- Control Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Max I(ol)
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Output Characteristics
- Output Polarity
Attribute column
Manufacturer
SK HYNIX INC Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GD74F245 SK Hynix Inc | In Stock | - | Datasheet | NO | 20 | SK HYNIX INC | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | - | - | 8 | - | 3-STATE | TRUE | - | 0.064 A | 7 ns | - | COMMON CONTROL | 120 mA | BIDIRECTIONAL | ||
![]() GD74HC366 SK Hynix Inc | In Stock | - | Datasheet | NO | 16 | SK HYNIX INC | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | No | 4.5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | R-PDIP-T16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 6 | HC/UH | 3-STATE | INVERTED | BUS DRIVER | 0.006 A | 38 ns | 110 ns | ENABLE LOW | - | - |