- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Organization
- Package Body Material
- Package Shape
- Part Life Cycle Code
Attribute column
Manufacturer
SK HYNIX INC Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Output | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Accuracy | Organization | Output Characteristics | Seated Height-Max | Memory Width | Operating Pressure | Pressure Type | Port Style | Port Size | Standby Current-Max | Memory Density | Maximum Pressure | Parallel/Serial | I/O Type | Memory IC Type | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Features | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H27U1G8F2BTR-BC Hynix | 1000 | - | - | - | YES | - | 48 | 20 ns | - | SK HYNIX INC | SK Hynix Inc | H27U1G8F2BTR-BC | 134217728 words | 128000000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | 8.56 | - | Yes | - | - | - | - | - | - | SLC NAND TYPE | - | - | - | Flash Memories | CMOS | - | DUAL | GULL WING | - | - | 0.5 mm | compliant | - | - | - | R-PDSO-G48 | Not Qualified | - | - | 3/3.3 V | COMMERCIAL | - | - | - | 0.03 mA | - | 128MX8 | - | - | 8 | - | - | - | - | 0.00005 A | 1073741824 bit | - | PARALLEL | - | FLASH | NO | NO | YES | 1K | 128K | 2K words | YES | - | - | - | - | - | - | - | - | ||
![]() H5TQ2G63BFR-H9C Hynix | 1080 | - | - | - | YES | - | 96 | 20 ns | 667 MHz | SK HYNIX INC | SK Hynix Inc | H5TQ2G63BFR-H9C | 134217728 words | 128000000 | 85 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA96,9X16,32 | BGA96,9X16,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | NOT SPECIFIED | 5.79 | - | Yes | 1.5 V | - | - | - | - | EAR99 | - | - | AUTO/SELF REFRESH | 8542.32.00.36 | DRAMs | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | unknown | - | 96 | - | R-PBGA-B96 | Not Qualified | - | 1.575 V | 1.5 V | OTHER | 1.425 V | 1 | SYNCHRONOUS | 0.19 mA | - | 128MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | - | 0.012 A | 2147483648 bit | - | - | COMMON | DDR DRAM | - | - | - | - | - | - | - | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | YES | 13 mm | 9 mm | ||
![]() H5PS1G63JFR-S5C Hynix | 690 | - | - | - | YES | - | 84 | 0.4 ns | 400 MHz | SK HYNIX INC | SK Hynix Inc | H5PS1G63JFR-S5C | 67108864 words | 64000000 | 85 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA84,9X15,32 | BGA84,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | NOT SPECIFIED | 5.44 | - | Yes | 1.8 V | - | - | - | - | EAR99 | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | DRAMs | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | unknown | - | 84 | - | R-PBGA-B84 | Not Qualified | - | 1.9 V | 1.8 V | OTHER | 1.7 V | 1 | SYNCHRONOUS | 0.28 mA | - | 64MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | - | 0.01 A | 1073741824 bit | - | - | COMMON | DDR DRAM | - | - | - | - | - | - | - | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | YES | 12.5 mm | 7.5 mm | ||
![]() H5TQ1G63DFR-H9C Hynix | 30000 | - | - | - | YES | - | 96 | - | 667 MHz | SK HYNIX INC | SK Hynix Inc | H5TQ1G63DFR-H9C | 67108864 words | 64000000 | 85 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA96,9X16,32 | BGA96,9X16,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | 20 | 5.79 | - | Yes | 1.5 V | - | - | e1 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 8542.32.00.32 | DRAMs | CMOS | - | BOTTOM | BALL | 260 | 1 | 0.8 mm | unknown | - | 96 | - | R-PBGA-B96 | Not Qualified | - | 1.575 V | 1.5 V | OTHER | 1.425 V | 1 | SYNCHRONOUS | 0.2 mA | - | 64MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | - | 0.01 A | 1073741824 bit | - | - | COMMON | DDR DRAM | - | - | - | - | - | - | - | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | YES | 13 mm | 7.5 mm | ||
![]() HMT325R7CFR8C-H9T3 SK HYNIX INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMT351S6EFR8C-PBN0AA SK HYNIX INC | In Stock | - | - | Module Box with Display | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | -10°C ~ 60°C | PS6 | - | Active | - | - | - | - | - | - | - | 12 V ~ 24 V | - | - | - | - | - | - | -- | - | Cable | - | - | PNP - Open Collector | - | - | - | - | - | - | - | ±3% | - | - | - | - | 14.5 PSI (100 kPa) | Gauge | Threaded | Female - M5 | - | - | 29.01 PSI (200 kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() H5PS5162FFR-G7CR SK HYNIX INC | In Stock | - | - | Cylinder | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 0.5 V ~ 4.5 V | - | Deutsch, 3 Pin | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | 300 PSI (2068.43 kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | ||
![]() H26M42002GMRA SK HYNIX INC | In Stock | - | - | Cylinder | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 0.5 V ~ 4.5 V | - | Deutsch, 3 Pin | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | 3000 PSI (20684.27 kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | ||
![]() H5MS2562JFR-E3M SK HYNIX INC | 1123 | - | - | - | YES | - | 60 | - | - | SK HYNIX INC | SK Hynix Inc | H5MS2562JFR-E3M | 16777216 words | 16000000 | 85 °C | -30 °C | PLASTIC/EPOXY | VFBGA | 8 X 10 MM, 1 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, FBGA-60 | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | NOT SPECIFIED | 5.83 | - | Yes | 1.8 V | - | - | - | - | EAR99 | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | - | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | 60 | - | R-PBGA-B60 | Not Qualified | - | 1.95 V | - | OTHER | 1.7 V | 1 | SYNCHRONOUS | - | - | 16MX16 | - | 1 mm | 16 | - | - | - | - | - | 268435456 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | - | YES | 10 mm | 8 mm | ||
![]() H9TCNNN8JDMMPR-NGM SK HYNIX INC | 200000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMT351U6EFR8C-H9 SK HYNIX INC | In Stock | - | - | - | NO | - | 240 | - | 667 MHz | SK HYNIX INC | SK Hynix Inc | HMT351U6EFR8C-H9 | 536870912 words | 512000000 | 85 °C | - | UNSPECIFIED | DIMM | DIMM, DIMM240,40 | DIMM240,40 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DIMM | NOT SPECIFIED | 5.68 | - | Yes | 1.5 V | - | - | - | - | EAR99 | - | - | AUTO/SELF REFRESH; WD-MAX | 8542.32.00.36 | DRAMs | CMOS | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1 mm | compliant | - | 240 | - | R-XDMA-N240 | Not Qualified | - | 1.575 V | 1.5 V | OTHER | 1.425 V | 1 | SYNCHRONOUS | 1.12 mA | - | 512MX64 | 3-STATE | 30.13 mm | 64 | - | - | - | - | 0.192 A | 34359738368 bit | - | - | COMMON | DDR DRAM MODULE | - | - | - | - | - | - | - | 8192 | - | - | DUAL BANK PAGE BURST | - | YES | 133.35 mm | 3.64 mm | ||
![]() H5PS1G63EFR-S5CR SK HYNIX INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H26M68003DMR SK HYNIX INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMT325R7CFR8A-H9 SK HYNIX INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMA82GS6CJR8N-VKN0 SK HYNIX INC | 195 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMT41GS6BFR8A-PBN0 SK HYNIX INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H5AN4G8NBJR-VKC SK HYNIX INC | 10000 | - | - | - | YES | - | 78 | - | - | SK HYNIX INC | SK Hynix Inc | H5AN4G8NBJR-VKC | 536870912 words | 512000000 | 95 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | 5.62 | Yes | Yes | 1.2 V | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | CMOS | - | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | - | R-PBGA-B78 | - | - | 1.26 V | - | OTHER | 1.14 V | 1 | SYNCHRONOUS | - | - | 512MX8 | - | 1.2 mm | 8 | - | - | - | - | - | 4294967296 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | MULTI BANK PAGE BURST | - | YES | 11 mm | 7.5 mm | ||
![]() HMT325U6EFR8C-PBN0 SK HYNIX INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMA81GS6AFR8N-UHC SK HYNIX INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H26M64103EMR. SK HYNIX INC | 965 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |