- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
SK HYNIX INC Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GM6535D SK Hynix Inc | In Stock | - | Datasheet | YES | 16 | SK HYNIX INC | 70 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | R-PDSO-G16 | Not Qualified | - | OTHER | - | - | - | 10 mA | - | - | - | ||
![]() GM6535 SK Hynix Inc | In Stock | - | Datasheet | NO | 16 | SK HYNIX INC | 75 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | compliant | 16 | R-PDIP-T16 | Not Qualified | 5.5 V | OTHER | 2.5 V | PHASE LOCKED LOOP | 4.57 mm | 10 mA | - | 19.177 mm | 7.62 mm | ||
![]() ODM8211 SK Hynix Inc | In Stock | - | Datasheet | YES | 208 | SK HYNIX INC | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | 208 | S-PQFP-G208 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 3.86 mm | - | CONSUMER CIRCUIT | 28 mm | 28 mm |