- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Mode
Attribute column
Manufacturer
SK HYNIX INC Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Endurance | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Refresh Cycles | Common Flash Interface | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HYS72T128420HFA-3S-B SK HYNIX INC | In Stock | - | - | NO | 240 | - | 333 MHz | QIMONDA AG | Qimonda AG | HYS72T128420HFA-3S-B | 3 | 134217728 words | 128000000 | 95 °C | - | - | UNSPECIFIED | DIMM | DIMM, DIMM240,40 | DIMM240,40 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DIMM | 40 | 5.8 | - | Yes | 1.8 V | e4 | - | EAR99 | - | Gold (Au) | AUTO/SELF REFRESH | 8542.32.00.36 | Other Memory ICs | CMOS | DUAL | NO LEAD | 260 | 1 | 1 mm | unknown | - | 240 | R-XDMA-N240 | Not Qualified | 1.9 V | 1.5,1.8 V | OTHER | 1.7 V | - | 1 | SYNCHRONOUS | 5.34 mA | 128MX72 | 3-STATE | - | 72 | - | 9663676416 bit | - | COMMON | DDR DRAM MODULE | - | - | - | - | - | - | - | - | - | - | - | 8192 | - | DUAL BANK PAGE BURST | YES | - | - | ||
![]() H9HCNNNBKUMLXR-NEE SK HYNIX | 200000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Gbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H9HCNNNBKMMLHR-NME SK HYNIX | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HY27UF084G2M-TPIB SK Hynix Inc | In Stock | - | Datasheet | YES | 48 | 25 ns | - | SK HYNIX INC | - | - | - | 536870912 words | 512000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | Yes | 3.3 V | e6 | Yes | EAR99 | SLC NAND TYPE | TIN BISMUTH | - | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | ASYNCHRONOUS | 0.03 mA | 512MX8 | - | 1.2 mm | 8 | 0.00005 A | 4294967296 bit | PARALLEL | - | FLASH | 3.3 V | - | - | NO | NO | YES | 4K | 128K | 2K words | YES | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() HY29DL163TT-90I SK Hynix Inc | In Stock | - | Datasheet | YES | 48 | 90 ns | - | SK HYNIX INC | - | - | - | 1048576 words | 1000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | ASYNCHRONOUS | 0.045 mA | 1MX16 | - | 1.2 mm | 16 | 0.000005 A | 16777216 bit | PARALLEL | - | FLASH | 3 V | - | 8 | YES | YES | YES | 8,31 | 8K,64K | - | YES | TOP | - | YES | - | - | 18.4 mm | 12 mm | ||
![]() HY27US08561M-TEB SK Hynix Inc | In Stock | - | Datasheet | YES | 48 | 10000 ns | - | SK HYNIX INC | - | - | - | 33554432 words | 32000000 | 85 °C | -25 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | No | 3.3 V | - | - | EAR99 | SLC NAND TYPE | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | - | OTHER | 2.7 V | - | - | ASYNCHRONOUS | - | 32MX8 | - | 1.2 mm | 8 | - | 268435456 bit | PARALLEL | - | FLASH | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() HY27UH084G2M-TPCB SK Hynix Inc | In Stock | - | Datasheet | YES | 48 | 30 ns | - | SK HYNIX INC | - | - | - | 536870912 words | 512000000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | Yes | 3.3 V | e6 | - | EAR99 | SLC NAND TYPE | TIN BISMUTH | CONTAINS ADDITIONAL 512M BIT SPARE MEMORY | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | - | COMMERCIAL | 2.7 V | - | - | ASYNCHRONOUS | 0.04 mA | 512MX8 | - | 1.2 mm | 8 | 0.0002 A | 4294967296 bit | PARALLEL | - | FLASH | 3.3 V | - | - | NO | NO | YES | 4K | 128K | 2K words | YES | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() HY27UG082G2M-TCB SK Hynix Inc | In Stock | - | Datasheet | YES | 48 | 30 ns | - | SK HYNIX INC | - | - | - | 268435456 words | 256000000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | No | 3.3 V | e0 | - | EAR99 | SLC NAND TYPE | TIN LEAD | - | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | - | COMMERCIAL | 2.7 V | - | - | ASYNCHRONOUS | 0.03 mA | 256MX8 | - | 1.2 mm | 8 | 0.0001 A | 2147483648 bit | PARALLEL | - | FLASH | 3.3 V | - | - | NO | NO | YES | 2K | 128K | 2K words | YES | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() HY27UH088G2M-TCB SK Hynix Inc | In Stock | - | Datasheet | YES | 48 | 30 ns | - | SK HYNIX INC | - | - | - | 1073741824 words | 1000000000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | No | 3.3 V | e0 | - | EAR99 | SLC NAND TYPE | TIN LEAD | - | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | - | COMMERCIAL | 2.7 V | - | - | ASYNCHRONOUS | 0.06 mA | 1GX8 | - | 1.2 mm | 8 | 0.0002 A | 8589934592 bit | PARALLEL | - | FLASH | 3.3 V | - | - | NO | NO | YES | 8K | 128K | 2K words | YES | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() H9HCNNNCPMMLXR-NEE SK HYNIX | 10000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HY27UF081G2M-TPIB SK Hynix Inc | In Stock | - | Datasheet | YES | 48 | 30 ns | - | SK HYNIX INC | - | - | - | 134217728 words | 128000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | Yes | 3.3 V | e6 | - | EAR99 | SLC NAND TYPE | TIN BISMUTH | - | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | ASYNCHRONOUS | 0.02 mA | 128MX8 | - | 1.2 mm | 8 | 0.00005 A | 1073741824 bit | PARALLEL | - | FLASH | 3.3 V | - | - | NO | NO | YES | 1K | 128K | 2K words | YES | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() HY29F002TT-55 SK Hynix Inc | In Stock | - | Datasheet | YES | 32 | 55 ns | - | SK HYNIX INC | - | - | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | - | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | MINIMUM 100000 PROGRAM/ERASE CYCLES | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | 0.06 mA | 256KX8 | - | 1.2 mm | 8 | 0.000005 A | 2097152 bit | PARALLEL | - | FLASH | 5 V | 100000 Write/Erase Cycles | - | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | - | TOP | - | - | - | - | 18.4 mm | 8 mm | ||
![]() HY27US08561A-TCB SK Hynix Inc | In Stock | - | Datasheet | YES | 48 | 30 ns | - | SK HYNIX INC | - | - | - | 33554432 words | 32000000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | No | 3.3 V | - | No | EAR99 | SLC NAND TYPE | - | - | 8542.32.00.51 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | - | COMMERCIAL | 2.7 V | - | - | ASYNCHRONOUS | 0.02 mA | 32MX8 | - | 1.2 mm | 8 | 0.00005 A | 268435456 bit | PARALLEL | - | FLASH | 3.3 V | - | - | NO | NO | YES | 2K | 16K | 512 words | YES | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() HY29F400ABT-55 SK Hynix Inc | In Stock | - | Datasheet | YES | 48 | 55 ns | - | SK HYNIX INC | - | - | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | - | - | 5 V | e6 | - | EAR99 | NOR TYPE | TIN BISMUTH | - | 8542.32.00.51 | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | 0.06 mA | 256KX16 | - | 1.2 mm | 16 | 0.000005 A | 4194304 bit | PARALLEL | - | FLASH | 5 V | 100000 Write/Erase Cycles | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | BOTTOM | - | - | - | - | 18.4 mm | 12 mm |