Filters
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Memory Density
  • Memory Width
  • Number of Terminals
  • Number of Words
  • Number of Words Code
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Organization

Attribute column

Manufacturer

SK HYNIX INC Specialized

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Access Time-Max

Ihs Manufacturer

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Supply Voltage-Nom (Vsup)

ECCN Code

Additional Feature

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Operating Mode

Supply Current-Max

Organization

Output Characteristics

Seated Height-Max

Memory Width

Standby Current-Max

Memory Density

I/O Type

Memory IC Type

Length

Width

HYG0UEG0AF1P-6SS0E
HYG0UEG0AF1P-6SS0E

SK Hynix Inc

In Stock

-

Datasheet

YES

149

-

SK HYNIX INC

33554432 words

32000000

85 °C

-30 °C

PLASTIC/EPOXY

LFBGA

FBGA-149

-

RECTANGULAR

GRID ARRAY, LOW PROFILE, FINE PITCH

Active

1.8 V

EAR99

IT ALSO CONTAINS 512MBIT(64MBIT X 8) MOBILE DDR SDRAM OPERATES AT 2.7V NOM SUPPLY

8542.32.00.71

BOTTOM

BALL

1

0.8 mm

compliant

R-PBGA-B149

-

1.95 V

OTHER

1.7 V

SYNCHRONOUS

-

32MX16

-

1.4 mm

16

-

536870912 bit

-

MEMORY CIRCUIT

14 mm

10 mm

HY64UD16322A-DF70E
HY64UD16322A-DF70E

SK Hynix Inc

In Stock

-

Datasheet

YES

48

70 ns

SK HYNIX INC

2097152 words

2000000

85 °C

-25 °C

PLASTIC/EPOXY

FBGA

FBGA, BGA48,6X8,30

BGA48,6X8,30

RECTANGULAR

GRID ARRAY, FINE PITCH

Obsolete

3 V

EAR99

-

8542.32.00.71

BOTTOM

BALL

-

0.75 mm

unknown

R-PBGA-B48

Not Qualified

-

OTHER

-

-

0.025 mA

2MX16

3-STATE

-

16

0.000002 A

33554432 bit

COMMON

-

-

-

HYG0UGG0MF1P-5SH0E
HYG0UGG0MF1P-5SH0E

SK Hynix Inc

In Stock

-

Datasheet

YES

149

-

SK HYNIX INC

33554432 words

32000000

85 °C

-30 °C

PLASTIC/EPOXY

LFBGA

FBGA-149

-

RECTANGULAR

GRID ARRAY, LOW PROFILE, FINE PITCH

Active

1.8 V

EAR99

IT ALSO CONTAINS 1GBIT(128M X 8BIT) NAND FLASH MEMORY OPERATES AT 2.7V NOM SUPPLY

8542.32.00.71

BOTTOM

BALL

1

0.8 mm

compliant

R-PBGA-B149

-

1.95 V

OTHER

1.7 V

SYNCHRONOUS

-

32MX16

-

1.4 mm

16

-

536870912 bit

-

MEMORY CIRCUIT

14 mm

10 mm