- Frequency Stability
- Package / Case
- Mfr
- Product Status
- Type
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
- Output
- Size / Dimension
- Voltage - Supply
Attribute column
Manufacturer
Skyworks Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Spread Spectrum Bandwidth | Output Format | Absolute Pull Range (APR) | Product | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 514KAA000112CAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 1.1 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 1.89 V | 1.71 V | -40°C ~ 85°C | Reel | Si514 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 1.8V | 21 mA | 0.1 MHz to 212.5 MHz | 100 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 1.8 V | 18mA | 15 pF | - | CMOS | - | Programmable XO Oscillators | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 511BCA100M000CAG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Strip | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | - | 100 MHz | ±20ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 3.3 V | 18mA | 15 pF | - | LVDS | - | - | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 515ACA156M250CAG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 1.1 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si515 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 46 mA | 100 kHz to 250 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 46mA | 3.3 V | 22mA | 15 pF | - | LVPECL | ±50ppm | - | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 511FBB148M500CAGR Skyworks Solutions, Inc. | 40 |
| - | Surface Mount | 6-SMD, No Lead | - | 1000 | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | -40°C ~ 85°C | Reel | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 2.5V | - | 148.5 MHz | ±25ppm | LVDS | - | Enable/Disable | Crystal | 23mA | 2.5 V | 18mA | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() 590DC117M765DG Skyworks Solutions, Inc. | 47 |
| - | Surface Mount | 6-SMD, No Lead | - | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | Strip | Active | Details | 2.97 V | 3.63 V | -40°C ~ 85°C | Cut Tape | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | - | 117.765 MHz | ±20ppm | CML | SMD/SMT | Enable/Disable | Crystal | 110mA | 3.3 V | 75mA | 15 pF | - | CML | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 590AC117M675DGR Skyworks Solutions, Inc. | 10 |
| - | Surface Mount | 6-SMD, No Lead | - | 250 | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | Details | - | - | -40°C ~ 85°C | Reel | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | - | 117.675 MHz | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 125mA | 3.3 V | 75mA | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 510RCA100M000CAGR Skyworks Solutions, Inc. | 47 |
| - | Surface Mount | 3.2 mm x 2.5 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Tape & Reel (TR) | Active | Details | 1.89 V | 1.71 V | -40°C ~ 85°C | Reel | Si510 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 1.8V | 21 mA | 100 MHz | 30 PPM | CMOS, Dual (In-Phase) | SMD/SMT | Enable/Disable | Crystal | 26mA | 2.5 V | 18mA | 15 pF | - | CMOS | - | - | - | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 511JBA000346CAG Skyworks Solutions, Inc. | 47 |
| - | Surface Mount | 6-SMD, No Lead | - | 200 | - | Skyworks Solutions Inc. | - | Yes | - | Strip | Active | Details | - | - | -40°C ~ 85°C | Cut Tape | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 1.8V | - | 33.333333 MHz | ±25ppm | LVDS | - | Enable/Disable | Crystal | 23mA | 1.8 V | 18mA | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() 590BC117M675DG Skyworks Solutions, Inc. | 10 |
| - | Surface Mount | 6-SMD, No Lead | - | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | Strip | Active | Details | 2.97 V | 3.63 V | -40°C ~ 85°C | Cut Tape | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | - | 117.675 MHz | ±20ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | 3.3 V | 75mA | 15 pF | - | LVDS | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 514FCA000776CAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 1.1 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 2.75 V | 2.25 V | -40°C ~ 85°C | Reel | Si514 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 2.5V | 19 mA | 0.1 MHz to 250 MHz | 30 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 2.5 V | 18mA | 15 pF | - | LVDS | - | Programmable XO Oscillators | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 511FCA156M250CAGR Skyworks Solutions, Inc. | 47 |
| - | Surface Mount | 6-SMD, No Lead | - | 1000 | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | -40°C ~ 85°C | Reel | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 2.5V | - | 156.25 MHz | ±20ppm | LVDS | - | Enable/Disable | Crystal | 23mA | 2.5 V | 18mA | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() 510GBA004678CAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Tape & Reel (TR) | Active | Details | 2.75 V | 2.25 V | -40°C ~ 85°C | Reel | Si510 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 2.5V | 21 mA | 0.1 MHz to 212.5 MHz | 50 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 2.5 V | 18mA | 15 pF | - | CMOS | - | - | - | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 500DTBE200M000ACH Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | 100 | + 85 C | Skyworks Solutions Inc. | 0 C | Yes | - | Strip | Obsolete | Details | 1.98 V | 1.71 V | 0°C ~ 85°C | Cut Tape | Si500D | 0.157 L x 0.126 W (4.00mm x 3.20mm) | Differential Oscillator | 1.8V | 29.3 mA | 200 MHz | 250 PPM | HCSL | SMD/SMT | - | Crystal | 29.3mA | 3.3 V | - | - | - | HCSL | - | - | 0.85 mm | 0.035 (0.90mm) | 4 mm | 3.2 mm | - | ||
![]() 514CCA000274BAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 5 mm x 3.2 mm x 1.33 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Reel | Si514 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Differential/Single-Ended | 3.3V | 21 mA | 0.1 MHz to 212.5 MHz | 30 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18mA | 15 pF | - | CMOS | - | Programmable XO Oscillators | 1.33 mm | 0.052 (1.33mm) | 5 mm | 3.2 mm | - | ||
![]() 511JBA156M250CAG Skyworks Solutions, Inc. | 47 |
| - | Surface Mount | 6-SMD, No Lead | - | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Strip | Active | Details | 1.89 V | 1.71 V | -40°C ~ 85°C | Cut Tape | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 1.8V | - | 156.25 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 1.8 V | 18mA | 15 pF | - | LVDS | - | - | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 514KAA000111CAG Skyworks Solutions, Inc. | 47 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 1.1 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | Active | Details | 1.89 V | 1.71 V | -40°C ~ 85°C | Cut Tape | Si514 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 1.8V | 21 mA | 0.1 MHz to 212.5 MHz | 100 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 1.8 V | 18mA | 15 pF | - | CMOS | - | Programmable XO Oscillators | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 514BAA000118CAG Skyworks Solutions, Inc. | 47 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 1.1 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si514 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 19 mA | 0.1 MHz to 250 MHz | 100 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 3.3 V | 18mA | 15 pF | - | LVDS | - | Programmable XO Oscillators | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 511FBA144M000CAG Skyworks Solutions, Inc. | 40 |
| - | Surface Mount | 6-SMD, No Lead | - | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Strip | Active | Details | 2.75 V | 2.25 V | -40°C ~ 85°C | Cut Tape | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 2.5V | - | 144 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 2.5 V | 18mA | 15 pF | - | LVDS | - | - | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 514CCC002007CAG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 1.1 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si514 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 21 mA | 0.1 MHz to 212.5 MHz | 30 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18mA | 15 pF | - | CMOS | - | Programmable XO Oscillators | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 514BAC001992CAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 1.1 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Reel | Si514 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 19 mA | 0.1 MHz to 250 MHz | 100 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 3.3 V | 18mA | 15 pF | - | LVDS | - | Programmable XO Oscillators | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - |