- Mfr
- Product Status
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
- Output
- Size / Dimension
- Voltage - Supply
Attribute column
Manufacturer
Skyworks Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Resistive Material | Approvals | Base Product Number | Contact Sizes | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Fastening Type | Subcategory | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Efficiency | Housing Color | Output Type | Operating Supply Voltage | Symmetry-Max | Failure Rate | Current - Supply (Disable) (Max) | Note | Oscillator Type | Polarization | Current - Output (Max) | Load Capacitance | Shell Size, MIL | Power Line Protection | Spread Spectrum Bandwidth | Input Type | Voltage - Breakdown (Min) | Accuracy | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Output | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Operating Pressure | Pressure Type | Port Style | Port Size | Output Load | Adjustment Type | Product Type | Number of Turns | Bidirectional Channels | Frequency Adjustment-Mechanical | Includes | Capacitance @ Frequency | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Maximum Pressure | Output Format | No Load Power Consumption | Absolute Pull Range (APR) | Product | Features | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 531NC65M0000DGR Skyworks | In Stock | - | - | Surface Mount | Axial | - | - | - | - | Axial | - | - | - | - | 531NC | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 2.97 V | - | - | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.420 L (3.56mm x 10.67mm) | ±1% | - | Active | - | 2 | ±200ppm/°C | - | XO (Standard) | 7 MOhms | - | - | Metal Oxide Film | - | 1W | - | - | - | - | 3.3V | - | - | - | - | - | 65 MHz | ±7ppm | - | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 98mA | - | - | - | - | 3.3 V | - | -- | 75mA | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | Flame Retardant Coating, High Voltage, Safety | 1.65 mm | -- | 7 mm | 5 mm | - | - | ||
![]() 530EA121M109DGR Skyworks | In Stock | - | - | Surface Mount | Axial | - | - | - | - | Axial | - | - | - | - | 530EA | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | 2.75 V | 2.25 V | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | - | Active | - | 2 | ±50ppm/°C | - | XO (Standard) | 1.02 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | 2.5V | - | - | - | - | - | 121.109 MHz | ±50ppm | - | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | - | - | 2.5 V | - | M (1%) | 75mA | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | Military, Moisture Resistant, Weldable | 1.65 mm | -- | 7 mm | 5 mm | - | - | ||
![]() 530AA644M531DG Skyworks | 10 |
| - | Surface Mount | Axial | - | - | - | - | Axial | - | - | - | - | 530AA | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | 3.63 V | 2.97 V | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | - | Active | - | 2 | ±25ppm/°C | - | XO (Standard) | 182 kOhms | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | - | 3.3V | - | - | - | - | - | 644.531 MHz | ±50ppm | - | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | - | - | 3.3 V | - | S (0.001%) | 75mA | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | Military, Moisture Resistant, Weldable | 1.65 mm | -- | 7 mm | 5 mm | - | - | ||
![]() 530AB38M8800DG Skyworks | 19 |
| - | Surface Mount | Axial | - | - | - | - | Axial | - | - | - | - | 530AB | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | 3.63 V | 2.97 V | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | - | Active | - | 2 | ±50ppm/°C | - | XO (Standard) | 54.9 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | 3.3V | - | - | - | - | - | 38.88 MHz | ±20ppm | - | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | - | - | 3.3 V | - | P (0.1%) | 75mA | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | Military, Moisture Resistant, Weldable | 1.65 mm | -- | 7 mm | 5 mm | - | - | ||
![]() 514CAC000790BAG Skyworks | In Stock | - | - | Surface Mount | Axial | - | - | - | - | Axial | - | - | - | - | 514CAC | - | SILICON LABORATORIES INC | - | Silicon Laboratories Inc | 514CAC000790BAG | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | - | - | Strip | Active | Active | 5.56 | Yes | 3.63 V | 2.97 V | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | - | Active | - | 2 | ±25ppm/°C | - | XO (Standard) | 2.56 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | Oscillators | - | 3.3V | - | - | - | compliant | 21 mA | 32 MHz | ±50ppm | - | CMOS | - | - | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | 3.3 V | - | S (0.001%) | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programmable Oscillators | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | Standard Oscillators | Military, Moisture Resistant, Weldable | 1.33 mm | -- | 5 mm | 3.2 mm | - | - | ||
![]() 530BA148M350DG Skyworks | 10 |
| - | Surface Mount | Axial | - | - | - | - | Axial | - | - | - | - | 530BA | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | 3.63 V | 2.97 V | - | - | -55°C ~ 180°C | Tape & Reel (TR) | ROX | 0.310 Dia x 0.920 L (7.87mm x 23.37mm) | ±5% | - | Active | - | 2 | ±200ppm/°C | - | XO (Standard) | 150 kOhms | - | - | Metal Oxide Film | - | 4W | - | - | - | - | 3.3V | - | - | - | - | - | 148.35 MHz | ±50ppm | - | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 98mA | - | - | - | - | 3.3 V | - | -- | 75mA | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | Flame Retardant Coating, High Voltage, Safety | 1.65 mm | -- | 7 mm | 5 mm | - | - | ||
![]() 515CCA16M3680AAGR Skyworks | 19 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | DO-204AL (DO-41) | - | - | - | - | 515CCA | - | - | -- | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 2.97 V | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | TransZorb® | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Active | -- | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | 3.3V | - | - | - | - | - | 16.368 MHz | ±20ppm | P4KE | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 29mA | - | - | - | - | 3.3 V | - | - | 22mA | - | - | - | - | 15 pF | - | No | - | - | 20.9V | - | 400W | 13.1A | - | 30.6V | 18.8V | - | - | - | - | - | - | VCXO | - | 1 | - | - | -- | - | - | - | - | - | - | CMOS | - | ±50ppm | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 530BC000274DGR Skyworks | 35 |
| - | Free Hanging (In-Line) | 6-SMD, No Lead | - | -- | Circular | Zinc Alloy | - | - | -- | - | - | 530BC | -- | - | -- | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 120°C | Bulk | Buccaneer® 7000 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 32 (Power) | - | - | - | - | - | Bayonet Lock | - | Crimp and Solder Cup | 3.3V | Keyed | Shielded | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | 322.265625 MHz | ±7ppm | - | LVDS | Nickel | -- | SMD/SMT | Enable/Disable | Crystal | 98mA | - | - | Silver | - | 3.3 V | - | - | 75mA | Contacts Not Included | - | - | - | 15 pF | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | -- | - | - | - | - | - | - | - | LVDS | - | - | - | Backshell | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | -- | - | ||
![]() 550BG74M2500DG Skyworks | 10 |
| - | Surface Mount | Cylinder | - | - | - | - | -- | - | - | - | - | 550BG | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 105°C | - | MediaSensor™ | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Active | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 74.25 MHz | ±20ppm | - | 0.5 V ~ 4.5 V | - | - | Deutsch, 3 Pin | Enable/Disable | Crystal | 108mA | - | - | - | Analog Voltage | 3.3 V | - | - | 75mA | - | - | - | - | 15 pF | - | - | - | - | - | ±0.5% | - | - | - | - | - | 750 PSI (5171.07 kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | -- | LVDS | - | ±375ppm | - | Amplified Output, Temperature Compensated | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 530CC58M2500DGR Skyworks | 19 |
| - | Surface Mount | Cylinder | - | - | - | - | -- | - | - | - | - | 530CC | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 105°C | - | MediaSensor™ | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 58.25 MHz | ±7ppm | - | 0.5 V ~ 4.5 V | - | - | Deutsch, 3 Pin | Enable/Disable | Crystal | 88mA | - | - | - | Analog Voltage | 3.3 V | - | - | 75mA | - | - | - | - | 15 pF | - | - | - | - | - | ±0.5% | - | - | - | - | - | 300 PSI (2068.43 kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | -- | CMOS | - | - | - | Amplified Output, Temperature Compensated | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 500DEBB99M0000ACH Skyworks | In Stock | - | - | Surface Mount | Cylinder | - | - | - | - | -- | - | - | - | - | 500DEB | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | 0 C | - | - | - | - | Bag | - | Obsolete | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 105°C | - | MediaSensor™ | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | 8 V ~ 30 V | - | - | - | - | 33 mA | 99 MHz | ±20ppm | - | 4 mA ~ 20 mA | - | - | Packard, 3 Pin | Enable/Disable | Crystal | 36mA | - | - | - | Analog Current | - | - | - | 10.7mA | - | - | - | - | 15 pF | - | - | - | - | - | ±0.5% | - | - | - | - | - | 200 PSI (1378.95 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | Silicon Oscillators | - | - | - | - | - | - | - | - | - | - | -- | CMOS | - | - | - | Amplified Output, Temperature Compensated | 0.85 mm | 0.035 (0.90mm) | 4 mm | 3.2 mm | - | - | ||
![]() 500SABB27M0000ACH Skyworks | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 0.673 lb (305.27g) | - | - | CE, cULus | 500SAB | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | 0 C | - | - | - | - | Bag | - | Obsolete | - | - | 3.63 V | 2.97 V | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | PSAC60M | 5.12 L x 2.36 W x 1.30 H (130.0mm x 60.0mm x 32.0mm) | - | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | ITE (Commercial) | 60W | - | - | Oscillators | - | 3.3V | - | - | - | - | - | 27 MHz | ±20ppm | - | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 24mA | - | Level VI | - | - | - | - | - | 10.7mA | - | - | Positive Center | 2.5A | - | - | - | - | Cord (Sold Separately) | - | - | - | - | 24V | - | - | - | - | - | - | - | - | Silicon Oscillators | - | - | - | - | - | Desktop (Class I) | International | 47.2 (1.20m) | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | CMOS | 500mW (Max) | - | - | - | 0.8 mm | 0.035 (0.90mm) | 4 mm | 3.2 mm | - | - | ||
![]() 530PB49M1520DG Skyworks | In Stock | - | - | Surface Mount | Cylinder | - | - | - | - | -- | - | - | - | - | 530PB | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 105°C | - | MediaSensor™ | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 49.152 MHz | ±20ppm | - | 0.5 V ~ 4.5 V | - | - | M12, 4 Pin | Enable/Disable | Crystal | 88mA | - | - | - | Analog Voltage | 3.3 V | - | - | 75mA | - | - | - | - | 15 pF | - | - | - | - | - | ±0.5% | - | - | - | - | - | 1000 PSI (6894.76 kPa) | Absolute | Threaded | Male - 9/16 (14.29mm) UNF | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | -- | CMOS | - | - | - | Amplified Output, Temperature Compensated | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 569BAAA001478ACG Skyworks | In Stock | - | - | Through Hole | 8-SMD, No Lead | - | - | - | - | - | - | - | Cermet | - | - | - | - | -- | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Strip | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | FT-63 | Square - 0.276 x 0.276 Face x 0.228 L (7.00mm x 7.00mm x 5.80mm) | ±10% | - | Active | -- | - | ±100ppm/°C | - | VCXO | 1 MOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 100 MHz | ±20ppm | - | LVDS | - | - | PC Pins | Enable/Disable | Crystal | 140mA | - | - | - | - | - | - | - | 83mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ±20ppm | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 500DSAC150M000ACF Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | 500DSA | - | - | -- | - | - | + 70 C | Skyworks Solutions Inc. | 0 C | - | - | - | - | Bag | - | Obsolete | - | - | 1.98 V | 1.71 V | - | - | 0°C ~ 70°C | - | * | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | - | Active | -- | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | 1.8V | - | - | - | - | 14.9 mA | 150 MHz | ±10ppm | - | LVDS | - | - | SMD/SMT | Standby (Power Down) | Crystal | 16.5mA | - | - | - | - | - | - | - | 1.9mA | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Oscillators | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | 0.85 mm | 0.035 (0.90mm) | 4 mm | 3.2 mm | - | - | ||
![]() 530AB805M664DGR Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | 368231 | - | - | - | - | - | + 85 C | TE Connectivity AMP Connectors | - 40 C | - | - | - | - | Bulk | - | Obsolete | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | - | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 805.664 MHz | ±20ppm | - | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | - | - | 3.3 V | - | - | 75mA | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 544BCAC002065BCGR Skyworks | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 272.8 MHz | ±7ppm | - | LVDS | - | - | - | Enable/Disable | Crystal | 111mA | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 570ABC000107DG Skyworks | 42 |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | 570ABC | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | SMD/SMT | - | - | - | Bulk | - | Active | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | - | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Oscillators | - | 3.3V | - | - | - | - | 120 mA | 10 MHz | ±20ppm | - | LVPECL | - | - | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programmable Oscillators | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | Standard Oscillators | - | 1.8 mm | - | 7 mm | 5 mm | - | - | ||
![]() 540BAA000351BCGR Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | MIKQ7 | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 195.3125 MHz | ±20ppm | - | LVDS | - | - | - | Enable/Disable | Crystal | 111mA | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | ||
![]() 590CB133M000DGR Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | YES | SURFACE MOUNT | - | - | - | - | - | - | - | CY90022 | - | SILICON LABORATORIES INC | - | Silicon Laboratories Inc | 590CB133M000DGR | - | Infineon Technologies | - | - | 133 MHz | 85 °C | -40 °C | Tray | Active | Obsolete | 5.67 | Yes | 3.63 V | 2.97 V | 3.3 V | - | -40°C ~ 85°C | - | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e4 | - | - | - | - | - | XO (Standard) | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | - | - | - | 3.3V | - | - | - | compliant | - | 133 MHz | ±25ppm | - | CMOS | - | - | - | Enable/Disable | Crystal | 90mA | 7.0mm x 5.0mm x 1.8mm | - | - | - | - | 55/45 % | - | 75mA | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - |