- Mfr
- Product Status
- Frequency Stability
- Package
- Package / Case
- Series
- Frequency
- Mounting Type
- Type
- Absolute Pull Range (APR)
- Base Resonator
- Current - Supply (Max)
Attribute column
Manufacturer
Skyworks Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Material | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Termination | Type | Resistance | Number of Positions | Terminal Finish | Color | Gender | Subcategory | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Military Standard | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Number of Contacts | Contact Gender | Operating Supply Voltage | Power Supplies | Contact Style | Current - Supply (Disable) (Max) | Insulation Resistance | Plating | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Supply Current-Max | Product Type | Collector Emitter Voltage (VCEO) | Output Format | Operating Frequency-Min | Absolute Pull Range (APR) | Product | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510KCA50M0000AAGR Skyworks | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 510KCA | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | - | - | 50 MHz | ±20ppm | - | CMOS | - | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 510BCA74M2500AAG Skyworks | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 510BCA | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | 74.25 MHz | ±20ppm | - | LVDS | - | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 550AE000310DG Skyworks | 14 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 550AE | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | VCXO | - | - | - | - | - | - | 3.3V | - | - | 698.812334 MHz | ±20ppm | - | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | - | - | - | 3.3 V | - | - | 75mA | - | - | - | 15 pF | - | - | VCXO | - | LVPECL | - | ±25ppm | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 530CB33M3333DG Skyworks | 14 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 530CB | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | 33.3333 MHz | ±20ppm | - | CMOS | SMD/SMT | Enable/Disable | Crystal | 88mA | - | - | - | 3.3 V | - | - | 75mA | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 564GAAD000112ABG Skyworks | 14 |
| - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | 564GAA | SILICON LABORATORIES INC | Silicon Laboratories Inc | 564GAAD000112ABG | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Strip | - | - | - | Active | Not For New Designs | 5.68 | - | Yes | - | - | - | -40°C ~ 85°C | Ultra™ Si564 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | e4 | - | XO (Standard) | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V, 2.5V, 3.3V | unknown | - | 10 MHz | ±20ppm | - | CMOS | - | Enable/Disable | Crystal | 135mA | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 531AC155M052DG Skyworks | 27 |
| - | - | Surface Mount | 6-SMD, No Lead | YES | SURFACE MOUNT | - | - | 6 | 531AC | SILICON LABORATORIES INC | Silicon Laboratories Inc | 531AC155M052DG | + 85 C | Skyworks Solutions Inc. | - 40 C | - | 945 MHz | 155.052 MHz | 85 °C | -40 °C | Strip | PLASTIC/EPOXY | DILCC6,.2 | DILCC6,.2 | Active | Active | 5.57 | - | Yes | 3.63 V | 2.97 V | 3.3 V | -40°C ~ 85°C | Si531 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | Other Oscillators | 3.3V | compliant | - | 155.052 MHz | ±7ppm | - | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | Not Qualified | - | - | 3.3 V | 3.3 V | - | 75mA | - | - | - | 15 pF | - | 121 mA | Standard Oscillators | - | LVPECL | 10 MHz | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 544AAAA000798ABG Skyworks | 14 |
| - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | 544AAA | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Strip | - | - | - | - | Not For New Designs | - | - | - | - | - | - | -40°C ~ 85°C | Ultra™ Si544 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V, 3.3V | - | - | 1 MHz | ±20ppm | - | LVPECL | - | Enable/Disable (Reprogrammable) | Crystal | 132mA | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 530RC121M109DGR Skyworks | 14 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 530RC | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 2.75 V | 2.25 V | - | -40°C ~ 85°C | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | - | 121.109 MHz | ±7ppm | - | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | - | 2.5 V | - | - | 75mA | - | - | - | 15 pF | - | - | Standard Oscillators | - | LVPECL | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 510ACA75M0000BAG Skyworks | 14 |
| - | - | Surface Mount | 6-SMD, No Lead | YES | SURFACE MOUNT | - | - | 6 | 510ACA | SILICON LABORATORIES INC | Silicon Laboratories Inc | 510ACA75M0000BAG | + 85 C | Skyworks Solutions Inc. | - 40 C | - | 250 MHz | 75 MHz | 85 °C | -40 °C | Strip | CERAMIC | - | SOLCC6,.12 | Active | Active | 5.57 | - | Yes | 3.63 V | 2.97 V | 3.3 V | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | e4 | - | XO (Standard) | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Other Oscillators | 3.3V | compliant | - | 75 MHz | ±20ppm | - | LVPECL | SMD/SMT | Enable/Disable | Crystal | 43mA | Not Qualified | - | - | 3.3 V | 3.3 V | - | 18mA | - | - | - | 15 pF | - | 43 mA | Standard Oscillators | - | LVPECL | 0.1 MHz | - | - | 1.28 mm | 0.050 (1.28mm) | 5 mm | 3.2 mm | - | ||
![]() 510KBA33M3330BAG Skyworks | 14 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 510KBA | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | 1.89 V | 1.71 V | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | - | - | 33.333 MHz | ±25ppm | - | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | - | - | - | 1.8 V | - | - | 18mA | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | - | - | - | 1.28 mm | 0.050 (1.28mm) | 5 mm | 3.2 mm | - | ||
![]() 531AA600M000DG Skyworks | 14 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 531AA | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si531 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | 600 MHz | ±50ppm | - | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | - | 3.3 V | - | - | 75mA | - | - | - | 15 pF | - | - | Standard Oscillators | - | LVPECL | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 570PCC000148DG Skyworks | 14 |
| - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | 570PCC | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si570 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | Oscillators | 3.3V | - | 90 mA | 24.576 MHz | ±7ppm | - | CMOS | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | 3.3 V | - | - | - | - | - | - | 15 pF | - | - | Programmable Oscillators | - | CMOS | - | - | Standard Oscillators | 1.8 mm | - | 7 mm | 5 mm | - | ||
![]() 545CCA24M0000ACGR Skyworks | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | GE | CL08A300ML | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Ultra™ Si545 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 24 MHz | ±7ppm | - | CMOS | - | Enable/Disable | Crystal | 127mA | - | - | - | - | - | - | 112mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.056 (1.43mm) | - | - | - | ||
![]() 510KCB200M000AAG Skyworks | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 510KCB | - | Entrelec | 1SNA179657R1500 | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | 1.89 V | 1.71 V | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | - | - | 200 MHz | ±20ppm | - | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | - | - | - | 1.8 V | - | - | 18mA | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 530CB128M500DGR Skyworks | 285 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 530CB | - | Johnson Controls | VH1841FS+938AGC | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | 128.5 MHz | ±20ppm | - | CMOS | SMD/SMT | Enable/Disable | Crystal | 88mA | - | - | - | 3.3 V | - | - | 75mA | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 535EC156M250DG Skyworks | 40 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | UL94 V-2 Nylon 6/6 | - | 535EC | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | 2.75 V | 2.25 V | - | -40°C ~ 85°C | Si535 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Heavy Duty Cable Clamps | - | - | - | Natural | - | - | 2.5V | - | - | 156.25 MHz | ±7ppm | - | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | - | 2.5 V | - | - | 75mA | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 545ACA100M000ABGR Skyworks | 33 |
| - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 545ACA | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | - | Non-Compliant | - | - | - | - | -40°C ~ 85°C | Ultra™ Si545 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V, 3.3V | - | - | 100 MHz | ±7ppm | - | LVPECL | - | Enable/Disable | Crystal | 153mA | - | - | - | - | - | - | 112mA | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 0.056 (1.43mm) | - | - | - | ||
![]() 545ACA000127BCG Skyworks | In Stock | - | - | Gold | Surface Mount | 6-SMD, No Lead | - | - | Aluminium | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | -40°C ~ 85°C | Ultra™ Si545 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Crimp | XO (Standard) | - | 32 | - | - | - | - | 2.5V ~ 3.3V | - | - | 644.53125 MHz | ±7ppm | MIL-DTL-26482 | LVPECL | - | Enable/Disable | Crystal | 153mA | - | - | Female | - | - | - | 112mA | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 510CCA38M8800AAG Skyworks | 33 |
| - | Gold | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 510CCA | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | - | - | - | Active | - | Compliant | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | 2.805 MΩ | - | - | - | Male | - | 3.3V | - | - | 38.88 MHz | ±20ppm | - | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | - | 26 | - | 3.3 V | - | Pin | 18mA | 5 GΩ | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 510KCB25M0000BAGR Skyworks | 40 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 510KCB | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 1.89 V | 1.71 V | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | - | - | 25 MHz | ±20ppm | - | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | - | - | - | 1.8 V | - | - | 18mA | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | - | - | - | 1.17 mm | 0.050 (1.28mm) | 5 mm | 3.2 mm | - |