- Mfr
- Product Status
- Frequency Stability
- Package
- Package / Case
- Series
- Frequency
- Mounting Type
- Type
- Absolute Pull Range (APR)
- Base Resonator
- Current - Supply (Max)
Attribute column
Manufacturer
Skyworks Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Data Converters | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Subcategory | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Supply Voltage | Rise Time-Max | ESR (Equivalent Series Resistance) | Fall Time-Max | Symmetry-Max | Failure Rate | Power Supplies | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Supply Current-Max | Output Load | Product Type | Frequency Adjustment-Mechanical | EEPROM Size | Output Format | Operating Frequency-Min | Absolute Pull Range (APR) | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510FCA225M000AAG Skyworks | 41 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | 510FCA | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | - | 225 MHz | ±20ppm | LVDS | - | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 545AAA40M8000BCG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Ultra™ Si545 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V ~ 3.3V | - | - | 40.8 MHz | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | - | - | - | - | - | - | - | - | 112mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 569AAAA000112ABG Skyworks | 38 |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | 569AAA | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | Strip | - | - | - | - | Not For New Designs | - | - | - | - | - | -40°C ~ 85°C | Ultra™ Si569 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | VCXO | - | - | - | - | - | - | 2.5V, 3.3V | - | - | 10 MHz | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 170mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 530HC106M250DG Skyworks | 32 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | 530HC | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | 2.75 V | 2.25 V | - | -40°C ~ 85°C | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | - | 106.25 MHz | ±7ppm | CML | SMD/SMT | Enable/Disable | Crystal | 108mA | - | - | 2.5 V | - | - | - | - | - | - | 75mA | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | CML | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 514BBC000932AAGR Skyworks | 32 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | 514BBC | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si514 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | Oscillators | 3.3V | - | 19 mA | 70.656 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | 3.3 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programmable Oscillators | - | - | LVDS | - | - | Standard Oscillators | - | 1.8 mm | - | 7 mm | 5 mm | - | ||
![]() 570BCB001530DGR Skyworks | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | 570BCB | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Si570 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | 148.5 MHz | ±7ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 510FBB106M250AAG Skyworks | 41 |
| - | Surface Mount | 6-SMD, No Lead | YES | SURFACE MOUNT | - | - | 510FBB | - | SILICON LABORATORIES INC | Silicon Laboratories Inc | 510FBB106M250AAG | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | 106.25 MHz | 85 °C | -40 °C | Strip | - | - | - | Active | Active | 5.68 | Yes | 2.75 V | 2.25 V | 2.5 V | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e4 | - | - | XO (Standard) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TRAY | - | 2.5V | compliant | - | 106.25 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 2.5 V | 0.8 ns | - | 0.8 ns | 52/48 % | - | - | 18mA | LVDS | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 OHM | Standard Oscillators | NO | - | LVDS | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 500SAAB66M6600ACFR Skyworks | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 500SAA | - | - | - | - | + 70 C | Skyworks Solutions Inc. | 0 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | 3.63 V | 2.97 V | - | 0°C ~ 70°C | Si500S | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | Oscillators | 3.3V | - | 24 mA | 66.66 MHz | ±10ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 24mA | - | - | - | - | - | - | - | - | - | 10.7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Oscillators | - | - | CMOS | - | - | - | - | 0.8 mm | 0.035 (0.90mm) | 4 mm | 3.2 mm | - | ||
![]() 510ACA74M2500AAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | YES | SURFACE MOUNT | - | 6 | 510ACA | - | SILICON LABORATORIES INC | Silicon Laboratories Inc | 510ACA74M2500AAG | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | 250 MHz | 74.25 MHz | 85 °C | -40 °C | Strip | CERAMIC | - | DILCC6,.2 | Active | Active | 5.57 | Yes | 3.63 V | 2.97 V | 3.3 V | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e4 | - | - | XO (Standard) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | Other Oscillators | 3.3V | compliant | - | 74.25 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 43mA | Not Qualified | - | 3.3 V | - | - | - | - | - | 3.3 V | 18mA | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | 43 mA | - | Standard Oscillators | - | - | LVPECL | 0.1 MHz | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 530AB328M125DG Skyworks | 12 |
| - | Surface Mount | 6-SMD, No Lead | YES | SURFACE MOUNT | - | 6 | 530AB | - | SILICON LABORATORIES INC | Silicon Laboratories Inc | 530AB328M125DG | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | 945 MHz | 328.125 MHz | 85 °C | -40 °C | Strip | PLASTIC/EPOXY | DILCC6,.2 | DILCC6,.2 | Active | Active | 5.56 | Yes | 3.63 V | 2.97 V | 3.3 V | -40°C ~ 85°C | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e4 | - | - | XO (Standard) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | Other Oscillators | 3.3V | compliant | - | 328.125 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3 V | - | - | - | - | - | 3.3 V | 75mA | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | 121 mA | - | Standard Oscillators | - | - | LVPECL | 10 MHz | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 530AC639M000DG Skyworks | 12 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | 530AC | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | 639 MHz | ±7ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | 3.3 V | - | - | - | - | - | - | 75mA | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 510JBB78M1250BAGR Skyworks | 41 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | 510JBB | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 1.89 V | 1.71 V | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | - | - | 78.125 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | - | - | 1.8 V | - | - | - | - | - | - | 18mA | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | 1.17 mm | 0.050 (1.28mm) | 5 mm | 3.2 mm | - | ||
![]() 510GBA125M000BAGR Skyworks | 41 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 510GBA | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 2.75 V | 2.25 V | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | - | 125 MHz | ±25ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | - | - | 2.5 V | - | - | - | - | - | - | 18mA | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | CMOS | - | - | - | - | 1.28 mm | 0.050 (1.28mm) | 5 mm | 3.2 mm | - | ||
![]() 510CBA150M000AAG Skyworks | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 510CBA | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | 150 MHz | ±25ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | - | - | 3.3 V | - | - | - | - | - | - | 18mA | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | CMOS | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 510CBA64M0375AAG Skyworks | 41 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 510CBA | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | 64.0375 MHz | ±25ppm | CMOS | - | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 530CC80M0000DG Skyworks | 35 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | RN73R1E | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | 3.63 V | 2.97 V | - | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | 2 | ±50ppm/°C | XO (Standard) | 432 Ohms | - | Thin Film | 0.063W, 1/16W | - | - | 3.3V | - | - | 80 MHz | ±7ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 88mA | - | - | 3.3 V | - | - | - | - | - | - | 75mA | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | CMOS | - | - | - | Automotive AEC-Q200, Moisture Resistant | 1.65 mm | 0.016 (0.40mm) | 7 mm | 5 mm | AEC-Q200 | ||
![]() 514FBA000383BAG Skyworks | 35 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | SILICON LABORATORIES INC | Silicon Laboratories Inc | 514FBA000383BAG | + 85 C | EPSON | - 40 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | Active | 5.57 | Yes | 2.75 V | 2.25 V | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | Oscillators | 1.8V ~ 3.3V | compliant | 19 mA | 31.5 MHz | ±15ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | 3.5mA | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programmable Oscillators | - | - | LVDS | - | - | Standard Oscillators | - | 1.33 mm | 0.055 (1.40mm) | 5 mm | 3.2 mm | - | ||
![]() 510CAA50M0000BAGR Skyworks | 35 |
| - | Surface Mount | 4-SOJ, 5.5mm pitch | - | - | - | - | 510CAA | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | 3.63 V | 2.97 V | - | -10°C ~ 70°C | SXT834 | 0.315 L x 0.150 W (8.00mm x 3.80mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 3.3V | - | - | 28.63636 MHz | ±25ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | - | - | 3.3 V | - | 60 Ohms | - | - | - | - | 18mA | - | 18pF | - | - | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | CMOS | - | - | - | - | 1.17 mm | 0.098 (2.50mm) | 5 mm | 3.2 mm | - | ||
![]() 590BA100M000DGR Skyworks | 35 |
| - | Through Hole | 64-DIP (0.750, 19.05mm) | - | - | 64-SH-DIP | - | MB89P637 | A/D 8x10b | - | - | - | - | Infineon Technologies | - | - | 53 | - | - | - | - | Tube | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | -40°C ~ 85°C (TA) | F²MC-8L MB89630 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | 100 MHz | ±50ppm | LVDS | - | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | - | 75mA | External | - | 10MHz | 1K x 8 | - | 2.7V ~ 6V | F²MC-8L | - | POR, PWM, WDT | OTP | 8-Bit | 32KB (32K x 8) | - | EBI/EMI, Serial I/O, UART/USART | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 500DEAE27M1200ACFR Skyworks | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 500DEA | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | 0 C | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | 3.63 V | 2.97 V | - | -30°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | Oscillators | 3.3V | - | 33 mA | 16.384 MHz | ±50ppm | CMOS | SMD/SMT | - | Crystal | 36mA | - | - | - | - | 200 Ohms | - | - | - | - | - | - | 14pF | - | - | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | - | Silicon Oscillators | - | - | CMOS | - | - | - | - | 0.85 mm | 0.020 (0.50mm) | 4 mm | 3.2 mm | - |