- Mfr
- Product Status
- Frequency Stability
- Package
- Package / Case
- Series
- Frequency
- Mounting Type
- Type
- Absolute Pull Range (APR)
- Base Resonator
- Current - Supply (Max)
Attribute column
Manufacturer
Skyworks Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Spread Spectrum Bandwidth | Output Format | Absolute Pull Range (APR) | Product | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510KBA24M0000CAGR Skyworks Solutions, Inc. | 9 |
| - | Surface Mount | 3.2 mm x 2.5 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Tape & Reel (TR) | Active | Details | 1.89 V | 1.71 V | -40°C ~ 85°C | Reel | Si510 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 1.8V | 21 mA | 24 MHz | 50 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 1.8 V | 18mA | 15 pF | - | CMOS | - | - | - | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 511JAA100M000CAGR Skyworks Solutions, Inc. | 9 |
| - | Surface Mount | 6-SMD, No Lead | - | 1000 | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | -40°C ~ 85°C | Reel | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 1.8V | - | 100 MHz | ±50ppm | LVDS | - | Enable/Disable | Crystal | 23mA | 1.8 V | 18mA | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() 510CBA12M0000CAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Tape & Reel (TR) | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Reel | Si510 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 21 mA | 12 MHz | 50 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18mA | 15 pF | - | CMOS | - | - | - | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 510LAA100M000CAGR Skyworks Solutions, Inc. | 9 |
| - | Surface Mount | 3.2 mm x 2.5 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Tape & Reel (TR) | Active | Details | 1.89 V | 1.71 V | -40°C ~ 85°C | Reel | Si510 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 1.8V | 41 mA | 100 MHz | 100 PPM | HCSL | SMD/SMT | Enable/Disable | Crystal | 44mA | - | 18mA | 15 pF | - | HCSL | - | - | - | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 510CBA24M0000CAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Tape & Reel (TR) | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Reel | Si510 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 21 mA | 24 MHz | 50 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18mA | 15 pF | - | CMOS | - | - | - | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 510CBA33M3300CAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Tape & Reel (TR) | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Reel | Si510 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 21 mA | 33.33 MHz | 50 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18mA | 15 pF | - | CMOS | - | - | - | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 514GAA000121CAG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 1.1 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | Active | Details | 2.75 V | 2.25 V | -40°C ~ 85°C | Cut Tape | Si514 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 2.5V | 21 mA | 0.1 MHz to 212.5 MHz | 100 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 2.5 V | 18mA | 15 pF | - | CMOS | - | Programmable XO Oscillators | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 514CCC000917CAG Skyworks Solutions, Inc. | 26 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 1.1 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si514 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 21 mA | 0.1 MHz to 212.5 MHz | 30 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18mA | 15 pF | - | CMOS | - | Programmable XO Oscillators | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 511ACA50M0000CAGR Skyworks Solutions, Inc. | 26 |
| - | Surface Mount | 6-SMD, No Lead | - | 1000 | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | -40°C ~ 85°C | Reel | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | - | 50 MHz | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 43mA | 3.3 V | 18mA | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() 510CCA38M8000CAGR Skyworks Solutions, Inc. | 9 |
| - | Surface Mount | 3.2 mm x 2.5 mm | 52 % | 1000 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Tape & Reel (TR) | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Reel | Si510 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 21 mA | 38.8 MHz | 30 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18mA | 15 pF | - | CMOS | - | - | - | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 511JBA72M0000CAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | 1000 | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | -40°C ~ 85°C | Reel | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 1.8V | - | 72 MHz | ±25ppm | LVDS | - | Enable/Disable | Crystal | 23mA | 1.8 V | 18mA | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() 511JAA200M000CAG Skyworks Solutions, Inc. | 26 |
| - | Surface Mount | 6-SMD, No Lead | - | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Strip | Active | Details | 1.89 V | 1.71 V | -40°C ~ 85°C | Cut Tape | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 1.8V | - | 200 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 1.8 V | 18mA | 15 pF | - | LVDS | - | - | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 511MAA100M000CAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | 1000 | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | -40°C ~ 85°C | Reel | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | - | 100 MHz | ±50ppm | CMOS, Dual (In-Phase) | - | Enable/Disable | Crystal | 26mA | 3.3 V | 18mA | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() 515BCB27M0000CAG Skyworks Solutions, Inc. | 26 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 1.1 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si515 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 26 mA | 100 kHz to 250 MHz | ±20ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 22mA | 15 pF | - | LVDS | ±50ppm | - | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 511ECA156M250CAG Skyworks Solutions, Inc. | 9 |
| - | Surface Mount | 6-SMD, No Lead | - | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Strip | Active | Details | 2.75 V | 2.25 V | -40°C ~ 85°C | Cut Tape | Si511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 2.5V | - | 156.25 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 43mA | 2.5 V | 18mA | 15 pF | - | LVPECL | - | - | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 510BCA20M0000CAG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Strip | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si510 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 19 mA | 20 MHz | 30 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 3.3 V | 18mA | 15 pF | - | LVDS | - | - | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 510CAA25M0000CAG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Strip | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si510 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 3.3V | 21 mA | 25 MHz | 100 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18mA | 15 pF | - | CMOS | - | - | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 514CCA000274BAG Skyworks Solutions, Inc. | 26 |
| - | Surface Mount | 5 mm x 3.2 mm x 1.33 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Strip | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si514 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Differential/Single-Ended | 3.3V | 21 mA | 0.1 MHz to 212.5 MHz | 30 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18mA | 15 pF | - | CMOS | - | Programmable XO Oscillators | 1.33 mm | 0.052 (1.33mm) | 5 mm | 3.2 mm | - | ||
![]() 514JCA000126CAG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 1.1 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | Active | Details | 1.89 V | 1.71 V | -40°C ~ 85°C | Cut Tape | Si514 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Differential/Single-Ended | 1.8V | 19 mA | 0.1 MHz to 250 MHz | 30 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 1.8 V | 18mA | 15 pF | - | LVDS | - | Programmable XO Oscillators | 1.1 mm | 0.043 (1.10mm) | 3.2 mm | 2.5 mm | - | ||
![]() 510ACAM833000BAG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 5 mm x 3.2 mm | 52 % | 200 | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | Strip | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Differential/Single-Ended | 3.3V | 39 mA | 510.7 MHz | 30 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 43mA | 3.3 V | 18mA | 15 pF | - | LVPECL | - | - | 1.28 mm | 0.052 (1.33mm) | 5 mm | 3.2 mm | - |