- Mfr
- Product Status
- Frequency Stability
- Package
- Package / Case
- Series
- Frequency
- Mounting Type
- Type
- Absolute Pull Range (APR)
- Base Resonator
- Current - Supply (Max)
Attribute column
Manufacturer
Skyworks Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Output Load | Frequency Adjustment-Mechanical | Output Format | Absolute Pull Range (APR) | Frequency - Output 1 | Frequency - Output 2 | Product | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 570FCC001878DG Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 570FCC | 55 % | 50 | SILICON LABORATORIES INC | 570FCC001878DG | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Strip | Active | Active | 5.68 | - | Yes | 2.75 V | 2.25 V | - | - | 0.059966 oz | -40°C ~ 85°C | Cut Tape | Si570 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 2.5V | compliant | 99 mA | 10 MHz to 1417.5 MHz | ±7ppm | LVDS | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | 2.5 V | - | - | - | - | LVDS | 15 pF | - | - | - | LVDS | - | - | - | Programmable XO Oscillators | - | - | 1.8 mm | - | 7 mm | 5 mm | - | ||
![]() 570NCA001881DG Skyworks Solutions, Inc. | 16 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 570NCA | 55 % | 50 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | 0.059966 oz | -40°C ~ 85°C | Cut Tape | Si570 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 3.3V | - | 99 mA | 10 MHz to 1417.5 MHz | ±7ppm | LVDS | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | 3.3 V | - | - | - | - | - | 15 pF | - | - | - | LVDS | - | - | - | Programmable XO Oscillators | - | - | 1.8 mm | - | 7 mm | 5 mm | - | ||
![]() 510ACA100M000BAGR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | 510ACA | 52 % | 1000 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Reel | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Differential/Single-Ended | - | - | 3.3V | - | 39 mA | 100 MHz | 30 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 43mA | - | 3.3 V | - | - | - | 18mA | - | 15 pF | - | - | - | LVPECL | - | - | - | - | - | - | 1.17 mm | 0.050 (1.28mm) | 5 mm | 3.2 mm | - | ||
![]() 590AC50M0000DG Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 7 mm x 5 mm | YES | SURFACE MOUNT | 590AC | 55 % | 50 | SILICON LABORATORIES INC | 590AC50M0000DG | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | 50 MHz | 85 °C | -40 °C | Strip | Active | Active | 5.67 | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | -40°C ~ 85°C | Cut Tape | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | e4 | Differential/Single-Ended | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 3.3V | compliant | 110 mA | 50 MHz | 30 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 125mA | 7.0mm x 5.0mm x 1.8mm | 3.3 V | 0.35 ns | 0.35 ns | 55/45 % | 75mA | LVPECL | 15 pF | - | 50 OHM | NO | LVPECL | - | - | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 532KC000403DG Skyworks Solutions, Inc. | 46 |
| - | - | 7 mm x 5 mm | - | - | 532KC | - | 50 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | Active | - | - | - | 1.89 V | 1.71 V | - | - | - | -40°C ~ 85°C | Cut Tape | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 1.8V | - | 99 mA | 10 MHz to 1.4 GHz | 7 PPM | CML | SMD/SMT | Enable/Disable | Crystal | 108mA | - | 1.8 V | - | - | - | 75 mA | - | - | - | - | - | CML | - | 644.53125MHz, 698.81233MHz | - | - | - | - | 1.65 mm | - | 7 mm | 5 mm | - | ||
![]() 533AC000308DGR Skyworks Solutions, Inc. | 7 |
| - | - | 7 mm x 5 mm | - | - | 533AC | 55 % | 250 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Reel | Si533 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 3.3V | - | 111 mA | 10 MHz to 1.4 GHz | 7 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 3.3 V | - | - | - | 75 mA | - | - | - | - | - | LVPECL | - | 150MHz, 300MHz | - | - | - | - | 1.65 mm | - | 7 mm | 5 mm | - | ||
![]() 534FA000323DGR Skyworks Solutions, Inc. | 16 |
| - | - | 7 mm x 5 mm | - | - | 534FA | 55 % | 250 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 2.75 V | 2.25 V | - | - | - | -40°C ~ 85°C | Reel | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 2.5V | - | 90 mA | 10 MHz to 945 MHz | 61.5 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 2.5 V | - | - | - | 75 mA | - | 15 pF | - | - | - | LVDS | - | 108MHz, 148.3516MHz, 148.5MHz, 156.25MHz | - | - | - | - | 1.65 mm | - | 7 mm | 5 mm | - | ||
![]() 570FCC001879DG Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 570FCC | 55 % | 50 | SILICON LABORATORIES INC | 570FCC001879DG | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Strip | Active | Active | 5.68 | - | Yes | 2.75 V | 2.25 V | - | - | 0.059966 oz | -40°C ~ 85°C | Cut Tape | Si570 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 2.5V | compliant | 99 mA | 10 MHz to 1417.5 MHz | ±7ppm | LVDS | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | 2.5 V | - | - | - | - | LVDS | 15 pF | - | - | - | LVDS | - | - | - | Programmable XO Oscillators | - | - | 1.8 mm | - | 7 mm | 5 mm | - | ||
![]() 514NCC000798AAG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 514NCC | 52 % | 200 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Cut Tape | Si514 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 3.3V | - | 21 mA | 0.1 MHz to 212.5 MHz | 30 PPM | CMOS, Dual (Complementary) | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | 3.3 V | - | - | - | - | - | 15 pF | - | - | - | CMOS | - | - | - | Programmable XO Oscillators | - | - | 1.8 mm | - | 7 mm | 5 mm | - | ||
![]() 514NAA001884BAG Skyworks Solutions, Inc. | 16 |
| - | Surface Mount | 5 mm x 3.2 mm x 1.33 mm | - | - | 514NAA | 52 % | 200 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Cut Tape | Si514 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Differential/Single-Ended | - | - | 3.3V | - | 21 mA | 0.1 MHz to 212.5 MHz | 100 PPM | CMOS, Dual (Complementary) | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | 3.3 V | - | - | - | - | - | 15 pF | - | - | - | CMOS | - | - | - | Programmable XO Oscillators | - | - | 1.33 mm | - | 5 mm | 3.2 mm | - | ||
![]() 552AF000132DGR Skyworks Solutions, Inc. | 46 |
| - | - | 7 mm x 5 mm x 1.8 mm | - | - | 552AF | 55 % | 250 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Reel | Si552 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 3.3V | - | 130 mA | 10 MHz to 1.4 GHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | - | 3.3 V | - | - | - | 75 mA | - | 15 pF | - | - | - | LVPECL | - | 148.35MHz | 148.5MHz | - | - | - | 1.8 mm | - | 7 mm | 5 mm | - | ||
![]() 531HB312M500DG Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 531HB | 55 % | 50 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | Active | - | - | - | 2.75 V | 2.25 V | - | - | 0.006702 oz | -40°C ~ 85°C | Cut Tape | Si531 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 2.5V | - | 99 mA | 312.5 MHz | 31.5 PPM | CML | SMD/SMT | Enable/Disable | Crystal | 108mA | - | 2.5 V | - | - | - | 75mA | - | 15 pF | - | - | - | CML | - | - | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 545CBB24M0000ABG Skyworks Solutions, Inc. | In Stock | - | - | - | 5 mm x 7 mm | - | - | - | 55 % | 50 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | 3.465 V | 1.71 V | - | Ultra Series | - | - | Cut Tape | Si545 | - | - | Differential/Single-Ended | - | - | - | - | 87 mA | 24 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | 3.3 V | - | - | - | - | - | 5 pF | - | - | - | CMOS | - | - | - | - | - | - | 1.28 mm | - | 7 mm | 5 mm | - | ||
![]() 500SAAB72M0000ACF Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | 500SAA | - | 100 | - | - | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | - | - | - | - | Strip | - | Obsolete | - | - | - | 3.63 V | 2.97 V | - | - | - | 0°C ~ 70°C | Cut Tape | Si500S | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | Single-Ended Oscillator | - | - | 3.3V | - | - | 72 MHz | ±150ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 24mA | - | 2.5 V | - | - | - | 10.7mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | 0.035 (0.90mm) | 4 mm | 3.2 mm | - | ||
![]() 533AC000506DG Skyworks Solutions, Inc. | 46 |
| - | - | 7 mm x 5 mm | - | - | 533AC | 55 % | 50 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Cut Tape | Si533 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 3.3V | - | 111 mA | 10 MHz to 1.4 GHz | 7 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 3.3 V | - | - | - | 75 mA | - | - | - | - | - | LVPECL | - | 156.25MHz | - | - | - | - | 1.65 mm | - | 7 mm | 5 mm | - | ||
![]() 510ABA000278AAGR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 6-SMD, No Lead | - | - | 510ABA | - | 1000 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.3 V | 3.3 V | - | - | - | -40°C ~ 85°C | Reel | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 3.3V | - | - | 156.253906 MHz | 50 PPM | LVPECL | - | Enable/Disable | Crystal | 43mA | - | 3.3 V | - | - | - | 18mA | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 510CAA19M2000BAGR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | 510CAA | 55 % | 1000 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Reel | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Differential/Single-Ended | - | - | 3.3V | - | 21 mA | 19.2 MHz | 100 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | - | 3.3 V | - | - | - | 18mA | - | - | - | - | - | CMOS | - | - | - | - | - | - | 1.1 mm | 0.050 (1.28mm) | 5 mm | 3.2 mm | - | ||
![]() 510AAA16M3840AAGR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 6-SMD, No Lead | - | - | 510AAA | - | 1000 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.3 V | 3.3 V | - | - | - | -40°C ~ 85°C | Reel | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 3.3V | - | - | 16.384 MHz | 100 PPM | LVPECL | - | Enable/Disable | Crystal | 43mA | - | 3.3 V | - | - | - | 18mA | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 511ABA000278AAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm | - | - | 511ABA | 55 % | 1000 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Reel | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 3.3V | - | 19 mA | 0.1 MHz to 250 MHz | 50 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 43mA | - | 3.3 V | - | - | - | 18mA | - | - | - | - | - | LVDS | - | - | - | - | - | - | 1.6 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 598BBA001011DG Skyworks Solutions, Inc. | 16 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 598BBA | 52 % | 50 | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Cut Tape | Si598 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Differential/Single-Ended | - | - | 3.3V | - | 99 mA | 10 MHz to 810 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | - | LVDS | - | - | - | Programmable XO Oscillators | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - |