- Mfr
- Product Status
- Frequency Stability
- Package / Case
- Frequency
- Mounting Type
- Type
- Absolute Pull Range (APR)
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
Attribute column
Manufacturer
Skyworks Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Frequency Adjustment-Mechanical | Output Format | Absolute Pull Range (APR) | Frequency - Output 1 | Frequency - Output 2 | Product | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 570BBA001058DG Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 8-SMD, No Lead | - | - | 570BBA | - | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - | - | - | - | - | Strip | - | Active | - | - | - | - | - | - | 0.059966 oz | -40°C ~ 85°C | Cut Tape | Si570 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | - | 644.53 MHz | ±20ppm | LVDS | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | 3.3 V | - | - | - | 75mA | - | - | - | - | LVDS | - | - | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 530AC125M003DGR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 530AC | 55 % | 250 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | 0.006702 oz | -40°C ~ 85°C | Reel | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 111 mA | 125 MHz | 7 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 3.3 V | - | - | - | 75mA | - | - | - | - | LVPECL | - | - | - | - | - | - | 1.6 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 510CAAM474200AAGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm | - | - | 510CAA | 55 % | 1000 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 21 mA | 0.1 MHz to 212.5 MHz | 100 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | - | 3.3 V | - | - | - | 18mA | - | - | - | - | CMOS | - | - | - | - | - | - | 1.6 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 570BCA002055DG Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 8-SMD, No Lead | - | - | 570BCA | - | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - | - | - | - | - | Strip | - | Active | - | - | - | - | - | - | 0.059966 oz | -40°C ~ 85°C | Cut Tape | Si570 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | - | 174.7031 MHz | ±7ppm | LVDS | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | 3.3 V | - | - | - | 75mA | - | - | - | - | LVDS | - | - | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 598BBC000482DG Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 598BBC | 52 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Cut Tape | Si598 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 99 mA | 10 MHz to 810 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVDS | - | - | - | Programmable XO Oscillators | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550EF100M000DG Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 550EF | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Strip | - | Active | - | - | - | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 2.5V | - | 120 mA | 10 MHz to 945 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | - | 2.5 V | - | - | - | 75mA | - | 15 pF | - | - | LVPECL | ±75ppm | - | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 510CCA000218BAGR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 5 mm x 3.2 mm | - | - | 510CCA | 55 % | 1000 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 21 mA | 0.1 MHz to 212.5 MHz | 30 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | - | 3.3 V | - | - | - | 18mA | - | - | - | - | CMOS | - | - | - | - | - | - | 1.1 mm | 0.050 (1.28mm) | 5 mm | 3.2 mm | - | ||
![]() 514BCA000798BAG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 5 mm x 3.2 mm x 1.33 mm | - | - | 514BCA | 52 % | 200 | SILICON LABORATORIES INC | 514BCA000798BAG | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Strip | Active | Active | 5.68 | Details | Yes | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Cut Tape | Si514 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Differential/Single-Ended | - | - | 3.3V | compliant | 19 mA | 0.1 MHz to 250 MHz | 30 PPM | LVDS | SMD/SMT | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | 3.3 V | - | - | - | - | LVDS | 15 pF | - | - | LVDS | - | - | - | Programmable XO Oscillators | - | - | 1.33 mm | - | 5 mm | 3.2 mm | - | ||
![]() 570BAA002040DGR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 8-SMD, No Lead | - | - | 570BAA | - | 250 | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 0.059966 oz | -40°C ~ 85°C | Reel | Si570 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | - | 133 MHz | ±50ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | 3.3 V | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 515CDA5M00000AAG Skyworks Solutions, Inc. | 7 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 515CDA | 52 % | 200 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si515 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 29 mA | 100 kHz to 250 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 29mA | - | 3.3 V | - | - | - | 22mA | - | 15 pF | - | - | CMOS | ±30ppm | - | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 570BCB001704DGR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 8-SMD, No Lead | - | - | 570BCB | - | 250 | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 0.059966 oz | -40°C ~ 85°C | Reel | Si570 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | - | 148.5 MHz | ±7ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | 3.3 V | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 570FCC000169DGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | 570FCC | - | 250 | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 0.059966 oz | -40°C ~ 85°C | Reel | Si570 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 2.5V | - | - | 125 MHz | ±7ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | 2.5 V | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 500SAAB4M00000ACF Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | 500SAA | - | 100 | - | - | - | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | - | - | - | - | Strip | - | Obsolete | - | - | - | 3.63 V | 2.97 V | - | - | 0°C ~ 70°C | Cut Tape | Si500S | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | - | Single-Ended Oscillator | - | - | 3.3V | - | 16 mA | 4 MHz | 150 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 24mA | - | 2.5 V | - | - | - | 10.7mA | - | - | - | - | CMOS | - | - | - | - | - | - | 0.8 mm | 0.035 (0.90mm) | 4 mm | 3.2 mm | - | ||
![]() 500DVAB4M00000ACFR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | 500DVA | - | 1000 | - | - | - | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | 1.98 V | 1.71 V | - | - | 0°C ~ 70°C | Reel | Si500D | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | - | Differential Oscillator | - | - | 1.8V | - | 33 mA | 4 MHz | 250 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 36mA | - | 3.3 V | - | - | - | 10.7mA | - | - | - | - | CMOS | - | - | - | - | - | - | 0.8 mm | 0.035 (0.90mm) | 4 mm | 3.2 mm | - | ||
![]() 510FCA175M000AAG Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 510FCA | 55 % | 200 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | Active | - | - | - | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Cut Tape | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 2.5V | - | 19 mA | 175 MHz | 30 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | - | 2.5 V | - | - | - | 18mA | - | 15 pF | - | - | LVDS | - | - | - | - | - | - | 1.6 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 534FC002472DG Skyworks Solutions, Inc. | 46 |
| - | - | 7 mm x 5 mm | - | - | 534FC | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | Active | - | - | - | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Cut Tape | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 2.5V | - | 90 mA | 10 MHz to 945 MHz | 20 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 2.5 V | - | - | - | 75 mA | - | 15 pF | - | - | LVDS | - | 100MHz, 156.25MHz, 312.5MHz, 625MHz | - | - | - | - | 1.65 mm | - | 7 mm | 5 mm | - | ||
![]() 534FB002471DGR Skyworks Solutions, Inc. | 46 |
| - | - | 7 mm x 5 mm | - | - | 534FB | 55 % | 250 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Reel | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 2.5V | - | 90 mA | 10 MHz to 945 MHz | 31.5 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 2.5 V | - | - | - | 75 mA | - | 15 pF | - | - | LVDS | - | 10MHz, 480MHz | - | - | - | - | 1.65 mm | - | 7 mm | 5 mm | - | ||
![]() 590BC20M0000DG Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 5 mm x 7 mm | - | - | 590BC | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Strip | - | Active | - | Details | - | 3.63 V | 2.97 V | - | 0.172313 oz | -40°C ~ 85°C | Cut Tape | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 90 mA | 20 MHz | 30 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVDS | - | - | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 591NC156M250DGR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 591NC | 55 % | 250 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 90 mA | 156.25 MHz | 30 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 100mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVDS | - | - | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 530BC240M000DGR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 7 mm x 5 mm | YES | SURFACE MOUNT | 530BC | 55 % | 250 | SILICON LABORATORIES INC | 530BC240M000DGR | 530 | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | 240 MHz | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 5.58 | - | Yes | 3.63 V | 2.97 V | 3.3 V | 0.006702 oz | -40°C ~ 85°C | Reel | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | e4 | Yes | Differential/Single-Ended | Nickel/Gold (Ni/Au) | TAPE AND REEL | 3.3V | compliant | 90 mA | 240 MHz | 20 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | 7.0mm x 5.0mm x 1.85mm | 3.3 V | 0.35 ns | 0.35 ns | 55/45 % | 75mA | LVDS | 15 pF | - | NO | LVDS | - | - | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - |