- Mfr
- Product Status
- Frequency Stability
- Package
- Package / Case
- Series
- Frequency
- Mounting Type
- Type
- Absolute Pull Range (APR)
- Base Resonator
- Current - Supply (Max)
Attribute column
Manufacturer
Skyworks Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Spread Spectrum Bandwidth | Output Format | Absolute Pull Range (APR) | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 550AJ340M480DGR Skyworks Solutions, Inc. | 25 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550AJ | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±130ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AF1000M00DGR Skyworks Solutions, Inc. | 8 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550AF | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±100ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 536EB312M500DG Skyworks Solutions, Inc. | 8 |
| - | Surface Mount | 7 mm x 5 mm | 536EB | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | - | Strip | Active | - | 2.75 V | 2.25 V | DSPLL | 0.006702 oz | -40°C ~ 85°C | Cut Tape | Si536 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 2.5V | 111 mA | 312.5 MHz | 31.5 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | 2.5 V | 75mA | 15 pF | - | LVPECL | - | - | - | - | - | 1.6 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AE448M000DG Skyworks Solutions, Inc. | 8 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550AE | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±25ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550MF161M575DGR Skyworks Solutions, Inc. | 8 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550MF | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±100ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550CD24M7040DGR Skyworks Solutions, Inc. | 25 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550CD | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±50ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±80ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550CJ20M0000DGR Skyworks Solutions, Inc. | 8 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550CJ | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±130ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550FC200M000DG Skyworks Solutions, Inc. | 8 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550FC | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | Details | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 2.5V | 99 mA | 10 MHz to 945 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 108mA | 2.5 V | 75mA | 15 pF | - | LVDS | ±125ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550FC27M0000DGR Skyworks Solutions, Inc. | 25 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550FC | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 2.5V | 99 mA | 10 MHz to 945 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 108mA | 2.5 V | 75mA | 15 pF | - | LVDS | ±125ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550MJ320M000DGR Skyworks Solutions, Inc. | 25 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550MJ | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±130ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550CJ77M7600DGR Skyworks Solutions, Inc. | 8 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550CJ | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±130ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AJ128M000DG Skyworks Solutions, Inc. | 25 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550AJ | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±130ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550BG25M0000DG Skyworks Solutions, Inc. | 41 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550BG | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 99 mA | 10 MHz to 945 MHz | ±20ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | 75mA | 15 pF | - | LVDS | ±375ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550FD125M000DGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550FD | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 2.5V | 99 mA | 10 MHz to 945 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 108mA | 2.5 V | 75mA | 15 pF | - | LVDS | ±30ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550PC74M1760DGR Skyworks Solutions, Inc. | 8 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550PC | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±50ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±150ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550QK400M000DG Skyworks Solutions, Inc. | 8 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550QK | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 108 mA | 10 MHz to 945 MHz | ±100ppm | CML | SMD/SMT | Enable/Disable | Crystal | 117mA | 3.3 V | 75mA | 15 pF | - | CML | ±295ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 552AF000177DGR Skyworks Solutions, Inc. | 25 |
| - | - | 7 mm x 5 mm x 1.8 mm | 552AF | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si552 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 130 mA | 10 MHz to 1.4 GHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75 mA | 15 pF | - | LVPECL | - | 644.53125MHz | 657.42188MHz | - | - | 1.8 mm | - | 7 mm | 5 mm | - | ||
![]() 550AD000288DGR Skyworks Solutions, Inc. | 8 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550AD | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±80ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550CE94M0000DGR Skyworks Solutions, Inc. | 8 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550CE | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±25ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AJ672M162DGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550AJ | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±130ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - |