- Package / Case
- Type
- Frequency Stability
- Series
- Mfr
- Product Status
- Output
- Voltage - Supply
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
Attribute column
Manufacturer
Skyworks Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Frequency Adjustment-Mechanical | Output Format | Absolute Pull Range (APR) | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 532BC000439DGR Skyworks Solutions, Inc. | In Stock | - | - | - | 7 mm x 5 mm | - | - | 532BC | 55 % | 250 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Reel | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 90 mA | 10 MHz to 1.4 GHz | 7 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 3.3 V | - | - | - | 75 mA | - | - | - | - | LVDS | - | 100MHz, 156.25MHz | - | - | - | 1.65 mm | - | 7 mm | 5 mm | - | ||
![]() 531KC125M000DGR Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm | YES | SURFACE MOUNT | 531KC | 55 % | 250 | SILICON LABORATORIES INC | 531KC125M000DGR | 531 | + 85 C | Skyworks Solutions Inc. | - 40 C | - | 125 MHz | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 5.58 | - | Yes | 1.89 V | 1.71 V | 1.8 V | - | 0.006702 oz | -40°C ~ 85°C | Reel | Si531 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | e4 | Yes | Differential/Single-Ended | Nickel/Gold (Ni/Au) | TAPE AND REEL | 1.8V | compliant | 99 mA | 125 MHz | 20 PPM | CML | SMD/SMT | Enable/Disable | Crystal | 108mA | 7.0mm x 5.0mm x 1.85mm | 1.8 V | 0.35 ns | 0.35 ns | 55/45 % | 75mA | CMOS/TTL | 15 pF | - | NO | CML | - | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 532DC000213DG Skyworks Solutions, Inc. | 27 |
| - | - | 7 mm x 5 mm | - | - | 532DC | - | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Cut Tape | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 99 mA | 10 MHz to 1.4 GHz | 7 PPM | CML | SMD/SMT | Enable/Disable | Crystal | 108mA | - | 3.3 V | - | - | - | 75 mA | - | - | - | - | CML | - | 125MHz, 156.25MHz | - | - | - | 1.65 mm | - | 7 mm | 5 mm | - | ||
![]() 532AB000270DGR Skyworks Solutions, Inc. | 27 |
| - | - | 7 mm x 5 mm | - | - | 532AB | 55 % | 250 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Cut Tape | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 111 mA | 10 MHz to 1.4 GHz | 20 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 3.3 V | - | - | - | 75 mA | - | - | - | - | LVPECL | - | 148.351648MHz, 148.5MHz | - | - | - | 1.65 mm | - | 7 mm | 5 mm | - | ||
![]() 533CA000230DGR Skyworks Solutions, Inc. | 27 |
| - | - | 7 mm x 5 mm | - | - | 533CA | 55 % | 250 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Reel | Si533 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 81 mA | 10 MHz to 160 MHz | 50 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 88mA | - | 3.3 V | - | - | - | 75 mA | - | 15 pF | - | - | CMOS | - | 22.5792MHz, 24.576MHz | - | - | - | 1.65 mm | - | 7 mm | 5 mm | - | ||
![]() 534EA000321DG Skyworks Solutions, Inc. | 27 |
| - | - | 7 mm x 5 mm | - | - | 534EA | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | - | 2.75 V | 2.25 V | - | - | - | -40°C ~ 85°C | Cut Tape | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 2.5V | - | 111 mA | 10 MHz to 945 MHz | 61.5 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 2.5 V | - | - | - | 75 mA | - | 15 pF | - | - | LVPECL | - | 125MHz, 140MHz, 158MHz, 166.666667MHz | - | - | - | 1.65 mm | - | 7 mm | 5 mm | - | ||
![]() 550AD94M0000DGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 550AD | 55 % | 250 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 120 mA | 10 MHz to 945 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVPECL | ±80ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 535AB000335DGR Skyworks Solutions, Inc. | 27 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 535AB | 55 % | 250 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | DSPLL | - | -40°C ~ 85°C | Reel | Si535 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential XO | - | - | 3.3V | - | 111 mA | 156.2539 MHz | 20 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 3.3 V | - | - | - | 75mA | - | - | - | - | LVPECL | - | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 536FC159M375DGR Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 536FC | 55 % | 250 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 2.75 V | 2.25 V | - | DSPLL | 0.006702 oz | -40°C ~ 85°C | Reel | Si536 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 2.5V | - | 90 mA | 159.375 MHz | 20 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 2.5 V | - | - | - | 75mA | - | - | - | - | LVDS | - | - | - | - | - | 1.6 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AD125M000DGR Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 550AD | 55 % | 250 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 120 mA | 10 MHz to 945 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVPECL | ±80ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 535BB000175DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 535BB | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | DSPLL | 0.006702 oz | -40°C ~ 85°C | Cut Tape | Si535 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 90 mA | 167.3316 MHz | 20 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVDS | - | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AB125M000DGR Skyworks Solutions, Inc. | 27 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 550AB | 55 % | 250 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 120 mA | 10 MHz to 945 MHz | ±100ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVPECL | ±30ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 536BB000172DG Skyworks Solutions, Inc. | 27 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 536BB | 55 % | 50 | SILICON LABORATORIES INC | 536BB000172DG | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | Active | Active | 5.68 | - | Yes | 3.63 V | 2.97 V | - | DSPLL | 0.006702 oz | -40°C ~ 85°C | Cut Tape | Si536 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | compliant | 90 mA | 10 MHz to 945 MHz | 31.5 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 3.3 V | - | - | - | 75mA | LVDS | 15 pF | - | - | LVDS | - | - | - | - | - | 1.6 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AF156M280DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 550AF | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 120 mA | 10 MHz to 945 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVPECL | ±100ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 536BC159M375DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 536BC | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | DSPLL | 0.006702 oz | -40°C ~ 85°C | Cut Tape | Si536 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 90 mA | 159.375 MHz | 20 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVDS | - | - | - | - | - | 1.6 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 536AB156M250DG Skyworks Solutions, Inc. | 14 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 536AB | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | DSPLL | - | -40°C ~ 85°C | Cut Tape | Si536 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential XO | - | - | 3.3V | - | 111 mA | 156.25 MHz | 31.5 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 3.3 V | - | - | - | 75mA | - | - | - | - | LVPECL | - | - | - | - | - | 1.65 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 536EB000305DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 536EB | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | - | 2.75 V | 2.25 V | - | DSPLL | 0.006702 oz | -40°C ~ 85°C | Cut Tape | Si536 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 2.5V | - | 111 mA | 10 MHz to 945 MHz | 31.5 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 2.5 V | - | - | - | 75mA | - | - | - | - | LVPECL | - | - | - | - | - | 1.6 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AF000133DG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 550AF | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 120 mA | 10 MHz to 945 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVPECL | ±100ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 536AC159M375DG Skyworks Solutions, Inc. | 27 |
| - | Surface Mount | 7 mm x 5 mm | - | - | 536AC | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | DSPLL | 0.006702 oz | -40°C ~ 85°C | Cut Tape | Si536 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 111 mA | 159.375 MHz | 20 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVPECL | - | - | - | - | - | 1.6 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AC155M000DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | - | - | 550AC | 55 % | 50 | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | - | - | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | - | - | - | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Differential/Single-Ended | - | - | 3.3V | - | 120 mA | 10 MHz to 945 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | - | 3.3 V | - | - | - | 75mA | - | 15 pF | - | - | LVPECL | ±150ppm | - | - | - | - | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - |