- Package / Case
- Series
- Type
- Frequency Stability
- Mfr
- Product Status
- Frequency
- Output
- Voltage - Supply
- Base Resonator
- Current - Supply (Max)
- Function
Attribute column
Manufacturer
Skyworks Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Spread Spectrum Bandwidth | Output Format | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 550AE160M000DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550AE | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±25ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550BJ155M520DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550BJ | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 99 mA | 10 MHz to 945 MHz | ±20ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | 75mA | 15 pF | - | LVDS | ±130ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550BJ24M5760DG Skyworks Solutions, Inc. | 27 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550BJ | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 99 mA | 10 MHz to 945 MHz | ±20ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | 75mA | 15 pF | - | LVDS | ±130ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AM640M000DG Skyworks Solutions, Inc. | 27 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550AM | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±12ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550MD212M500DG Skyworks Solutions, Inc. | 27 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550MD | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±80ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550HF800M000DGR Skyworks Solutions, Inc. | 27 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550HF | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 2.75 V | 2.25 V | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 2.5V | 108 mA | 10 MHz to 945 MHz | ±50ppm | CML | SMD/SMT | Enable/Disable | Crystal | 117mA | 2.5 V | 75mA | 15 pF | - | CML | ±75ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550CM94M0000DG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550CM | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±12ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550FD250M000DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550FD | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 2.75 V | 2.25 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 2.5V | 99 mA | 10 MHz to 945 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 108mA | 2.5 V | 75mA | 15 pF | - | LVDS | ±30ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550CC125M000DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550CC | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±50ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±150ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550CD65M5360DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550CD | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±50ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±80ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550BF800M000DG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550BF | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 99 mA | 10 MHz to 945 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | 75mA | 15 pF | - | LVDS | ±100ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550BK834M640DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550BK | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 99 mA | 10 MHz to 945 MHz | ±100ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | 75mA | 15 pF | - | LVDS | ±295ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550PE19M4400DGR Skyworks Solutions, Inc. | 27 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550PE | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±25ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550BF800M000DGR Skyworks Solutions, Inc. | 27 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550BF | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 99 mA | 10 MHz to 945 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | 75mA | 15 pF | - | LVDS | ±100ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AG128M000DG Skyworks Solutions, Inc. | 20 |
| - | - | 7 mm x 5 mm x 1.8 mm | - | 55 % | 50 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | 3.63 V | 2.97 V | - | Cut Tape | Si550 | - | Differential/Single-Ended | - | 120 mA | 10 MHz to 945 MHz | - | - | SMD/SMT | - | - | - | 3.3 V | - | 15 pF | - | LVPECL | - | 1.8 mm | - | 7 mm | 5 mm | - | ||
![]() 550CJ22M5790DGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550CJ | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 3.63 V | 2.97 V | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±130ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550PE19M4400DG Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550PE | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±25ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550AM480M000DG Skyworks Solutions, Inc. | 27 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550AM | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 120 mA | 10 MHz to 945 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | 75mA | 15 pF | - | LVPECL | ±12ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550CF100M000DGR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550CF | 55 % | 250 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Reel | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 90 mA | 10 MHz to 160 MHz | ±50ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75mA | 15 pF | - | CMOS | ±100ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 550BM1000M00DG Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | 7 mm x 5 mm x 1.8 mm | 550BM | 55 % | 50 | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | Cut Tape | Si550 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Differential/Single-Ended | 3.3V | 99 mA | 10 MHz to 945 MHz | ±20ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | 75mA | 15 pF | - | LVDS | ±12ppm | 1.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | - |