- Mfr
- Product Status
- Frequency Stability
- Package / Case
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
- Output
- Size / Dimension
- Type
- Voltage - Supply
Attribute column
Manufacturer
Skyworks Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Material | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Equivalence Code | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Capacitance | Fastening Type | Subcategory | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Supply Current-Max | Product Type | Output Format | Frequency - Output 1 | Frequency - Output 2 | Features | Frequency - Output 3 | Frequency - Output 4 | Product Length | Product Width | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 547FAA002478BCGR Skyworks | In Stock | - | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 141mA | - | - | - | - | 112 mA | - | - | - | - | - | 25MHz, 31.89MHz, 77.76MHz, 87.25MHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 532AB000736DG Skyworks | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | - | 532AB | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | Strip | - | - | - | Active | - | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | - | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | 644.53125 MHz, 698.812335 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 3.3 V | - | - | 75 mA | - | - | - | Standard Oscillators | LVPECL | 644.53125MHz, 698.812335MHz | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 532AB000435DGR Skyworks | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | - | 532AB | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | - | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | 669.3266 MHz, 693.483 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 3.3 V | - | - | 75 mA | - | - | - | Standard Oscillators | LVPECL | 669.3266MHz, 693.483MHz | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 533AB000771DG Skyworks | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | - | 533AB | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | Strip | - | - | - | Active | - | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | - | Si533 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | 106.25 MHz, 156.25 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 3.3 V | - | - | 75 mA | - | 15 pF | - | Standard Oscillators | LVPECL | 106.25MHz, 156.25MHz | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 534BA000323DG Skyworks | In Stock | - | - | - | - | 8-SMD, No Lead | YES | - | - | - | 8 | 534BA | SILICON LABORATORIES INC | Silicon Laboratories Inc | 534BA000323DG | + 85 C | Skyworks Solutions Inc. | - 40 C | 85 °C | -40 °C | Strip | CERAMIC | LCC8,.2X.28,100 | Active | Active | 2.37 | - | Yes | 3.63 V | 2.97 V | 3.3 V | -40°C ~ 85°C | - | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | EAR99 | - | XO (Standard) | - | - | - | - | 8542.39.00.01 | - | - | Clock Generators | 3.3V | compliant | 108 MHz, 148.3516 MHz, 148.5 MHz, 156.25 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | Not Qualified | 3.3 V | 3.3 V | INDUSTRIAL | 75 mA | - | 15 pF | 98 mA | Standard Oscillators | LVDS | 108MHz, 148.3516MHz, 148.5MHz, 156.25MHz | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 513JBD000576BAGR Skyworks | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | - | 513JBD | SILICON LABORATORIES INC | Silicon Laboratories Inc | 513JBD000576BAGR | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | Tape & Reel (TR) | - | - | Active | Active | 5.68 | - | Yes | 1.89 V | 1.71 V | - | -40°C ~ 85°C | - | Si513 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | compliant | 74.1758 MHz, 74.25 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | - | 1.8 V | - | - | 18 mA | LVDS | 15 pF | - | Standard Oscillators | LVDS | 74.1758MHz, 74.25MHz | - | - | - | - | - | - | 0.052 (1.33mm) | 5 mm | 3.2 mm | - | ||
![]() 513BCB000599AAG Skyworks | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | 453.59237 mg | - | 513BCB | SILICON LABORATORIES INC | Silicon Laboratories Inc | 513BCB000599AAG | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | Strip | - | - | Active | Active | 5.68 | Compliant | Yes | 2.75 V | 2.25 V | - | -40°C ~ 85°C | Bulk | Si513 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | compliant | 200 MHz, 162 MHz | ±20ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | - | 3.3 V | - | - | 18 mA | LVDS | 15 pF | - | Standard Oscillators | LVDS | 162MHz, 200MHz | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 534AC000535DG Skyworks | In Stock | - | - | Gold | Bulkhead, Front Side Nut, Panel | 8-SMD, No Lead | YES | 6 | Composite | - | 8 | 534AC | SILICON LABORATORIES INC | Silicon Laboratories Inc | 534AC000535DG | + 85 C | Skyworks Solutions Inc. | - 40 C | 85 °C | -40 °C | Strip | CERAMIC | LCC8,.2X.28,100 | Active | Active | 5.8 | Non-Compliant | Yes | 3.63 V | 2.97 V | 3.3 V | -40°C ~ 85°C | Bulk | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Crimp | - | Receptacle | XO (Standard) | 6 | 175 °C | -65 °C | Female | - | - | Threaded | Clock Generators | 3.3V | compliant | 125 MHz, 155.52 MHz, 161.13281 MHz, 167.33165 MHz | ±7ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | Not Qualified | 3.3 V | 3.3 V | INDUSTRIAL | 75 mA | - | 15 pF | 121 mA | Standard Oscillators | LVPECL | 125MHz, 155.52MHz, 161.13281MHz, 167.33165MHz | - | Shielded | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | Environment Resistant | ||
![]() 546BCA001087ABGR Skyworks | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | - | 546BCA | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Not For New Designs | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si546 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | ±7ppm | LVDS | - | Enable/Disable | Crystal | 121mA | - | - | - | - | 112 mA | - | - | - | - | - | 240.474MHz, 320.632MHz | - | - | - | - | - | - | 0.056 (1.43mm) | - | - | - | ||
![]() 533FA000743DGR Skyworks | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | - | 533FA | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | 2.75 V | 2.25 V | - | -40°C ~ 85°C | - | Si533 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | 100 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 2.5 V | - | - | 75 mA | - | - | - | Standard Oscillators | LVDS | 100MHz, 165MHz | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 546AAB000246BBGR Skyworks | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | - | 546AAB | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V, 3.3V | - | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | - | - | - | 112 mA | - | - | - | - | - | 156.25MHz, 200MHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 541GAB000383BAG Skyworks | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si541 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 125mA | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() 534CC000260DGR Skyworks | In Stock | - | - | - | - | 8-SMD, No Lead | - | - | - | - | - | 534CC | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | - | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | 11.2896 MHz, 12.288 MHz, 22.5792 MHz, 24.576 MHz | ±7ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 88mA | - | 3.3 V | - | - | 75 mA | - | 15 pF | - | Standard Oscillators | CMOS | 11.2896MHz, 12.288MHz, 22.5792MHz, 24.576MHz | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 541AAB000246BCG Skyworks | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si541 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V ~ 3.3V | - | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 145mA | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 564DAJA002017BCG Skyworks | In Stock | - | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si564 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | ±20ppm | CML | - | Enable/Disable | Crystal | 130mA | - | - | - | - | 73 mA | - | - | - | - | - | 2.875GHz, 2.877875GHz, 2.88363075GHz, 2.89516527GHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 546DAA001034BBG Skyworks | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | - | 546DAA | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | ±20ppm | CML | - | Enable/Disable | Crystal | 121mA | - | - | - | - | 112 mA | - | - | - | - | - | 296.703296MHz, 297MHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 542CAA002438BBGR Skyworks | In Stock | - | - | - | - | 8-SMD, No Lead | - | - | - | - | - | 542CAA | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si542 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 108mA | - | - | - | - | 100 mA | - | - | - | - | - | 24MHz, 25MHz, 48MHz, 50MHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 549FCEC002141ACG Skyworks | In Stock | - | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si549 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | ±7ppm | CMOS | - | Enable/Disable | Crystal | 141mA | - | - | - | - | 112 mA | - | - | - | - | - | 1MHz, 40MHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 534VB000536DGR Skyworks | In Stock | - | - | - | - | 8-SMD, No Lead | - | - | - | - | - | 534VB | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | 1.89 V | 1.71 V | - | -40°C ~ 85°C | - | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 0.68 uF | - | - | 1.8V | - | 37.209375 MHz, 37.209375 MHz, 37.209375 MHz, 37.209375 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 88mA | - | 1.8 V | - | - | 75 mA | - | 15 pF | - | Standard Oscillators | CMOS | 37.209375MHz | - | - | - | - | 41.5 mm | 41.5 x 18 x 32.5 | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 549FAJC001956BCGR Skyworks | In Stock | - | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 141mA | - | - | - | - | 112 mA | - | - | - | - | - | 25MHz, 31.89MHz, 77.76MHz, 87.25MHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - |