- Mfr
- Product Status
- Frequency Stability
- Package / Case
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
- Output
- Size / Dimension
- Type
- Voltage - Supply
Attribute column
Manufacturer
Skyworks Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Approvals | Base Product Number | Jacket Material | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting | Number of Outlets | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Color | Voltage - Supply | Style | Current Rating | Frequency | Frequency Stability | Output | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Accessory Type | Protections | Terminal Type | Product Type | Coil Voltage | Coil Type | Lens Color | Output Format | Frequency - Output 1 | Frequency - Output 2 | Lamp Type | NEMA Frame Size | Frequency - Output 3 | Frequency - Output 4 | Industry Standards | IP Rating | Diameter | Height | Length | Width | Length (in) | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534BB000505DGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | 534BB | - | - | GE - General Electric | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Surface | - | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Screw | XO (Standard) | - | 3.3V | Open | - | 100 MHz, 900 MHz, 970 MHz, 1000 MHz | ±20ppm | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75 mA | 15 pF | - | - | - | Standard Oscillators | 575 VAC | Magnetic | - | LVDS | 100MHz, 900MHz, 970MHz, 1GHz | - | - | 2 | - | - | NEMA | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 534AA000310DG Skyworks | In Stock | - | - | Back Mount | 8-SMD, No Lead | 5 | - | - | CSA, UL | 534AA | - | - | Turck | U2-02077 | + 85 C | 250 VAC, 250 VDC | Skyworks Solutions Inc. | - 40 C | - | - | Strip | Active | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 3.3V | - | 4 A | 155.52 MHz, 161.13281 MHz, 167.32812 MHz, 172.6423 MHz | ±50ppm | LVPECL | - | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | 75 mA | 15 pF | - | - | - | Standard Oscillators | - | - | - | LVPECL | 155.52MHz, 161.13281MHz, 167.32812MHz, 172.6423MHz | - | - | - | - | - | - | IP68 | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 532BC000439DG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | 532BC | - | - | Miscellaneous | Z1B3.9 | - | - | Skyworks Solutions Inc. | - | - | - | Strip | Active | - | - | - | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 3.3V | - | - | - | ±7ppm | LVDS | - | - | Enable/Disable | Crystal | 98mA | - | 75 mA | - | - | - | - | - | - | - | - | - | 100MHz, 156.25MHz | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 512CAA000596BAGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | 512CAA | - | - | Grace Technologies | P-B14P1#4-M1RX-C10GUXXX | + 85 C | - | Skyworks Solutions Inc. | - 40 C | - | None | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si512 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | 3.3V | - | - | 7.14 MHz, 8.34 MHz | ±50ppm | CMOS | - | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18 mA | 15 pF | - | - | - | Standard Oscillators | - | - | - | CMOS | 7.14MHz, 8.34MHz | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | 5 mm | 3.2 mm | - | - | ||
![]() 549CAJC001983ABGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | 549CAJ | - | - | ABB | - | - | - | Skyworks Solutions Inc. | - | DIN Rail | - | Tape & Reel (TR) | Not For New Designs | No | - | - | - | -40°C ~ 85°C | Ultra™ Si549 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 1.8V, 2.5V, 3.3V | - | 63 A | - | ±20ppm | CMOS | - | - | - | Crystal | 127mA | - | - | - | - | - | Screw | - | - | - | - | - | 25MHz, 48MHz, 156.25MHz, 212.5MHz | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 532EB000416DG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | CSA, IEC, UL | 532EB | - | - | ABB | XT4LU3150FFF000XXX | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Panel | - | Strip | Active | - | 2.75 V | 2.25 V | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 2.5V | - | 150 A | 644.5312 MHz, 672.1627 MHz | ±20ppm | LVPECL | - | SMD/SMT | Enable/Disable | Crystal | 121mA | 2.5 V | 75 mA | - | - | Branch Circuit | Bolt-On | Standard Oscillators | - | - | - | LVPECL | 644.5312MHz, 672.1627MHz | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 532FB000124DG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | 532FB | - | - | GE - General Electric | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | - | - | Strip | Active | - | 2.75 V | 2.25 V | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 2.5V | - | - | 125 MHz, 212.5 MHz | ±20ppm | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 98mA | 2.5 V | 75 mA | - | - | - | - | Standard Oscillators | - | - | - | LVDS | 125MHz, 212.5MHz | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 541CAA001021BBGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | Carbon Steel | - | - | 541CAA | - | - | Rittal | 8601050 | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | Ultra™ Si541 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | 1.8V, 2.5V, 3.3V | - | - | - | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 108mA | - | 100 mA | - | Base;plinth trim panels | - | - | - | - | - | - | - | 5MHz, 25MHz | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 512JCB000132BAG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | UL;CSA | 512JCB | Polyvinyl Chloride | - | Thomas & Betts | EFC038 | - | - | Skyworks Solutions Inc. | - | - | - | Strip | Active | No | - | - | - | -40°C ~ 85°C | Si512 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | Black | 1.8V | - | - | - | ±20ppm | LVDS | - | - | Enable/Disable | Crystal | 23mA | - | 18 mA | - | - | - | - | - | - | - | - | - | 148.35MHz, 148.5MHz | - | - | - | - | - | - | - | 0.504 | 0.052 (1.33mm) | - | - | - | - | ||
![]() 532CB000407DGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | 5 | - | Plastic | UL | 532CB | - | - | Turck | U0959-91 | + 85 C | - | Skyworks Solutions Inc. | - 40 C | - | - | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | 30 VDC | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 3.3V | - | - | 12.352 MHz, 16.384 MHz | ±20ppm | CMOS | - | SMD/SMT | Enable/Disable | Crystal | 88mA | 3.3 V | 75 mA | 15 pF | - | - | - | Standard Oscillators | - | - | - | CMOS | 12.352MHz, 16.384MHz | - | - | - | - | - | - | IP67 | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 562AAC002507ABG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | CE, cURus | 562AAC | - | Dome | Autonics | L2RR-L1R | - | - | Skyworks Solutions Inc. | - | - | - | Strip | Not For New Designs | - | - | - | - | -40°C ~ 85°C | Ultra™ Si562 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 2.5V, 3.3V | - | - | - | ±20ppm | LVPECL | - | - | Enable/Disable | Crystal | 160mA | - | - | - | - | - | - | - | - | - | Red | - | 1.2165GHz, 1.61132812GHz, 1.746875GHz, 1.753125GHz | - | LED | - | - | - | - | IP52 | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 544BAHB002157BBGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | 544BAH | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Not For New Designs | - | - | - | - | -40°C ~ 85°C | Ultra™ Si544 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | 1.8V, 2.5V, 3.3V | - | - | - | ±20ppm | LVDS | - | - | Enable/Disable | Crystal | 111mA | - | 100 mA | - | - | - | - | - | - | - | - | - | 148.35MHz, 148.5MHz | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 546AAA001046BCGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | Active | - | - | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | 2.5V ~ 3.3V | - | - | - | ±20ppm | LVPECL | - | - | Enable/Disable | Crystal | 153mA | - | 112 mA | - | - | - | - | - | - | - | - | - | 100MHz, 625MHz | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 534DA000580DG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | 534DA | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | - | - | Strip | Active | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 3.3V | - | - | 1345 MHz, 1350 MHz, 1355 MHz, 1360 MHz | ±50ppm | CML | - | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | 75 mA | 15 pF | - | - | - | Standard Oscillators | - | - | - | CML | 1.345GHz, 1.35GHz, 1.355GHz, 1.36GHz | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 532MB000116DG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | 532MB | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | - | - | Strip | Active | - | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 3.3V | - | - | 622.08 MHz, 669.32658 MHz | ±20ppm | LVPECL | Gold | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | 75 mA | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | 622.08MHz, 669.32658MHz | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 564AAEA002110BBG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | Alloy Steel | - | - | 564AAE | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | Not For New Designs | - | - | - | - | -40°C ~ 85°C | Ultra™ Si564 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | 2.5V, 3.3V | - | - | - | ±20ppm | LVPECL | - | - | Enable/Disable | Crystal | 160mA | - | - | - | - | - | - | - | - | - | - | - | 156.25MHz, 312.5MHz | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | 6 | ||
![]() 562AAA000189BCGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | Active | - | - | - | - | -40°C ~ 85°C | Ultra™ Si562 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | 2.5V ~ 3.3V | - | - | - | ±20ppm | LVPECL | - | - | Enable/Disable | Crystal | 160mA | - | 73 mA | - | - | - | - | - | - | - | - | - | 10MHz | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | 4-1/2 | - | ||
![]() 541DAB000246BCGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | Alloy Steel | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | Ultra™ Si541 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | 1.8V ~ 3.3V | - | - | - | ±20ppm | CML | - | - | Enable/Disable | Crystal | 111mA | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | 4-1/2 | - | ||
![]() 566BCA001108BCG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | Alloy Steel | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Strip | Active | - | - | - | - | -40°C ~ 85°C | Ultra™ Si566 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | VCXO | - | 1.8V ~ 3.3V | - | - | - | ±20ppm | LVDS | - | - | Enable/Disable | Crystal | 140mA | - | 83 mA | - | - | - | - | - | - | - | - | - | 33.8688MHz, 36.864MHz | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | 2-1/2 | - | ||
![]() 532FA000179DGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | 532FA | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | - | - | Tape & Reel (TR) | Active | - | 2.75 V | 2.25 V | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 2.5V | - | - | 200 MHz, 250 MHz | ±50ppm | LVDS | - | SMD/SMT | Enable/Disable | Crystal | 98mA | 2.5 V | 75 mA | - | - | - | - | Standard Oscillators | - | - | - | LVDS | 200MHz, 250MHz | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - |