- Mfr
- Product Status
- Frequency Stability
- Package / Case
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
- Output
- Size / Dimension
- Type
- Voltage - Supply
Attribute column
Manufacturer
Skyworks Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | Housing Material | Insert Material | Backshell Material, Plating | (Ø) | Approvals | AWG | Base Product Number | Cable diameter (details) | Capacity (elec.) | Compatible with | Connections | Contact Finish Mating | Contact Materials | Content | CS | Dim | Factory colour | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Nominal voltage | Outside Ø | Package | Primary Material | Product Status | Seal | Spanner size | Supply Voltage-Max | Supply Voltage-Min | Tolerance ± | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Impedance | Shell Size, MIL | Cable Opening | Product Type | Output Format | Frequency - Output 1 | Frequency - Output 2 | Connection Type | Features | Frequency - Output 3 | Frequency - Output 4 | Pressure Range | Contacts | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 542AAA002421BAG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V, 3.3V | - | - | - | - | - | ±20ppm | LVPECL | - | - | - | Enable/Disable | Crystal | 132mA | - | - | 100 mA | - | - | - | - | - | - | 161.1328125MHz, 250MHz, 312.5MHz, 322.265625MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 546BAB000246BBGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | 546BAB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | - | Tape & Box (TB) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | - | ±20ppm | LVDS | - | - | - | Enable/Disable | Crystal | 121mA | - | - | 112 mA | - | - | - | - | - | - | 156.25MHz, 200MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 532FC000455DGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | 24 | 532FC | 6mm | - | - | Soldering | - | - | 1pc(s) | - | - | Silver,Red | - | NYS228C-2-CON | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | 6.35mm | Tape & Reel (TR) | - | Active | - | - | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | NYS228C-2-CON | - | - | - | - | - | - | 2.5V | - | - | - | - | 148.3516 MHz, 148.5 MHz | ±7ppm | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 2.5 V | 75 mA | - | - | - | - | Standard Oscillators | LVDS | 148.3516MHz, 148.5MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 549BAA001846BCG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | Aluminium | - | - | - | 30mm | - | - | - | - | 330µF | - | - | - | - | 1pc(s) | 10mm | (Ø x H) 30 mm x 50 mm | - | - | - | - | +105°C | - | Skyworks Solutions Inc. | -40°C | - | 450V | - | Strip | - | Active | - | - | - | - | 20% | - | -40°C ~ 85°C | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | SLG337M450S1A5550K | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | ±20ppm | LVDS | - | - | - | Enable/Disable | Crystal | 121mA | - | - | 112 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | - | - | - | ||
![]() 534FA000661DGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | Chromium-vanadium steel | - | - | - | - | - | - | 534FA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | Tape & Reel (TR) | - | Active | - | 41mm | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | - | - | - | 125 MHz, 161.1328 MHz, 169.409 MHz, 174.6875 MHz | ±50ppm | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 2.5 V | 75 mA | 15 pF | - | - | - | Standard Oscillators | LVDS | 125MHz, 161.1328MHz, 169.409MHz, 174.6875MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 520mm | 5 mm | - | - | ||
![]() 532EC000554DG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | 532EC | - | - | C 430, C 430 W, C 480, C 480 FN, C 480 FW, C 480 W | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | Strip | - | Active | - | - | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Original | - | - | - | - | - | - | 2.5V | - | - | - | - | 500 MHz, 644.53125 MHz | ±7ppm | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 2.5 V | 75 mA | - | - | - | - | Standard Oscillators | LVPECL | 500MHz, 644.53125MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 534BB000505DG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | 534BB | - | - | EcoTank ET-14000, EcoTank ET-2500, EcoTank ET-2550, EcoTank ET-2600, EcoTank ET-2650, EcoTank ET-4500, EcoTank ET-4550, EcoTank L100, EcoTank L120, EcoTank L1300 ITS, EcoTank L200, EcoTank L210, EcoTank L300, EcoTank L355, EcoTank L550 | - | - | - | 1pc(s) | - | - | - | - | C13T66444010 | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | Strip | - | Active | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Original | - | - | - | - | - | - | 3.3V | - | - | - | - | 100 MHz, 900 MHz, 970 MHz, 1000 MHz | ±20ppm | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 3.3 V | 75 mA | 15 pF | - | - | - | Standard Oscillators | LVDS | 100MHz, 900MHz, 970MHz, 1GHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 513AAA000142AAGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | 513AAA | - | - | - | - | - | - | 1pc(s) | - | - | - | - | J01020A0168 | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Si513 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | J01020A0168 | - | - | - | - | - | - | 3.3V | - | - | - | - | 156.25 MHz, 159.375 MHz | ±50ppm | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 43mA | - | 3.3 V | 18 mA | 15 pF | 50Ω | - | - | Standard Oscillators | LVPECL | 156.25MHz, 159.375MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 532FA000921DGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | Stainless Steel | - | - | - | - | - | 532FA | - | - | - | - | - | - | - | - | - | - | Gems Sensors & Controls | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | Tape & Reel (TR) | - | Active | Yes | - | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | SPST | - | 2.5V | - | - | - | 5 A @ 125 VAC, 250 VAC | 10 MHz, 700 MHz | ±50ppm | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 98mA | - | 2.5 V | 75 mA | - | - | - | - | Standard Oscillators | LVDS | 10MHz, 700MHz | - | - | - | - | - | 40-150 psi | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 532DB000132DGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | 532DB | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | C380R/4454C | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | - | - | 148.35 MHz, 148.5 MHz | ±20ppm | CML | - | - | SMD/SMT | Enable/Disable | Crystal | 108mA | - | 3.3 V | 75 mA | - | - | - | - | Standard Oscillators | CML | 148.35MHz, 148.5MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 541DAB001016BCG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | PDG3XPXR40250P5W | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Ultra™ Si541 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | ±20ppm | CML | - | - | - | Enable/Disable | Crystal | 111mA | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 567AAA002470BBG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | 567AAA | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | E26B9V5 | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | Not For New Designs | - | - | - | - | - | - | -40°C ~ 85°C | Ultra™ Si567 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | VCXO | - | - | - | - | - | - | 2.5V, 3.3V | - | - | - | - | - | ±20ppm | LVPECL | - | - | - | Enable/Disable | Crystal | 170mA | - | - | - | - | - | - | - | - | - | 644.5312MHz, 698.8123MHz, 701.9044MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 54BGAB000246BAG Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 54BGAB | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | PDG3X3TA630CW | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | Active | - | - | - | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 547ACA002541BBGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | Stainless Steel | - | - | - | - | - | 547ACA | - | - | - | - | - | - | - | - | - | - | Gems Sensors & Controls | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | Not For New Designs | Yes | - | - | - | - | - | -40°C ~ 85°C | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | SPST | - | 2.5V, 3.3V | - | - | - | 5 A @ 125 VAC, 250 VAC | - | ±7ppm | LVPECL | - | - | - | Enable/Disable | Crystal | 153mA | - | - | 112 mA | - | - | - | - | - | - | 745.8MHz, 745.1MHz, 762.5MHz, 770.2MHz | - | - | - | - | - | 15-60 psi | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 562BAA002529BCGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | Glass Filled Polyamide | - | - | - | NF;UL;cUL | - | - | - | - | - | - | - | - | - | - | - | - | Crouzet | - | 831612C3.BC | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Ultra™ Si562 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | ±20ppm | LVDS | - | - | - | Enable/Disable | Crystal | 130mA | Flat Lever | - | 73 mA | - | - | - | - | - | - | 1.57542GHz, 1.57742GHz, 1.602GHz, 1.604GHz | - | Quick Connect Terminals | - | - | - | - | FORM C (SPDT) | 0.052 (1.33mm) | - | - | - | - | ||
![]() 534DC000212DG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | 534DC | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | - | PDG3XPXR30250E4C | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | Strip | - | Active | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | - | - | 106.25 MHz, 125 MHz, 132.8125 MHz, 212.5 MHz | ±7ppm | CML | - | - | SMD/SMT | Enable/Disable | Crystal | 108mA | - | 3.3 V | 75 mA | 15 pF | - | - | - | Standard Oscillators | CML | 106.25MHz, 125MHz, 132.8125MHz, 212.5MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 534EC000533DG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | 534EC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - | - 40 C | - | - | Bulk | - | Active | - | - | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | - | - | - | 128 MHz, 200 MHz, 270 MHz, 320 MHz | ±7ppm | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 121mA | - | 2.5 V | 75 mA | 15 pF | - | - | - | Standard Oscillators | LVPECL | 128MHz, 200MHz, 270MHz, 320MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 547AAD002461BBG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | 547AAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V, 3.3V | - | - | - | - | - | ±20ppm | LVPECL | - | - | - | Enable/Disable | Crystal | 153mA | - | - | 112 mA | - | - | - | - | - | - | 100MHz, 156.25MHz, 257.8125MHz, 322.265625MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 532CC000959DG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | 532CC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - | - 40 C | - | - | Bulk | - | Active | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | - | - | - | 16.9344 MHz, 18.432 MHz | ±7ppm | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 88mA | - | 3.3 V | 75 mA | - | - | - | - | Standard Oscillators | CMOS | 16.9344MHz, 18.432MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 546DAA001034BBGR Skyworks | In Stock | - | - | Free Hanging (In-Line) | 6-SMD, No Lead | - | Aluminum Alloy | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | 2M804-001 | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | Metal | Active | - | - | - | - | - | - | -65°C ~ 150°C | 2M | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Crimp | Plug, Female Sockets | XO (Standard) | 4 | Black | Aviation, Military | Push-Pull | - | 13A | 1.8V, 2.5V, 3.3V | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | ±20ppm | CML | Black Zinc Nickel | 9-4 | - | Enable/Disable | Crystal | 121mA | - | - | 112 mA | - | - | - | 0.503 (12.78mm) | - | - | 296.703296MHz, 297MHz | - | - | Backshell | - | - | - | - | 0.052 (1.33mm) | - | - | 50.0µin (1.27µm) | - |