- Mfr
- Product Status
- Frequency Stability
- Package / Case
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
- Output
- Size / Dimension
- Type
- Voltage - Supply
Attribute column
Manufacturer
Skyworks Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Failure Rate | Current - Supply (Disable) (Max) | Load Capacitance | Shell Size, MIL | Cable Opening | Product Type | Output Format | Frequency - Output 1 | Frequency - Output 2 | Features | Frequency - Output 3 | Frequency - Output 4 | Mesh Length | IP Rating | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 512ACA000126AAG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | 512ACA | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Strip | - | Active | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si512 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 155.52 MHz, 125 MHz | ±20ppm | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 43mA | 3.3 V | - | 18 mA | 15 pF | - | - | Standard Oscillators | LVPECL | 125MHz, 155.52MHz | - | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | - | ||
![]() 546BAA001047ACG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Strip | - | Active | - | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | ±20ppm | LVDS | - | - | - | Enable/Disable | Crystal | 121mA | - | - | 112 mA | - | - | - | - | - | 93.75MHz, 100MHz | - | - | - | - | - | - | 0.056 (1.43mm) | - | - | - | - | - | - | ||
![]() 512DCD000346BAG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | 512DCD | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Strip | - | Active | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si512 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 10 MHz, 10 MHz | ±20ppm | HCSL | - | - | SMD/SMT | Enable/Disable | Crystal | 44mA | 3.3 V | - | 18 mA | 15 pF | - | - | Standard Oscillators | HCSL | 10MHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 534KB000631DGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | 534KB | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | ±20ppm | CML | - | - | - | Enable/Disable | Crystal | 108mA | - | - | 75 mA | - | - | - | - | - | 531.25MHz, 656.25MHz, 706.25MHz, 718.75MHz | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() 534DC000579DGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | 534DC | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | - | Active | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 1325 MHz, 1330 MHz, 1335 MHz, 1340 MHz | ±7ppm | CML | - | - | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | - | 75 mA | 15 pF | - | - | Standard Oscillators | CML | 1.325GHz, 1.33GHz, 1.335GHz, 1.34GHz | - | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | - | ||
![]() 532AC000335DGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | 532AC | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | - | Active | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 500 MHz, 100 MHz | ±7ppm | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | - | 75 mA | - | - | - | Standard Oscillators | LVPECL | 500MHz, 1GHz | - | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | - | ||
![]() 532CA000513DGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | 532CA | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | - | Active | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 38.4 MHz, 57.6 MHz | ±50ppm | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 88mA | 3.3 V | - | 75 mA | 15 pF | - | - | Standard Oscillators | CMOS | 38.4MHz, 57.6MHz | - | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | - | ||
![]() 552AJ000132DGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | 552AJ | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | - | Active | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si552 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 10 MHz to 1.4 GHz | ±20ppm | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 130mA | 3.3 V | - | 75 mA | 15 pF | - | - | VCXO | LVPECL | 148.35MHz | 148.5MHz | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | - | ||
![]() 532AA000857DG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | 532AA | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Strip | - | Active | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 644.53125 MHz, 698.8 MHz | ±50ppm | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | - | 75 mA | - | - | - | Standard Oscillators | LVPECL | 644.53125MHz, 698.8MHz | - | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | - | ||
![]() 516CHA000109AAG Skyworks | In Stock | - | - | Free Hanging (In-Line) | 6-SMD, No Lead | - | - | Aluminum Alloy | - | Polyphenylene Sulfide (PPS) | - | - | 2M805-003 | Gold | Copper Alloy | - | - | + 85 C | - | Amphenol Aerospace Operations | - 40 C | Bulk | Metal | Active | 3.63 V | 2.97 V | - | -65°C ~ 150°C | 2M | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Crimp | - | Receptacle, Male Pins | VCXO | - | 6 | - | Olive Drab | - | - | Threaded | 5A | 3.3V | A | Shielded | IP67 - Dust Tight, Waterproof | - | 100 kHz to 250 MHz | ±20ppm | CMOS | Olive Drab Cadmium | 8-6 | SMD/SMT | Enable/Disable | Crystal | 29mA | 3.3 V | - | 22 mA | 15 pF | - | - | VCXO | CMOS | 74.175824MHz, 74.25MHz | - | Backshell | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | 50.0µin (1.27µm) | - | - | ||
![]() 546CAA000863BCG Skyworks | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | RN73R2B | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | - | XO (Standard) | 19.1 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | 1.8V ~ 3.3V | - | - | - | - | - | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 127mA | - | - | 112 mA | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.052 (1.33mm) | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() 547BCA002410BCGR Skyworks | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | Active | - | - | - | -55°C ~ 155°C | RMEF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | XO (Standard) | 715 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | 1.8V ~ 3.3V | - | - | - | - | - | ±7ppm | LVDS | - | - | - | Enable/Disable | Crystal | 121mA | - | - | 112 mA | - | - | - | - | - | 74.1758241MHz, 74.25MHz, 148.351648MHz, 148.5MHz | - | Automotive AEC-Q200 | - | - | - | - | 0.052 (1.33mm) | 0.026 (0.65mm) | - | - | - | - | AEC-Q200 | ||
![]() 541FAB001022BBG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | 541FAB | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Strip | - | Active | - | - | - | -40°C ~ 85°C | Ultra™ Si541 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | - | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 108mA | - | - | 100 mA | - | - | - | - | - | 8MHz, 24MHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | - | ||
![]() 547CBC002535BBG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | 547CBC | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Strip | - | Not For New Designs | - | - | - | -40°C ~ 85°C | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | - | ±10ppm | CMOS | - | - | - | Enable/Disable | Crystal | 127mA | - | - | 112 mA | - | - | - | - | - | 8MHz, 10MHz, 20MHz, 25MHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | - | ||
![]() 533SC000230DG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | 533SC | - | - | Entrelec | 1SNA117628R2200 | - | - | Skyworks Solutions Inc. | - | Strip | - | Active | - | - | - | -40°C ~ 85°C | Si533 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | ±7ppm | LVDS | - | - | - | Enable/Disable | Crystal | 98mA | - | - | 75 mA | - | - | - | - | - | 22.5792MHz, 24.576MHz | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() 534AB000377DGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | 534AB | - | - | Entrelec | 016709411 | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | - | Active | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 299.94 MHz, 299.97 MHz, 300 MHz, 300.03 MHz | ±20ppm | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | - | 75 mA | 15 pF | - | - | Standard Oscillators | LVPECL | 299.94MHz, 299.97MHz, 300MHz, 300.03MHz | - | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | - | ||
![]() 512CAA001035AAG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | 512CAA | - | - | Johnson Controls | VH1245CLH9A4IGA | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Strip | - | Active | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si512 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 0.1 MHz, 200 MHz | ±50ppm | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | - | 18 mA | 15 pF | - | - | Standard Oscillators | CMOS | 100kHz | 200MHz | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | - | ||
![]() 532DA000535DG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | CSA | 532DA | - | - | Hubbell | 033271038 | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Strip | - | Active | 3.63 V | 2.97 V | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 1351.7 MHz, 1364.1 MHz | ±50ppm | CML | - | - | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | - | 75 mA | - | - | - | Standard Oscillators | CML | 1.3517GHz, 1.3641GHz | - | - | - | - | 36 | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | - | ||
![]() 533FC000339DGR Skyworks | In Stock | - | - | Front Mount | 6-SMD, No Lead | - | 4 | - | - | - | - | CSA, UL | 533FC | - | - | Turck | UX11912 | + 85 C | 250 VAC, 250 VDC | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | - | Active | 2.75 V | 2.25 V | - | -40°C ~ 85°C | Si533 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 4 A | 125 MHz, 250 MHz | ±7ppm | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 98mA | 2.5 V | - | 75 mA | - | - | - | Standard Oscillators | LVDS | 125MHz, 250MHz | - | - | - | - | - | IP68 | 0.071 (1.80mm) | - | 1 m | 5 mm | - | - | - | ||
![]() 516FHA000260BAG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | 516FHA | - | - | Miscellaneous | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | Strip | - | Active | 2.75 V | 2.25 V | - | -40°C ~ 85°C | Si516 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 100 kHz to 250 MHz | ±20ppm | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 26mA | 2.5 V | - | 22 mA | 15 pF | - | - | VCXO | LVDS | 148.35165MHz, 148.5MHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | 5 mm | 3.2 mm | - | - | - |