- Mfr
- Product Status
- Frequency Stability
- Package / Case
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
- Output
- Size / Dimension
- Type
- Voltage - Supply
Attribute column
Manufacturer
Skyworks Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Base Product Number | Brand | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack QuantityFactory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ihs Manufacturer | In - Input Noise Current Density | Ios - Input Offset Current | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Product Status | PSRR - Power Supply Rejection Ratio | Q Minimum | Risk Rank | RoHS | Rohs Code | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | THD plus Noise | Unit Weight | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Resistance | Applications | Number of Rows | Subcategory | Voltage - Supply | Shielding | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Output Type | Lead Length | Operating Supply Voltage | Power Supplies | Temperature Grade | Current - Supply (Disable) (Max) | Number of Channels | Lead Diameter | Inductance | Operating Supply Current | Oscillator Type | Load Capacitance | Supply Current-Max | Input Type | Drive Level | Output Current per Channel | Product Type | ESR | Output Format | Frequency - Output 1 | Frequency - Output 2 | Product | Frequency - Output 3 | Frequency - Output 4 | Shutdown | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 513FBB000270AAG Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | - | 513FBB | TE Connectivity / Holsworthy | - | - | 2500 | - | - | - | - | - | TE Connectivity | - | 420 mA | 1 Ohms | - | + 100 C | Skyworks Solutions Inc. | - | - 55 C | - | PCB Mount | - | - | Strip | - | - | 1624009-3 | - | Active | - | 25 | - | - | - | - | 2.75 V | 2.25 V | - | - | - | - | -40°C ~ 85°C | Reel | SC30 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 10 % | Standard | Wirewound | - | Power | - | Inductors, Chokes & Coils | 2.5V | Unshielded | - | - | 148.351648 MHz, 148.5 MHz | ±25ppm | LVDS | Axial | Enable/Disable | Crystal | 23mA | - | - | - | 2.5 V | - | - | 18 mA | - | 0.5 mm | 1 uH | - | - | 15 pF | - | - | - | - | Fixed Inductors | - | LVDS | 148.351648MHz, 148.5MHz | - | Power Inductors | - | - | - | Power Inductors - Leaded | 2.8 mm | 0.071 (1.80mm) | 7 mm | 5 mm | ||
![]() 566AAA001114BBGR Skyworks | In Stock | - | - | SC-70-5 | - | - | - | 566AAA | Texas Instruments | 110 dB | 33 nV/sqrt Hz | 3000 | 1 MHz | 10 pA | - | 5 fA/sqrt Hz | 10 pA | Texas Instruments | - | - | - | +/- 20 V | + 125 C | Skyworks Solutions Inc. | +/- 2.25 V | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 2 uV/V | - | - | Details | - | 3 V/us | 40 V | 4.5 V | - | 0.003 % | - | 500 uV | -40°C ~ 85°C | Cut Tape | TLV9301 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | VCXO | - | - | - | Amplifier ICs | 2.5V, 3.3V | - | - | - | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 170mA | - | Rail-to-Rail | - | - | - | - | - | 1 Channel | - | - | 150 uA | - | - | - | Rail-to-Rail | - | 60 mA | Op Amps - Operational Amplifiers | - | - | 1.412135GHz, 2.304GHz | - | Operational Amplifiers | - | - | No Shutdown | Operational Amplifiers - Op Amps | - | 0.052 (1.33mm) | - | - | ||
![]() 534AB000503DG Skyworks | In Stock | - | - | 2 mm x 1.6 mm | - | - | - | 534AB | Fox / Abracon | - | - | 3000 | - | - | - | - | - | ABRACON | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | - | Strip | - | - | - | - | Active | - | - | - | Details | - | - | 3.63 V | 2.97 V | - | - | 0.000218 oz | - | -40°C ~ 85°C | Reel | C1BS | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Ceramic SMD Crystal | - | - | - | Crystals | 3.3V | - | - | - | 16 MHz | 20 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | - | 3.3 V | - | - | 75 mA | - | - | - | - | - | 9 pF | - | - | 0.1 mW | - | Crystals | 200 Ohms | LVPECL | 155.52MHz, 161.1328MHz, 167.328125MHz, 176.5625MHz | - | Crystals | - | - | - | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() 512CCA000230BAGR Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | - | 512CCA | Fox / Abracon | - | - | 3000 | - | - | SILICON LABORATORIES INC | - | - | ABRACON | 512CCA000230BAGR | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | Active | - | - | 5.68 | - | Yes | - | 3.63 V | 2.97 V | - | - | 0.000396 oz | - | -40°C ~ 85°C | Reel | C2BS | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | Crystals | 3.3V | - | compliant | - | 22.5792 MHz, 24.576 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | - | - | - | 3.3 V | - | - | 18 mA | - | - | - | - | CMOS | 15 pF | - | - | - | - | Crystals | - | CMOS | 22.5792MHz, 24.576MHz | - | - | - | - | - | Crystals | - | 0.052 (1.33mm) | 5 mm | 3.2 mm | ||
![]() 549BAJB001918BBGR Skyworks | In Stock | - | - | 13.5 mm x 5 mm | - | - | - | 549BAJ | Fox / Abracon | - | - | 1000 | - | - | - | - | - | ABRACON | - | - | - | - | + 70 C | Skyworks Solutions Inc. | - | - 20 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | - | - | - | Details | - | - | - | - | - | - | 0.018877 oz | - | -40°C ~ 85°C | Cut Tape | C4SD | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 50 PPM | - | Resistance Weld SMD Crystal | - | - | - | Crystals | 1.8V, 2.5V, 3.3V | - | - | - | 16 MHz | 50 PPM | LVDS | SMD/SMT | - | Crystal | 121mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 mW | - | Crystals | 40 Ohms | - | 156.25MHz, 161.1328MHz, 312.5MHz, 322.2656MHz | - | Crystals | - | - | - | Crystals | - | 4.5 mm | 13.5 mm | 5 mm | ||
![]() 549BAJB001916BBGR Skyworks | In Stock | - | - | 7.5 mm x 5.2 mm | - | - | - | 549BAJ | Fox / Abracon | - | - | - | - | - | - | - | - | ABRACON | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | 0.005758 oz | - | -40°C ~ 85°C | - | O7HD | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | Oscillators | 1.8V, 2.5V, 3.3V | - | - | - | 11.0592 MHz | ±20ppm | LVDS | SMD/SMT | - | Crystal | 121mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | 156.25MHz, 161.1328MHz, 312.5MHz, 322.2656MHz | - | - | - | - | - | Standard Clock Oscillators | - | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() 547FAA000612BAGR Skyworks | In Stock | - | - | 7.5 mm x 5.2 mm | - | - | - | - | Fox / Abracon | - | - | 1000 | - | - | - | - | - | ABRACON | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | - | - | - | Details | - | - | 3.3 V | 3.3 V | - | - | 0.005418 oz | - | -40°C ~ 85°C | Reel | O7LS | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | Oscillators | 1.8V, 2.5V, 3.3V | - | - | 63 mA | 33 MHz | 25 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 127mA | - | - | - | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | 22.5792MHz, 24.576MHz, 45.1584MHz, 49.152MHz | - | - | - | - | - | Standard Clock Oscillators | - | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() 532AA000532DGR Skyworks | In Stock | - | - | 7.5 mm x 5.2 mm | - | - | - | 532AA | Fox / Abracon | - | - | 2000 | - | - | - | - | - | ABRACON | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Details | - | - | 3.3 V | 3.3 V | - | - | 0.005418 oz | - | -40°C ~ 85°C | Reel | O7PS | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Oscillators | 3.3V | - | - | 88 mA | 212.5 MHz | 50 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | - | 3.3 V | - | - | 75 mA | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | 155.52MHz, 167.328125MHz | - | - | - | - | - | Standard Clock Oscillators | - | 1.6 mm | 7.5 mm | 5.2 mm | ||
![]() 534DA000579DGR Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | - | 534DA | Fox / Abracon | - | - | 3000 | - | - | - | - | - | ABRACON | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Details | - | - | 3.63 V | 2.97 V | - | - | 0.000601 oz | - | -40°C ~ 85°C | - | C3BQ | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Crystals | 3.3V | - | - | - | 1325 MHz, 1330 MHz, 1335 MHz, 1340 MHz | ±50ppm | CML | SMD/SMT | Enable/Disable | Crystal | 108mA | - | - | - | 3.3 V | - | - | 75 mA | - | - | - | - | - | 15 pF | - | - | - | - | Crystals | - | CML | 1.325GHz, 1.33GHz, 1.335GHz, 1.34GHz | - | - | - | - | - | Crystals | - | 0.071 (1.80mm) | 7 mm | 5 mm | ||
![]() 534AB000535DG Skyworks | In Stock | - | - | 3.2 mm x 2.5 mm | YES | - | 8 | 534AB | Fox / Abracon | - | - | 2000 | - | - | SILICON LABORATORIES INC | - | - | ABRACON | 534AB000535DG | - | - | - | + 105 C | Skyworks Solutions Inc. | - | - 40 C | - | - | 85 °C | -40 °C | Strip | CERAMIC | LCC8,.2X.28,100 | - | Active | Active | - | - | 5.8 | Details | Yes | - | 3.3 V | 3.3 V | 3.3 V | - | 0.000972 oz | - | -40°C ~ 85°C | - | O3HA | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Oscillators | 3.3V | - | compliant | 7 mA | 16 MHz | 50 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | Not Qualified | - | - | 3.3 V | 3.3 V | INDUSTRIAL | 75 mA | - | - | - | - | - | 15 pF | 121 mA | - | - | - | Standard Oscillators | - | HCMOS | 125MHz, 155.52MHz, 161.13281MHz, 167.33165MHz | - | - | - | - | - | Standard Clock Oscillators | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() 549CBJC000111BCGR Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | - | - | Sunbank / Souriau | - | - | - | - | - | - | - | - | Sunbank | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Strip | - | - | MS27502A11C | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Dust Cover | - | - | - | Circular Connectors | 1.8V ~ 3.3V | - | - | - | - | ±10ppm | CMOS | - | Enable/Disable | Crystal | 127mA | - | - | - | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | Accessories | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | 0.052 (1.33mm) | - | - | ||
![]() 533AC000124DG Skyworks | In Stock | - | - | 7 mm x 5 mm | - | - | - | 533AC | CTS Electronic Components | - | - | 1000 | - | - | - | - | - | CTS | - | - | - | - | + 70 C | Skyworks Solutions Inc. | - | - 20 C | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | Details | - | - | 3.465 V | 3.135 V | - | - | - | - | -40°C ~ 85°C | Reel | 656C | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Oscillators | 3.3V | - | - | - | 148.5 MHz | 30 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | - | 3.3 V | - | - | 75 mA | - | - | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | 125MHz, 212.5MHz | - | - | - | - | - | Standard Clock Oscillators | - | 1.85 mm | 7 mm | 5 mm | ||
![]() 534FB002366DG Skyworks | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | 534FB | CTS Electronic Components | - | - | 1000 | - | - | - | - | - | CTS | - | - | - | - | + 70 C | Skyworks Solutions Inc. | - | - 20 C | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | Details | - | - | 3.465 V | 3.135 V | - | - | - | - | -40°C ~ 85°C | Reel | 654 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Oscillators | 2.5V | - | - | - | 92.16 MHz | 30 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | - | - | - | 2.5 V | - | - | 75 mA | - | - | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | LVDS | 156.25MHz, 174.702125MHz, 176.25MHz, 644.53125MHz | - | - | - | - | - | Standard Clock Oscillators | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 541EAB000246BAGR Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si541 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | ±20ppm | HCSL | - | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.25MHz, 200MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 532AC000126DGR Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | - | 532AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | 3.63 V | 2.97 V | - | - | - | - | -40°C ~ 85°C | - | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | - | 125 MHz, 155.52 MHz | ±7ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | - | - | - | 3.3 V | - | - | 75 mA | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | 125MHz, 155.52MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | ||
![]() 546GAA000159BAG Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Strip | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 127mA | - | - | - | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz, 24MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 516CDA000109AAGR Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | - | 516CDA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | 3.63 V | 2.97 V | - | - | - | - | -40°C ~ 85°C | - | Si516 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | VCXO | - | - | - | - | 3.3V | - | - | - | 100 kHz to 250 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 29mA | - | - | - | 3.3 V | - | - | 22 mA | - | - | - | - | - | 15 pF | - | - | - | - | VCXO | - | CMOS | 74.175824MHz, 74.25MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | ||
![]() 544BAEB002025BCGR Skyworks | In Stock | - | - | 8-SMD, No Lead | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si544 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | 1 | - | 1.8V ~ 3.3V | - | - | - | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 111mA | - | - | 9.8552 mm | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz, 156.25MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 532CA000401DGR Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | - | 532CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | 3.63 V | 2.97 V | - | - | - | - | -40°C ~ 85°C | - | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | 240 Ω | - | - | - | 3.3V | - | - | - | 76.8 MHz, 115.2 MHz | ±50ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 88mA | - | - | - | 3.3 V | - | - | 75 mA | - | - | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | CMOS | 76.8MHz, 115.2MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | ||
![]() 564AAJA002160ACGR Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si564 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | 50 Ω | - | - | - | 2.5V ~ 3.3V | - | - | - | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 160mA | - | - | - | - | - | - | 73 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz, 50MHz, 72MHz, 160MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | 700 mm | - |