- Mfr
- Product Status
- Frequency Stability
- Package / Case
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
- Output
- Size / Dimension
- Type
- Voltage - Supply
Attribute column
Manufacturer
Skyworks Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Product Type | Output Format | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 549BAHC001934BCGR Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | 148.351648MHz, 148.5MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 534PC000516DG Skyworks | 23 |
| - | 8-SMD, No Lead | 534PC | + 85 C | Skyworks Solutions Inc. | - 40 C | Strip | Active | 3.63 V | 2.97 V | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 11.2896 MHz, 16.9344 MHz, 22.5792 MHz, 33.8688 MHz | ±7ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 88mA | 3.3 V | 75 mA | 15 pF | Standard Oscillators | CMOS | 11.2896MHz, 16.9344MHz, 22.5792MHz, 33.8688MHz | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | ||
![]() 549BAGA001925BBG Skyworks | 31 |
| - | 8-SMD, No Lead | 549BAG | - | Skyworks Solutions Inc. | - | Strip | Not For New Designs | - | - | -40°C ~ 85°C | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | 156.25MHz, 285MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 532BB000516DG Skyworks | 29 |
| - | 6-SMD, No Lead | 532BB | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 98mA | - | 75 mA | - | - | - | 161.132812MHz, 168.040678MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 512KCC000989BAGR Skyworks | 31 |
| - | 6-SMD, No Lead | 512KCC | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Si512 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 26mA | - | 18 mA | - | - | - | 74.1758242MHz, 74.25MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 542BAA002420BAGR Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Discontinued at Digi-Key | - | - | -40°C ~ 85°C | Ultra™ Si542 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 111mA | - | 100 mA | - | - | - | 148.351648MHz, 148.5MHz, 150MHz, 155.52MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 546CAA000792BBGR Skyworks | In Stock | - | - | 6-SMD, No Lead | 546CAA | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 127mA | - | 112 mA | - | - | - | 22.5792MHz, 24.576MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 596FE000442DGR Skyworks | 29 |
| - | 6-SMD, No Lead | 596FE | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Si596 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | 2.5V | - | ±20ppm | LVDS | - | - | Crystal | 110mA | - | - | - | - | - | 74.25MHz, 148.5MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 561AAA001110BCGR Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si561 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V ~ 3.3V | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 160mA | - | 73 mA | - | - | - | 1.96575GHz, 2.140769GHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 547BAA002446BAG Skyworks | 45 |
| - | 8-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Strip | Not For New Designs | - | - | -40°C ~ 85°C | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | 1MHz, 4MHz, 8MHz, 10MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 564DAJA002017BCGR Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si564 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | - | ±20ppm | CML | - | Enable/Disable | Crystal | 130mA | - | 73 mA | - | - | - | 2.875GHz, 2.877875GHz, 2.88363075GHz, 2.89516527GHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 546DAB000246BBGR Skyworks | In Stock | - | - | 6-SMD, No Lead | 546DAB | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | ±20ppm | CML | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | 156.25MHz, 200MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 561CAA001075ABG Skyworks | 31 |
| - | 6-SMD, No Lead | 561CAA | - | Skyworks Solutions Inc. | - | Strip | Not For New Designs | - | - | -40°C ~ 85°C | Ultra™ Si561 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 135mA | - | - | - | - | - | 72MHz, 72.0896MHz | - | - | - | 0.056 (1.43mm) | - | - | ||
![]() 513BCA000868AAGR Skyworks | In Stock | - | - | 6-SMD, No Lead | 513BCA | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Si513 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 23mA | - | 18 mA | - | - | - | 148.3MHz, 148.5MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 546DAA001034BCG Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | - | ±20ppm | CML | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 547AAA000489BBGR Skyworks | In Stock | - | - | 8-SMD, No Lead | 547AAA | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | 112 mA | - | - | - | 100MHz, 125MHz, 156.25MHz, 200MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 549AAJC000111BCG Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V ~ 3.3V | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | 112 mA | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 546AAB000246BAGR Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Discontinued at Digi-Key | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | 112 mA | - | - | - | 156.25MHz, 200MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 546AAA001057BCGR Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V ~ 3.3V | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | 112 mA | - | - | - | 698.8123MHz, 701.9044MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 542BAC002415BBGR Skyworks | In Stock | - | - | 8-SMD, No Lead | 542BAC | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Ultra™ Si542 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 111mA | - | 100 mA | - | - | - | 135MHz, 148.5MHz, 155.52MHz, 156.25MHz | - | - | - | 0.052 (1.33mm) | - | - |