- Mfr
- Product Status
- Frequency Stability
- Package / Case
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
- Output
- Size / Dimension
- Type
- Voltage - Supply
Attribute column
Manufacturer
Skyworks Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Product Type | Output Format | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 547BAA002446BAG Skyworks | 45 |
| - | 8-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Strip | Not For New Designs | - | - | -40°C ~ 85°C | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | 1MHz, 4MHz, 8MHz, 10MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 561AAA001110BCGR Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si561 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V ~ 3.3V | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 160mA | - | 73 mA | - | - | - | 1.96575GHz, 2.140769GHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 534BB000159DG Skyworks | 31 |
| - | 8-SMD, No Lead | 534BB | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 98mA | - | 75 mA | - | - | - | 74.175824MHz, 74.25MHz, 148.35165MHz, 148.5MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 512KCC000989BAGR Skyworks | 31 |
| - | 6-SMD, No Lead | 512KCC | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Si512 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 26mA | - | 18 mA | - | - | - | 74.1758242MHz, 74.25MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 547BCA002515BCGR Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | - | ±7ppm | LVDS | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | 50MHz, 100MHz, 122MHz, 156.25MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 542BAA002420BAGR Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Discontinued at Digi-Key | - | - | -40°C ~ 85°C | Ultra™ Si542 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 111mA | - | 100 mA | - | - | - | 148.351648MHz, 148.5MHz, 150MHz, 155.52MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 546CAA000792BBGR Skyworks | In Stock | - | - | 6-SMD, No Lead | 546CAA | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 127mA | - | 112 mA | - | - | - | 22.5792MHz, 24.576MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 596FE000442DGR Skyworks | 29 |
| - | 6-SMD, No Lead | 596FE | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Si596 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | 2.5V | - | ±20ppm | LVDS | - | - | Crystal | 110mA | - | - | - | - | - | 74.25MHz, 148.5MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 549BAGA001925BBG Skyworks | 31 |
| - | 8-SMD, No Lead | 549BAG | - | Skyworks Solutions Inc. | - | Strip | Not For New Designs | - | - | -40°C ~ 85°C | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | 156.25MHz, 285MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 512CCA000174BAGR Skyworks | 13 |
| - | 6-SMD, No Lead | 512CCA | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | 3.63 V | 2.97 V | -40°C ~ 85°C | Si512 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | 45.1584 MHz, 49.152 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18 mA | 15 pF | Standard Oscillators | CMOS | 45.1584MHz, 49.152MHz | - | - | - | 0.052 (1.33mm) | 5 mm | 3.2 mm | ||
![]() 534FA000594DG Skyworks | 46 |
| - | 8-SMD, No Lead | 534FA | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | - | ±50ppm | LVDS | - | Enable/Disable | Crystal | 98mA | - | 75 mA | - | - | - | 156.25MHz, 312.5MHz, 625MHz, 644.53125MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 534HB000742DG Skyworks | 16 |
| - | 8-SMD, No Lead | 534HB | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | - | ±20ppm | CML | - | Enable/Disable | Crystal | 108mA | - | 75 mA | - | - | - | 25MHz, 50MHz, 100MHz, 300MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 546CAA001039BCG Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 127mA | - | 112 mA | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 534FC002417DGR Skyworks | 32 |
| - | 8-SMD, No Lead | 534FC | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | - | ±7ppm | LVDS | - | Enable/Disable | Crystal | 98mA | - | 75 mA | - | - | - | 100MHz, 125MHz, 312.898MHz, 439.597MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 534BC000762DGR Skyworks | 32 |
| - | 8-SMD, No Lead | 534BC | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | 3.63 V | 2.97 V | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 74.175824 MHz, 74.25 MHz, 148.35164 MHz, 148.5 MHz | ±7ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75 mA | 15 pF | Standard Oscillators | LVDS | 74.175824MHz, 74.25MHz, 148.35164MHz, 148.5MHz | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | ||
![]() 542BCA002596ACGR Skyworks | 32 |
| - | 8-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Ultra™ Si542 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | ±7ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 111mA | 3.3 V | 100 mA | - | Standard Oscillators | - | 40MHz | 72MHz | 80MHz | 100MHz | 0.052 (1.33mm) | - | - | ||
![]() 547AAA002422BBG Skyworks | In Stock | - | - | 8-SMD, No Lead | 547AAA | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | 112 mA | - | - | - | 200MHz, 250MHz, 400MHz, 500MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 597NC000688DG Skyworks | In Stock | - | - | 8-SMD, No Lead | 597NC | + 85 C | Skyworks Solutions Inc. | - 40 C | Strip | Active | 3.63 V | 2.97 V | -40°C ~ 85°C | Si597 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | 3.3V | 10 MHz to 810 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 110mA | 3.3 V | 75 mA | 15 pF | VCXO | LVDS | 74.175824MHz, 74.25MHz, 148.351648MHz, 148.5MHz | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | ||
![]() 547AAA002460BAGR Skyworks | 33 |
| - | 8-SMD, No Lead | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Not For New Designs | - | - | -40°C ~ 85°C | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | 112 mA | - | - | - | 156.25MHz, 200MHz, 257.8125MHz, 322.265625MHz | - | - | - | 0.052 (1.33mm) | - | - | ||
![]() 533BA000877DGR Skyworks | 49 |
| - | 6-SMD, No Lead | 533BA | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | 3.63 V | 2.97 V | -40°C ~ 85°C | Si533 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | 20 MHz, 1213 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75 mA | - | Standard Oscillators | LVDS | 20MHz, 1.213GHz | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm |