- Mfr
- Product Status
- Frequency Stability
- Package / Case
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
- Output
- Size / Dimension
- Type
- Voltage - Supply
Attribute column
Manufacturer
Skyworks Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Contact Materials | Data Converters | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Number of I/Os | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Voltage Rating AC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | Capacitance | Fastening Type | Technology | Voltage - Supply | Orientation | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Memory Size | Oscillator Type | Load Capacitance | Speed | Diode Type | RAM Size | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Manufacturer Size Code | Reset | Access Time | Memory Format | Memory Interface | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Filter Type | Write Cycle Time - Word, Page | Product Type | EEPROM Size | Capacitance @ Vr, F | Number of Lines | DC Resistance (DCR) (Max) | Output Format | Current Rating (Max) | Frequency - Output 1 | Inductance @ Frequency | Frequency - Output 2 | Reverse Recovery Time (trr) | Features | Frequency - Output 3 | Frequency - Output 4 | Memory Organization | Height | Height Seated (Max) | Length | Width | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 541BAB000246BBGR Skyworks | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 541BAB | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | Active | - | - | - | - | -20°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | 1.8V, 2.5V, 3.3V | - | 48 MHz | ±50ppm | - | LVDS | - | - | - | Enable/Disable | Crystal | 111mA | - | 60 Ohms | - | - | 100 mA | - | - | 19pF | - | - | - | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.25MHz, 200MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | 0.020 (0.50mm) | - | - | - | - | ||
![]() 532DC001045DG Skyworks | 17 |
| - | Surface Mount | 4-SOJ, 5.5mm pitch | - | - | - | 532DC | - | - | - | - | - | + 85 C | - | Suntsu Electronics, Inc. | - 40 C | - | Bulk | - | Active | 3.63 V | 2.97 V | - | - | 0°C ~ 70°C | - | SXT834 | 0.315 L x 0.150 W (8.00mm x 3.80mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | 3.3V | - | 24 MHz | ±30ppm | - | CML | - | - | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | 60 Ohms | - | - | 75 mA | - | - | 18pF | - | - | - | - | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | CML | - | 644.53125MHz, 664.0625MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | 0.098 (2.50mm) | 7 mm | 5 mm | - | - | ||
![]() 547BAA002450BAG Skyworks | 37 |
| - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | - | -40°C ~ 85°C | - | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | ±20ppm | - | LVDS | - | - | - | Enable/Disable | Crystal | 121mA | - | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48MHz, 48.0231MHz, 49.144MHz, 54MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | ||
![]() 534FC000603DGR Skyworks | 17 |
| - | - | 8-SMD, No Lead | - | - | - | 534FC | - | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | - | Tape & Reel (TR) | - | Active | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | - | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | 2.5V | - | 100 MHz, 125 MHz, 133 MHz, 156.25 MHz | ±7ppm | - | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 98mA | 2.5 V | - | - | - | 75 mA | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | 100MHz, 125MHz, 133MHz, 156.25MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | ||
![]() 532AC000339DG Skyworks | 17 |
| - | Panel Mount, Through Hole | 6-SMD, No Lead | Flange | Aluminum | - | 532AC | Gold | Copper Alloy | - | - | - | + 85 C | - | Glenair | - 40 C | - | Retail Package | Metal | Active | 3.63 V | 2.97 V | - | - | -65°C ~ 175°C | - | 806 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | Solder | Receptacle, Female Sockets | XO (Standard) | Silver | - | Threaded | - | 3.3V | D | 125 MHz, 250 MHz | ±7ppm | - | LVPECL | Electroless Nickel | 37-2 | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | - | - | - | 75 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | 125MHz, 250MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | ||
![]() 547AAA002451BBG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | 547AAA | - | - | - | - | - | - | - | Amphenol PCD | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | - | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | 2.5V, 3.3V | - | - | ±20ppm | - | LVPECL | - | - | - | Enable/Disable | Crystal | 153mA | - | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz, 125MHz, 156.25MHz, 300MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | ||
![]() 549BAJB001916BCGR Skyworks | 20 |
| - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | - | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | - | - | ±20ppm | - | LVDS | - | - | - | Enable/Disable | Crystal | 121mA | - | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.25MHz, 161.1328MHz, 312.5MHz, 322.2656MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | ||
![]() 547BAA002450BBG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | 547BAA | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | - | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | ±20ppm | - | LVDS | - | - | - | Enable/Disable | Crystal | 121mA | - | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48MHz, 48.0231MHz, 49.144MHz, 54MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | ||
![]() 541CAB000246BBG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | 541CAB | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Strip | - | Active | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | ±10ppm | - | CMOS | - | - | - | Enable/Disable (Reprogrammable) | Crystal | 127mA | - | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160MHz | - | 128MHz | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | ||
![]() 541BAA001020BCGR Skyworks | In Stock | - | - | Surface Mount | 64-LBGA | - | - | 64-FBGA (9x9) | IS29GL512 | - | - | - | - | - | - | Non-Volatile | Infineon Technologies | - | - | Tray | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | GL-S | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | ±20ppm | - | LVDS | - | - | - | Enable/Disable | Crystal | 111mA | - | - | - | - | 100 mA | 512Mbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 ns | FLASH | Parallel | - | - | - | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64M x 8 | 0.052 (1.33mm) | - | - | - | - | - | ||
![]() 549AAJA001905ABG Skyworks | 37 |
| - | Through Hole | 8-SMD, No Lead | - | - | - | 549AAJ | - | - | - | - | - | - | - | Premier Magnetics | - | - | Tape & Box (TB) | - | Active | - | - | - | 250V | -40°C ~ 80°C | - | PMCU | 0.650 L x 0.441 W (16.50mm x 11.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | 2.5V, 3.3V | - | - | ±20ppm | - | LVPECL | - | - | - | - | Crystal | 153mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 5.5Ohm | - | 200mA | 10MHz, 20MHz, 30MHz, 40MHz | 33 mH @ 1 kHz | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | 0.492 (12.50mm) | - | ||
![]() 534KB000631DG Skyworks | 17 |
| - | - | 8-SMD, No Lead | - | - | - | 534KB | - | - | - | - | - | + 85 C | - | Reliance North America | - 40 C | - | Tape & Box (TB) | - | Active | 1.89 V | 1.71 V | - | - | -40°C ~ 85°C | - | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | 1.8V | - | 531.25 MHz, 656.25 MHz, 706.25 MHz, 718.75 MHz | ±20ppm | - | CML | - | - | SMD/SMT | Enable/Disable | Crystal | 108mA | 1.8 V | - | - | - | 75 mA | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | CML | - | 531.25MHz, 656.25MHz, 706.25MHz, 718.75MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | ||
![]() 544AAJC001967BBG Skyworks | 20 |
| - | - | 8-SMD, No Lead | - | - | - | FRCIR | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | - | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | 2.5V, 3.3V | - | - | ±20ppm | - | LVPECL | - | - | - | Enable/Disable | Crystal | 132mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz, 143.351648MHz, 148.5MHz, 212.5MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | ||
![]() 544AAJC001967BBGR Skyworks | 20 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | 544AAJ | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | 2.5V, 3.3V | - | 19.6608 MHz | ±25ppm | - | LVPECL | - | - | - | Enable/Disable | Crystal | 132mA | - | 70 Ohms | - | - | - | - | - | 20pF | - | - | - | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz, 143.351648MHz, 148.5MHz, 212.5MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | 0.031 (0.80mm) | - | - | - | - | ||
![]() 532QC000809DG Skyworks | 49 |
| - | - | 6-SMD, No Lead | - | - | - | 532QC | - | - | - | - | - | + 85 C | - | PEI-Genesis | - 40 C | - | Bulk | - | Active | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | - | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | 3.3V | - | 1.03 GHz, 1.09 GHz | ±7ppm | - | CML | - | - | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | - | - | - | 75 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | CML | - | 1.03GHz, 1.09GHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | ||
![]() 534AB000472DG Skyworks | 20 |
| - | - | 28-SOIC (0.295, 7.50mm Width) | - | - | - | 534AB | - | - | -- | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | 24 | Strip | - | Active | 3.63 V | 2.97 V | - | - | 0°C ~ 70°C (TA) | Tube | Z8® GP™ | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Obsolete | - | - | - | XO (Standard) | - | - | - | - | 3.3V | - | 167.331719 MHz, 622.08 MHz, 666.514375 MHz, 669.326875 MHz | ±20ppm | ZGP323H | LVPECL | - | - | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | - | - | - | 75 mA | - | Internal | 15 pF | 8MHz | - | 237 x 8 | - | - | - | 2 V ~ 5.5 V | Z8 | - | HLVD, POR, WDT | OTP | 8-Bit | 4KB (4K x 8) | -- | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | -- | - | - | - | LVPECL | - | 167.331719MHz, 622.08MHz, 666.514375MHz, 669.326875MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | ||
![]() 546CAA001038BAGR Skyworks | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Obsolete | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | ±20ppm | X4043 | Open Drain or Open Collector | - | - | - | Enable/Disable | Crystal | 127mA | - | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.92V | 1 | 100 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | 256kHz, 32MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | ||
![]() 534FA000373DG Skyworks | 20 |
| - | Clamp On | DO-200AB, B-PUK | - | - | DO-200AB, B-PUK | 534FA | - | - | - | - | - | + 85 C | - | Skyworks Solutions Inc. | - 40 C | - | Strip | - | Active | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | Bulk | -- | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | - | XO (Standard) | - | - | - | - | 2.5V | - | 156.25 MHz, 212.5 Mhz, 225 MHz, 250 MHz | ±50ppm | - | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 98mA | 2.5 V | - | - | - | 75 mA | - | - | 15 pF | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 50mA @ 2200V | - | 1.9V @ 1500A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200V | 1050A | - | - | Standard Oscillators | - | -- | - | - | LVDS | - | 156.25MHz, 212.5MHz, 225MHz, 250MHz | - | - | 2µs | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | - | ||
![]() 534KA000129DGR Skyworks | 20 |
| - | Surface Mount | 2812 (7132 Metric) | - | - | - | 534KA | - | - | - | -- | -- | + 85 C | - | Skyworks Solutions Inc. | - 40 C | - | Tape & Reel (TR) | - | Active | 1.89 V | 1.71 V | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.280 L x 0.126 W (7.10mm x 3.20mm) | ±10% | Active | -- | - | - | Conformal Coated | - | 10µF | - | - | 1.8V | - | 155.52 MHz, 161.13281 MHz, 167.33165 MHz; 173.37075 MHz | ±50ppm | - | CML | - | - | SMD/SMT | Enable/Disable | Crystal | 108mA | 1.8 V | 280 mOhm | -- | -- | 75 mA | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | CML | - | 155.52MHz, 161.13281MHz, 167.33165MHz, 173.37075MHz | - | - | - | High Reliability | - | - | - | 0.071 (1.80mm) | 0.110 (2.80mm) | 7 mm | 5 mm | - | COTS | ||
![]() 512CCD001054BAGR Skyworks | 20 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 512CCD | - | - | - | -- | -- | + 85 C | - | Skyworks Solutions Inc. | - 40 C | - | Tape & Reel (TR) | - | Active | 3.63 V | 2.97 V | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | - | - | Conformal Coated | - | 33µF | - | - | 3.3V | - | 17.734475 MHz, 14.318182 MHz | ±20ppm | - | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 260 mOhm | -- | -- | 18 mA | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | CMOS | - | 14.318182MHz, 17.734475MHz | - | - | - | High Reliability | - | - | - | 0.052 (1.33mm) | 0.122 (3.10mm) | 5 mm | 3.2 mm | - | COTS |