- Mfr
- Product Status
- Frequency Stability
- Package / Case
- Base Resonator
- Current - Supply (Max)
- Function
- Operating Temperature
- Output
- Size / Dimension
- Type
- Voltage - Supply
Attribute column
Manufacturer
Skyworks Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Size / Dimension | Type | Applications | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Product Type | Output Format | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | Length (in) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 512CAA000210AAG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | 512CAA | + 85 C | Skyworks Solutions Inc. | - 40 C | Strip | Active | 3.63 V | 2.97 V | -40°C ~ 85°C | Si512 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 100 MHz, 200 MHz | ±50ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | 18 mA | 15 pF | Standard Oscillators | CMOS | 100MHz | 200MHz | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 546DAB000246BCGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | ±20ppm | CML | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 532AB000287DG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | 532AB | + 85 C | Skyworks Solutions Inc. | - 40 C | Strip | Active | 3.63 V | 2.97 V | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 100 MHz, 135 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | 75 mA | - | Standard Oscillators | LVPECL | 100MHz, 135MHz | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 546ACA000174ACG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V ~ 3.3V | - | ±7ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | 112 mA | - | - | - | 45.1584MHz, 49.152MHz | - | - | - | 0.056 (1.43mm) | - | - | - | ||
![]() 541BAA001036BBGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | 541BAA | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Ultra™ Si541 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 111mA | - | 100 mA | - | - | - | 52MHz, 100MHz | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 549ABJA001984BCGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 2.5V ~ 3.3V | - | ±10ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | 112 mA | - | - | - | 120MHz, 150MHz, 160MHz, 240MHz | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 549CAEC001912ACGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si549 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 127mA | - | 112 mA | - | - | - | 6.864MHz, 33.8688MHz | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 549GAJA001933ABGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | 549GAJ | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Not For New Designs | - | - | -40°C ~ 85°C | Ultra™ Si549 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V, 2.5V, 3.3V | - | ±20ppm | CMOS | - | - | Crystal | 127mA | - | - | - | - | - | 1MHz, 10MHz, 100MHz, 250MHz | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 547BAC002601ACGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Ultra™ Si547 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 121mA | 3.3 V | 112 mA | - | Standard Oscillators | - | 148.351648MHz | 148.5MHz | 156.25MHz | 300MHz | 0.052 (1.33mm) | - | - | - | ||
![]() 544BCEA002375CCGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Ultra™ Si544 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V, 2.5V, 3.3V | - | ±7ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 111mA | - | 100 mA | - | - | - | 297MHz | 148.5MHz | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() 546BAA000048BCGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | 148.351648MHz, 148.5MHz | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 532AA000303DGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | 532AA | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | 3.63 V | 2.97 V | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 155.52 MHz, 167.331646 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | 75 mA | - | Standard Oscillators | LVPECL | 155.52MHz, 167.331646MHz | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 534HC000533DG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | 534HC | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V | - | ±7ppm | CML | - | Enable/Disable | Crystal | 108mA | - | 75 mA | - | - | - | 128MHz, 200MHz, 270MHz, 320MHz | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() 532MB000288DGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | 532MB | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | 3.63 V | 2.97 V | -40°C ~ 85°C | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 644.53125 MHz, 666.5143 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | 75 mA | - | Standard Oscillators | LVPECL | 644.53125MHz, 666.5143MHz | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 516CAA000109BAG Skyworks | In Stock | - | - | Surface Mount | Die | Die | - | MAX3277 | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Tray | Obsolete | 3.63 V | 2.97 V | -40°C ~ 85°C | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Transimpedance Amplifier | Ethernet, Optical Networks | 3.3V | 100 kHz to 250 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 29mA | 3.3 V | 22 mA | 15 pF | VCXO | CMOS | 74.175824MHz, 74.25MHz | - | - | - | 0.052 (1.33mm) | 5 mm | 3.2 mm | - | ||
![]() 542BAA002421BAG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | Skyworks Solutions Inc. | - | Strip | Discontinued at Digi-Key | - | - | -40°C ~ 85°C | Ultra™ Si542 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 111mA | - | 100 mA | - | - | - | 161.138125MHz, 250MHz, 312.5MHz, 322.265625MHz | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 547CCA002540BCGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | ±7ppm | CMOS | - | Enable/Disable | Crystal | 127mA | - | 112 mA | - | - | - | 220MHz, 230MHz, 240MHz, 250MHz | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 546CAD000989BCGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | - | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | -40°C ~ 85°C | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | ±20ppm | CMOS | - | Enable/Disable | Crystal | 127mA | - | 112 mA | - | - | - | 74.1758242MHz, 74.25MHz | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 547BAC002412BBGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | Alloy Steel | 547BAC | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | 625MHz, 644.53125MHz, 706.25MHz, 875MHz | - | - | - | 0.052 (1.33mm) | - | - | 5-1/2 | ||
![]() 512ACA000132AAGR Skyworks | In Stock | - | - | - | 6-SMD, No Lead | - | 18-8 Stainless Steel | 512ACA | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | 3.63 V | 2.97 V | -40°C ~ 85°C | Si512 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 148.5 MHz, 148.35 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 43mA | 3.3 V | 18 mA | 15 pF | Standard Oscillators | LVPECL | 148.35MHz, 148.5MHz | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | 5/16 |