- Base Resonator
- Current - Supply (Max)
- Frequency Stability
- Function
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Output
- Package
- Package / Case
- Product Status
Attribute column
Manufacturer
Skyworks Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Frequency Stability (Total) | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Spread Spectrum Bandwidth | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510KBB-CAAG Skyworks | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 510KBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 510LBA-BBAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510LBA | ±50ppm | Skyworks Solutions Inc. | Strip | Active | 150 V | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 0.25 % | 100 ppm/°C | XO (Standard) | 298 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 1.8V | ±25ppm | HCSL | Enable/Disable | Crystal | 44mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 650 µm | 0.050 (1.28mm) | - | ||
![]() 511QCB-ABAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 511QCB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | 2.5V | ±25ppm | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | 0.050 (1.28mm) | - | ||
![]() 510GBB-CAAG Skyworks | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 510GBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 2.5V | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 590FB-BDG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 590FB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 2.5V | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 214.999 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 511JBA-CBAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 511JBA | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | 0.050 (1.28mm) | - | ||
![]() 510DAA-ABAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510DAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | 0.050 (1.28mm) | - | ||
![]() 510MBA-CBAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510MBA | ±50ppm | Skyworks Solutions Inc. | Strip | Active | 150 V | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 0.5 % | 50 ppm/°C | XO (Standard) | 374 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 3.3V | ±25ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | 650 µm | 0.050 (1.28mm) | - | ||
![]() 511NCA-CAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 511NCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | 50 V | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 0.5 % | 100 ppm/°C | XO (Standard) | 10.2 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 3.3V | ±20ppm | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | 550 µm | 0.071 (1.80mm) | - | ||
![]() 591CA-ADG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 591CA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 90mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 591MB-CDG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 591MB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 590KA-DDG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 590KA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | 150 V | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | 50 ppm/°C | XO (Standard) | 27.1 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 1.8V | ±50ppm | CML | Enable/Disable | Crystal | 110mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 525 MHz ~ 810 MHz | - | 650 µm | 0.071 (1.80mm) | - | ||
![]() 511DCA-AAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 511DCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | ±20ppm | HCSL | Enable/Disable | Crystal | 44mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 510SAA-AAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510SAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V | ±50ppm | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 591RD-DDG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 591RD | ±20ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 2.5V | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 510FAA-CBAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510FAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | 2.5V | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | 0.050 (1.28mm) | - | ||
![]() 511JCA-CAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 511JCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 510FBB-CAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510FBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 2.5V | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 510DAA-CAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510DAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 510CBA-ABAG Skyworks | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 510CBA | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | 0.050 (1.28mm) | - |