- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Product
- Tool Is For Evaluation Of
- RoHS
- Mfr
- Product Status
- Supplied Contents
- Package
- Utilized IC / Part
- Embedded
Attribute column
Manufacturer
Skyworks Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Packages Included | Base Product Number | Description/Function | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Interface Type | Mfr | Package | Product Status | RoHS | Tool Is For Evaluation Of | Tradename | Unit Weight | Voltage-Input | Series | Type | Frequency | Function | Output Voltage | Operating Supply Voltage | Operating Supply Current | Current - Output | Voltage - Output | Frequency - Switching | Utilized IC / Part | Supplied Contents | Board Type | Main Purpose | Primary Attributes | Outputs and Type | Quantity | Embedded | Regulator Topology | Secondary Attributes | Kit Type | Product | Kit Contents | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI3402BISO-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI3402 | - | 1 | - | - | Skyworks Solutions Inc. | Box | Active | Details | Si3402B | - | - | 44V ~ 57V | Si3402 | Power Over Ethernet (PoE) | - | - | 5 V | - | - | - | 5V | 350kHz | Si3402-B | Board(s) | Fully Populated | Special Purpose DC/DC, Power Over Ethernet | - | 1, Isolated | - | - | Flyback | - | - | Evaluation Boards | - | - | ||
![]() SI8752-KIT Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI8752 | - | 1 | - | - | Skyworks Solutions Inc. | Box | Active | Details | Si8752 | - | 0.352740 oz | - | - | Gate Driver | - | Gate Driver | - | - | - | - | - | - | Si8752 | Board(s) | - | - | Isolated | - | - | No | - | On-Board LEDs | - | Evaluation Kits | - | 5 V, 15 V | ||
![]() SI87XXSOIC8-KIT Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI87XXSOIC8 | - | 1 | - | - | Skyworks Solutions Inc. | Box | Active | Details | SI87xxSOIC8 | - | 1.102 lbs | - | Si87xxSOIC8 | Digital Isolator | - | Digital Isolator | - | - | - | - | - | - | Si87xx | Board(s) | - | - | - | - | - | - | - | - | - | Evaluation Kits | - | - | ||
![]() SI3462-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI3462 | - | 1 | - | - | Skyworks Solutions Inc. | Bulk | Active | Details | Si3462 | - | - | - | Si3462 | Power Over Ethernet (PoE) | - | Power Over Ethernet (POE), PSE | 48 V | - | - | - | - | - | Si3462 | Board(s) | - | - | - | - | - | No | - | - | - | Evaluation Boards | - | 50 V | ||
![]() SI826XSAMP-KIT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount, Through Hole | - | SI826 | - | 1 | - | - | Skyworks Solutions Inc. | - | Active | Details | Si8261ACC-C-IP, Si8261BCC-C-IP, Si8261ACC-C-IS, Si8261BCC-C-IS, Si8261ACD-C-IS, Si8261ACD-C-IS | - | - | - | Si826XSAMP | Gate Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital Isolator | Development Kits | Si8261ACC-C-IP, Si8261BCC-C-IP, Si8261ACC-C-IS, Si8261BCC-C-IS, Si8261ACD-C-IS, Si8261BCD-C-IS | - | ||
![]() SI84XXCOM-RD Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI84 | Digital isolated communications reference design kit | 1 | - | CAN, RS-232, RS-485 | Skyworks Solutions Inc. | Box | Active | Details | Si84xx | - | 0.001764 oz | - | SI84XXCOM | Digital Isolator | - | Digital Isolator | - | 5 V | - | - | - | - | Si8421AD, Si8421BB, Si8442AB | Board(s) | - | - | DC to 150Mbps Data Transmission | - | - | No | - | I²C Interface | - | Reference Design Kits | - | - | ||
![]() SI51218-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI51218 | - | 1 | - | USB | Skyworks Solutions Inc. | Box | Active | Details | Si51218 | - | 1.102 lbs | - | - | Clock Generators | 32.768 kHz to 200 MHz | Clock Generator | - | 2.5 V, 3.3 V | - | - | - | - | Si51218 | Board(s) | - | - | - | - | - | - | - | - | - | Evaluation Boards | - | - | ||
![]() SI5325/26-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI5325 | - | 1 | - | I2C, USB | Skyworks Solutions Inc. | Box | Active | Details | Si5324 / Si5326 | - | 0.001764 oz | - | SI5325/26 | Clock Multipliers | 2 kHz to 1.4 GHz, 10 MHz to 1.4 GHz | Clock Generator | - | 1.8 V/2.5 V/3.3 V | - | - | - | - | SI5325, SI5326 | Board(s), Cable(s) | - | - | - | - | - | - | - | - | - | Evaluation Boards | - | - | ||
![]() SI52147-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI52147 | - | 1 | - | I2C, PCIe | Skyworks Solutions Inc. | Box | Active | Details | Si52147 | - | 1.102 lbs | - | SI52147 | Clock Generators | 100 MHz | Clock Generator | - | 3.3 V | - | - | - | - | SI52147 | Board(s) | - | - | PCI Express (PCIe) Gen1, Gen2 and Gen3 Compliant | - | - | No | - | 9 Ports | - | Evaluation Boards | - | - | ||
![]() SI87XXSAMP-KIT Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI87XXSAMP | - | 1 | - | - | Skyworks Solutions Inc. | Box | Active | Details | Si8712AC-B-IP, Si8712AC-B-IS, Si8710AD-B-IS, Si8711AC-B-IP, Si8712BC-B-IP, Si8712BC-B-IS | - | - | - | Si87xxSAMP | Digital Isolator | - | Digital Isolator | - | - | - | - | - | - | Si87xx | Board(s) | - | - | - | - | - | - | - | - | - | Evaluation Kits | - | - | ||
![]() SI4705-D62-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI4705 | - | 1 | SI4705 | - | Skyworks Solutions Inc. | Bulk | Not For New Designs | Details | Si4705-D62 | - | - | - | - | FM Receiver | 76 MHz to 108 MHz | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | Evaluation Boards | - | - | ||
![]() SI838XISO-KIT Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI838 | - | 1 | - | Parallel, SPI | Skyworks Solutions Inc. | Bulk | Active | Details | Si838x | - | - | - | - | Digital Isolator | - | Digital Isolator | - | 5.5 V | - | - | - | - | Si838x | Board(s) | - | - | - | - | - | - | - | - | - | Evaluation Kits | - | - | ||
![]() SI5XX-PROG-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | - | - | 1 | - | I2C | Skyworks Solutions Inc. | Box | Obsolete | Details | Si57x, Si598, Si599 | - | 0.001764 oz | - | SI5XX | VCXO / XO | 100 kHz to 1.4 GHz | Reconfigurable Oscillators | - | 1.8 V, 2.5 V, 3.3 V, 5 V | 230 mA | - | - | - | Si514, Si570, Si571, Si598, Si599 | Board(s), Cable(s) | - | - | 100kHz ~ 1.417GHz Frequency Range | - | - | Yes, MCU, 8-Bit | - | I²C Interface | - | Evaluation Boards | - | - | ||
![]() SI53154-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI53154 | - | 1 | - | I2C, PCIe | Skyworks Solutions Inc. | Box | Active | Details | Si53154 | - | 1.102 lbs | - | SI53154 | Clock Buffers | 100 MHz to 210 MHz | Clock Buffer | - | 3.3 V | - | - | - | - | SI53154 | Board(s) | - | - | PCI Express (PCIe) Gen1, Gen2 and Gen3 Compliant | - | - | No | - | 4 Ports | - | Evaluation Boards | - | - | ||
![]() SI5356-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI5356 | - | 1 | - | I2C | Skyworks Solutions Inc. | Box | Active | Details | Si5356 | - | 0.001764 oz | - | Si5356 | Clock Generators | 1 MHz to 200 MHz | Clock Generator | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | SI5356 | Board(s) | - | - | - | - | - | - | - | - | - | Evaluation Boards | - | - | ||
![]() SI4721-B-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI4721 | - | 1 | SI4721 | - | Skyworks Solutions Inc. | Box | Active | Details | Si4721-B | - | 1.476 lbs | - | - | FM Receiver | 76 MHz to 108 MHz | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | Evaluation Boards | - | - | ||
![]() SI5317-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI5317 | - | 1 | - | I2C | Skyworks Solutions Inc. | Box | Active | Details | Si5317 | - | 0.001764 oz | - | SI5317 | Clock Multipliers | 8 kHz to 644.53 MHz | Clock Generator | - | 3.3 V | - | - | - | - | SI5317 | Board(s) | - | - | Powered by USB Port or External Power Supply | - | - | No | - | On-Board LEDs | - | Evaluation Boards | - | - | ||
![]() SI5348-D-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI5348 | - | 1 | - | - | Skyworks Solutions Inc. | Box | Active | Details | SI5348 | DSPLL | - | - | Si5348 | Clock Generators | - | Clock Generator | - | - | - | - | - | - | Si5348 | Board(s) | - | - | - | - | - | - | - | - | - | Evaluation Boards | - | - | ||
![]() SI8285_86-KIT Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI8285 | - | 1 | - | - | Skyworks Solutions Inc. | Bulk | Active | Details | Si8285CD-IS, Si8286CD-IS | - | - | - | - | Gate Driver | - | Gate Driver | - | - | - | - | - | - | Si8285, Si8286 | Board(s) | - | - | Isolated | - | - | - | - | - | - | Evaluation Kits | - | 3 V to 5.5 V | ||
![]() SI570-PROG-EVB Skyworks Solutions, Inc. | In Stock | - | - | - | - | SI570 | - | 1 | - | - | Skyworks Solutions Inc. | Box | Active | Details | SI570 | - | 11.622330 oz | - | - | Clock Generators | - | Reconfigurable Oscillators | - | - | - | - | - | - | Si570 | Board(s), Cable(s) | - | - | 10MHz ~ 1.417GHz Frequency Range | - | - | Yes, MCU, 8-Bit | - | I²C Interface | - | Evaluation Boards | - | - |