- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Diode Type
- Published
- Factory Lead Time
- Package / Case
- Packaging
- ECCN Code
- Operating Temperature
- Peak Reflow Temperature (Cel)
- Pin Count
Attribute column
Manufacturer
Skyworks Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Diode Element Material | Factory Pack QuantityFactory Pack Quantity | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Configuration | Max Current Rating | Element Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Output Current-Max | Test Current | Forward Voltage | Max Reverse Voltage (DC) | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Reverse Voltage | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Type of Schottky Barrier | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMS7630-079LF Skyworks Solutions Inc. | 5290 |
| Datasheet | 16 Weeks | Tin | Surface Mount | SC-79, SOD-523 | 2 | - | SILICON | - | 1 | - | - | 75mW | - | 150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8541.10.00.60 | - | - | DUAL | FLAT | 260 | 40 | SMS7630-079 | 2 | - | - | - | - | - | 50mA | Single | Schottky - Single | - | - | 50mA | 0.05A | - | 240mV | 1V | - | - | - | - | - | 1V | X B | - | - | 0.3pF | - | - | - | - | ZERO BARRIER | No | Unknown | ROHS3 Compliant | - | ||
![]() APD2220-000 Skyworks Solutions Inc. | 900 |
| Datasheet | 12 Weeks | - | Surface Mount | Die | 2 | - | SILICON | - | 1 | - | - | - | - | -65°C~175°C TJ | Bulk | 2009 | - | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.40 | - | - | UPPER | - | - | - | - | 1 | S-XUUC-N1 | - | - | - | - | 200mA | Single | PIN - Single | - | CATHODE | - | - | - | - | - | - | 0.2pF @ 50V 1MHz | - | 100V | 100V | - | KA B | - | 4Ohm @ 10mA 500MHz | - | 0.7 μs | 10mA | 500MHz | 4Ohm | - | No | - | ROHS3 Compliant | - | ||
![]() SMP1307-004LF Skyworks Solutions Inc. | 25 |
| Datasheet | 11 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | - | 2 | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | 40 | SMP1307-004 | 3 | - | - | - | - | - | - | Common Cathode | PIN - 1 Pair Common Cathode | 250mW | - | 10mA | - | 10mA | 850mV | 200V | 200V | 0.3pF @ 30V 1MHz | 200V | - | - | 200V | HIGH FREQUENCY TO L B | - | 3Ohm @ 100mA 100MHz | - | 1.5 μs | - | 100MHz | 3Ohm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SMS7630-061 Skyworks Solutions Inc. | 137 |
| - | 12 Weeks | - | Surface Mount | 0201 (0603 Metric) | 2 | - | SILICON | - | 1 | - | - | 75mW | - | -65°C~150°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8541.10.00.60 | - | - | BOTTOM | - | 260 | 40 | SMS7630-061 | 2 | - | - | 0603 | 0201 | - | 50mA | Single | Schottky - Single | - | - | - | - | - | - | - | - | - | - | 1V | - | - | K B | - | - | - | - | - | - | - | ZERO BARRIER | No | - | ROHS3 Compliant | - | ||
![]() CLA4608-000 Skyworks Solutions Inc. | 2500 |
| Datasheet | 13 Weeks | - | Surface Mount | 120 | - | - | SILICON | - | 1 | 175°C | -65°C | - | - | - | - | 2009 | - | - | yes | Active | 1 (Unlimited) | 1 | - | EAR99 | - | - | LIMITER | - | 8541.10.00.40 | - | - | UPPER | - | 260 | 40 | - | 1 | S-XUUC-N1 | - | - | - | - | - | Single | PIN DIODE | - | CATHODE | - | - | - | - | - | - | - | - | - | - | - | KA B | - | - | 0.5pF | 0.1 μs | 10mA | 100MHz | 1.2Ohm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLA4609-086LF Skyworks Solutions Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 2-VDFN Exposed Pad | 3 | - | SILICON | - | 1 | - | - | - | - | 175°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | LIMITER | - | 8541.10.00.80 | - | 3W | DUAL | C BEND | 260 | 40 | CLA4609-086 | 3 | S-PDSO-C2 | - | - | - | - | 200mA | Common Anode | PIN - Single | 3W | CATHODE | 1.5A | - | - | - | - | - | 0.14pF @ 6V 1MHz | 250V | - | - | 250V | HIGH FREQUENCY TO C B | - | 1.5Ohm @ 10mA 500MHz | 0.6pF | 1.1 μs | 10mA | 100MHz | - | - | No | - | ROHS3 Compliant | Lead Free | ||
SMP1340-004LF Skyworks Solutions, Inc. | 165566 |
| - | - | - | - | - | - | - | - | 3000 | - | - | - | - | Details | - | Reel | - | SMP1340 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP1324-087LF Skyworks Solutions Inc. | In Stock |
| Datasheet | 11 Weeks | - | Surface Mount | 2-VDFN Exposed Pad | 2 | - | SILICON | - | 1 | - | - | 2W | - | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | ATTENUATOR; SWITCHING | - | 8541.10.00.80 | - | - | - | C BEND | 260 | 40 | SMP1324-087 | 2 | - | - | - | - | - | 200mA | Single | PIN - Single | 2W | CATHODE | 100mA | - | - | 900mV | - | - | 1.5pF @ 30V 1MHz | - | - | - | 200V | - | - | 750mOhm @ 50mA 100MHz | 1.5pF | 6 μs | - | - | 0.75Ohm | - | No | - | ROHS3 Compliant | - | ||
![]() SMS7621-006LF Skyworks Solutions Inc. | 5000 |
| Datasheet | 15 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | - | 2 | - | - | 75mW | - | 150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8541.10.00.60 | - | - | DUAL | GULL WING | 260 | 40 | SMS7621-006 | 3 | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 50mA | - | Schottky - 1 Pair Series Connection | - | - | - | 0.05A | - | - | - | - | - | - | 2V | - | - | X B | - | - | 0.25pF | - | - | - | - | LOW BARRIER | No | - | ROHS3 Compliant | - | ||
![]() CLA4607-000 Skyworks Solutions Inc. | 67 |
| Datasheet | 13 Weeks | - | Surface Mount | 120 | - | - | SILICON | - | 1 | 175°C | -65°C | - | - | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | - | LIMITER | - | 8541.10.00.40 | - | - | UPPER | - | - | - | - | 1 | S-XUUC-N1 | - | - | - | - | - | Single | PIN DIODE | - | CATHODE | - | - | - | - | - | - | - | - | - | - | - | KA B | - | - | 0.15pF | 0.05 μs | 10mA | 100MHz | 2Ohm | - | No | - | ROHS3 Compliant | - | ||
![]() SMS3925-040LF Skyworks Solutions Inc. | 15000 | - | - | 16 Weeks | - | - | SOD-882 | - | - | - | - | - | - | - | 250mW | - | 150°C TJ | Cut Tape (CT) | 2012 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8541.10.00.60 | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 2 | - | Not Qualified | - | - | - | 50mA | - | Schottky - Single | - | - | - | - | - | - | - | - | 0.6pF @ 0V 1MHz | - | 40V | - | - | X B | - | - | 0.42pF | - | - | - | - | MEDIUM BARRIER | - | - | ROHS3 Compliant | - | ||
![]() CLA4606-085LF Skyworks Solutions Inc. | In Stock |
| - | 49 Weeks | - | Surface Mount | 2-VDFN Exposed Pad | 3 | - | SILICON | - | 1 | - | - | 3W | - | 175°C TJ | Cut Tape (CT) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | LIMITER | - | 8541.10.00.80 | - | - | DUAL | - | 260 | 40 | CLA4606-085 | 3 | S-PDSO-N2 | - | - | - | - | 1.5A | Common Anode | PIN - Single | 30W | CATHODE | 1.5A | - | - | - | - | - | 0.38pF @ 6V 1MHz | 75V | - | 45V | 75V | HIGH FREQUENCY TO C B | 0.3pF | 2Ohm @ 10mA 100MHz | - | 0.01 μs | 10mA | 500MHz | 2Ohm | - | No | - | ROHS3 Compliant | - | ||
![]() APD0805-000 Skyworks Solutions Inc. | 131 |
| Datasheet | 12 Weeks | - | Surface Mount | Die | - | - | SILICON | - | 1 | - | - | - | - | -65°C~175°C TJ | Bulk | 1998 | - | - | yes | Active | 3 (168 Hours) | 1 | - | - | Switch | - | - | LOW DISTORTION | 8541.10.00.40 | 10pF | - | UPPER | - | - | - | - | 1 | S-XUUC-N1 | - | - | - | - | 200mA | Single | PIN - Single | - | CATHODE | - | - | - | - | - | - | 0.05pF @ 50V 1MHz | - | 100V | 100V | - | KA B | - | 2Ohm @ 10mA 500MHz | - | 0.1 μs | 10mA | 500MHz | 2Ohm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLA4609-000 Skyworks Solutions Inc. | 12 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMP1345-079LF Skyworks Solutions Inc. | 1488 |
| Datasheet | 12 Weeks | Tin | Surface Mount | SC-79, SOD-523 | 79 | - | SILICON | - | 1 | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Switch | - | - | - | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | 40 | SMP1345-079 | 2 | R-PDSO-G2 | - | - | - | - | - | Single | PIN - Single | 250mW | ISOLATED | - | - | - | 890mV | - | - | 0.2pF @ 5V 1MHz | 50V | - | - | 50V | C B | - | 2Ohm @ 10mA 100MHz | 0.2pF | 0.1 μs | - | - | 2Ohm | - | No | - | ROHS3 Compliant | - | ||
![]() SMP1307-011LF Skyworks Solutions Inc. | 9000 |
| Datasheet | 15 Weeks | - | Surface Mount | SC-76, SOD-323 | 2 | 32.998845mg | SILICON | - | 1 | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | 40 | SMP1307-011 | 2 | - | - | - | - | - | - | Single | PIN - Single | 250mW | - | - | - | 10mA | 850mV | 200V | 200V | 0.3pF @ 30V 1MHz | 200V | - | - | 200V | HIGH FREQUENCY TO L B | - | 3Ohm @ 100mA 100MHz | 0.3pF | 1.5 μs | - | 100MHz | 3Ohm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() CLA4601-000 Skyworks Solutions Inc. | 200 |
| Datasheet | 12 Weeks | - | Surface Mount | - | - | - | SILICON | - | 1 | 175°C | -65°C | - | - | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | - | LIMITER | - | 8541.10.00.40 | - | - | UPPER | - | - | - | - | 1 | S-XUUC-N1 | - | - | - | - | - | Single | PIN DIODE | - | CATHODE | - | - | - | - | - | - | - | - | - | 15V | - | KA B | - | - | 0.1pF | 0.005 μs | 10mA | 100MHz | 2.5Ohm | - | No | - | ROHS3 Compliant | - | ||
![]() CLA4606-000 Skyworks Solutions Inc. | 1000 |
| Datasheet | 13 Weeks | - | Surface Mount | - | 2 | - | SILICON | - | 1 | 175°C | -65°C | - | - | - | - | 2009 | - | - | yes | Active | 1 (Unlimited) | 1 | - | - | - | - | LIMITER | - | 8541.10.00.40 | - | - | UPPER | - | 260 | 40 | - | 1 | S-XUUC-N1 | - | - | - | - | - | Single | PIN DIODE | - | CATHODE | - | - | - | - | - | - | - | - | - | 45V | - | KA B | - | - | 0.15pF | 0.01 μs | 10mA | 100MHz | 2Ohm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMP1321-079LF Skyworks Solutions Inc. | 35680 | - | Datasheet | 12 Weeks | - | Surface Mount | SC-79, SOD-523 | 79 | - | SILICON | - | 1 | - | - | 250mW | - | -65°C~150°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Switch | Matte Tin (Sn) | - | - | 8541.10.00.60 | - | - | DUAL | FLAT | 260 | 40 | SMP1321-079 | 2 | R-PDSO-F2 | - | - | - | - | - | Single | PIN - Single | - | ISOLATED | - | - | - | 850mV | - | - | 0.25pF @ 30V 1MHz | - | - | - | 100V | HIGH FREQUENCY TO S B | - | 2Ohm @ 10mA 100MHz | 0.25pF | 0.4 μs | - | - | 2Ohm | - | No | - | ROHS3 Compliant | - | ||
![]() SMP1320-075LF Skyworks Solutions Inc. | 6970 |
| Datasheet | 8 Weeks | - | Surface Mount | SC-70, SOT-323 | 70 | 28.009329mg | SILICON | - | 2 | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Switch | Tin (Sn) | - | - | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | 40 | SMP1320-075 | 3 | R-PDSO-G3 | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | PIN - 1 Pair Series Connection | 250mW | ISOLATED | - | - | - | 850mV | - | - | 0.3pF @ 30V 1MHz | 50V | - | - | 50V | HIGH FREQUENCY TO S B | 0.3pF | 900mOhm @ 10mA 100MHz | 0.3pF | 0.4 μs | 10mA | 100MHz | 0.9Ohm | - | No | - | ROHS3 Compliant | - |