- Mfr
- Product Status
- Package
- Series
- Package / Case
- Mounting Type
- Supplier Device Package
- Base Product Number
- Manufacturer
- Brand
- Product Category
- Subcategory
Attribute column
Manufacturer
Skyworks Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Weight | Number of Terminals | AWG (min.) | AWG max. | Base Product Number | Board contact surface | Body Orientation | Brand | Calibrated to | Case material | Compatible with | Compatible with (details) | Connections | Connector contact surface | Contact Classification | Contact Materials | Content | CS | Development Kit | Dim | Duty Cycle - Max | Enclosure | Factory colour | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Industrial packaging | Input Level | Input voltage (max.) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max Output Freq | max. cross section | Max. operating temperature | Max. output current | Max. temperature | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Min. cross section | Min. input voltage | Min. temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | No. of outputs | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of I/Os | Operating Temp Range | Output current (max.) - rounded | Package | Pin shape | Pins per row | Plug features | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Reading category | RoHS | Shell Size / Insert Arrangement | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Total number of pins | Type A | Type B | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Gender | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Orientation | Base Part Number | Output | Number of Outputs | Number of Contacts | Contact Gender | Operating Supply Voltage | Failure Rate | Lead Spacing | Interface | Number of Circuits | Operating Supply Current | Number of Ports | Family | Data Rate | Number of Logic Elements/Cells | Input | Product Type | Ratio - Input:Output | Total RAM Bits | Number of LABs/CLBs | PLL | Differential - Input:Output | Region Utilized | Main Purpose | Power | Shell Plating | Output Level | Product | Features | Data Format | Product Category | Strain Relief | Flammability | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338H-B04521-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | - | - | - | SI5338 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5319C-C-GMR Skyworks | 146855 | - | - | Gold | Surface Mount | 36-VFQFN Exposed Pad | 36-QFN (6x6) | - | - | - | 6 | - | - | SI5319 | - | Straight | - | - | - | - | - | - | - | 6Signal | Copper Alloy | - | - | Si5319-EVB | - | - | - | - | - | 346MHz | - | LVCMOS | - | - | - | - | - | 346 MHz | - | - | - | - | 710 MHz | + 85 C | Skyworks Solutions Inc. | - | - | - | - 40 C | - | Jam Nut | - | - | - | - | - | - | -65C to 200C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | 26.97(mm) | 30.45(mm) | Active | No | - | - | 9-35 | 3.63 V | 1.71 V | Crimp | - | - | - | - | - | 500VDC/400VAC | -40°C ~ 85°C | - | DSPLL® | - | - | - | - | - | - | - | Circular | - | - | - | RCP | - | - | - | 1.71V ~ 3.63V | - | - | CML, CMOS, LVDS, LVPECL | 1 Output | 6(POS) | SKT | - | - | - | - | 1 | 217 mA | 1(Port) | D38999 | - | - | Clock, Crystal | - | 1:1 | - | - | Yes | Yes/Yes | - | Ethernet, SONET/SDH | - | Passivated | CML, LVCMOS, LVDS, LVPECL | Clock Multiplier/Jitter Attenuator | - | - | - | No | - | 31.72(mm) | - | - | - | - | 26.97(mm) | - | ||
![]() SI5338C-B00203-GM Skyworks | In Stock | - | - | - | Through Hole | Radial | 24-QFN (4x4) | - | Polypropylene (PP), Metallized | - | - | - | - | SI5338 | - | - | - | - | - | - | - | - | - | - | - | - | - | SI5338-EVB | - | 60 % | - | - | - | - | - | - | - | -- | - | - | - | 200 MHz | - | - | - | - | 710 MHz | + 85 C | Skyworks Solutions Inc. | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 200V | 400V | - | -55°C ~ 105°C | Bulk | MMKP383 | 0.406 L x 0.197 W (10.30mm x 5.00mm) | ±5% | Active | -- | - | PC Pins | - | Programmable Clock Generators | - | - | High Pulse, DV/DT | - | - | 8200pF | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 0.295 (7.50mm) | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | -- | - | - | - | - | - | - | 0.413 (10.50mm) | - | - | - | -- | ||
![]() SI5338A-B05145-GMR Skyworks | In Stock | - | - | - | PCB | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | - | - | - | SI5338 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | -- | - | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | 56K | - | - | - | - | - | - | - | - | International | - | - | - | - | - | - | V.92 | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5334C-B09895-GM Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | 28 | 12 | SI5334 | Tin plated | - | - | - | Polyamide | - | - | Spring-loaded terminal | Tin plated | - | - | 25pc(s) | 5mm | - | - | - | - | Light grey | - | - | Yes | - | - | - | - | 721-616/000-042 | - | - | 2.50mm² | - | - | +100°C | - | - | Skyworks Solutions Inc. | 0.08mm² | - | -60°C | - | - | - | - | 1 | 12A | 12A | 320V | - | - | - | Tray | Square | 16 | - | - | - | Active | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 2060 | - | - | - | - | - | - | - | 721-616/000-042 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3mm | - | 27.5mm | - | - | - | ||
![]() SI52212-A01AGMR Skyworks | In Stock | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | - | - | - | - | - | - | SI52212 | - | - | - | - | - | - | - | - | - | - | - | - | - | Si52204-EVB | - | 55 % | - | - | - | 100MHz | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | 25 MHz | + 85 C | PEI-Genesis | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | 1.5V ~ 1.8V | - | - | HCSL, LVCMOS | 12 Output | - | - | 1.8 V | - | - | - | 1 | 66 mA | - | - | - | - | Clock, Crystal | - | 1:12 | - | - | Yes | No/Yes | - | PCI Express (PCIe), Clock Generator | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5334M-B05523-GM Skyworks | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 402 | - | - | - | - | - | - | SI5334 | - | - | - | - | - | - | - | - | - | - | - | - | - | Si5338-EVB | - | 60 % | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | - | 710 MHz | + 85 C | Kamaya Inc. | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | -200/ +500ppm/°C | Programmable Clock Generators | 2.49 Ohms | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() SI5338N-B11089-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | - | - | - | SI5338 | - | - | - | Manufacturers standards (no certificate) | - | Fluke | Fluke 8845A,Fluke 8846A | - | - | - | - | - | - | - | - | - | - | - | - | 710MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MultiSynth™ | - | - | - | - | - | - | - | 884X-SHORT | - | - | - | - | - | - | - | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | - | - | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | CML, CMOS, HCSL, HSCT, HSTL, LVDS, LVPECL, SSTL, Crystal | - | 4:4 | - | - | Yes with Bypass | Yes/Yes | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338G-A-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | 10g | - | - | - | SI5338 | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (L x W x H) 22.6 x 35.56 x 8.5 mm | - | DIP 7 | - | - | 710MHz | - | - | 36V DC | - | - | - | - | - | - | +85°C | 0.45A | - | - | - | Skyworks Solutions Inc. | - | 18V DC | - | - | - | - | 1x | - | - | - | 24V DC | - | - | 450mA | Tray | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | MultiSynth™ | - | - | - | - | - | - | - | CC10-2412DF-E | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | - | 2:4 | - | - | Yes | Yes/Yes | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | 10W | - | - | - | - | - | - | - | - | - | 8.5mm | - | 22.6mm | 35.56mm | - | - | ||
![]() CY28346ZCT Skyworks | In Stock | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP II | PVC | - | - | - | - | - | CY28346 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black,Red | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | 32A | 32A | 1000V | - | - | - | Tape & Reel (TR) | - | - | Scoop-proof | - | - | Obsolete | - | CAT IV 1000 V | - | - | - | - | - | - | Banana jack 4 mm | Banana jack 4 mm | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | SET CAT IV | - | - | - | - | - | - | - | 3.135V ~ 3.465V | - | - | HCSL, LVCMOS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Crystal | - | 1:19 | - | - | Yes | No/Yes | - | Intel CPU Servers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI53112-A03AGMR Skyworks | In Stock | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | - | - | - | - | - | - | SI53112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | ||
![]() CY505YC64DT Skyworks | In Stock | - | - | - | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | 64-TSSOP | - | - | - | - | - | - | CY505YC64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400.9MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135V ~ 3.465V | - | - | HCSL, LVCMOS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Crystal | - | 1:24 | - | - | Yes | No/Yes | - | Intel CPU Servers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI52144-A14AGMR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SI52144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338N-B06154-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | - | - | - | SI5338 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY28400OXC-2 Skyworks | In Stock | - | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | CY28400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | - | 2 | - | ±25ppm/°C | - | 11 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | 3.135V ~ 3.465V | - | - | HCSL | - | - | - | - | -- | - | - | 1 | - | - | - | - | - | Clock | - | 1:4 | - | - | Yes | Yes/Yes | - | PCI Express (PCIe), SATA CPU | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() SI5338C-B14317-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | - | - | - | - | - | - | Skyworks Solutions, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | 200MHz | - | - | - | - | Skyworks | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock & Timer ICs | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | - | - | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | CML, CMOS, HCSL, HSCT, HSTL, LVDS, LVPECL, SSTL, Crystal | Clock Generators | 3:4 | - | - | Yes with Bypass | Yes/Yes | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | - | - | - | Clock Generators & Support Products | - | - | - | - | - | - | - | - | - | ||
![]() SI5338Q-B02153-GM Skyworks | In Stock | - | - | - | Surface Mount | 1152-BBGA, FCBGA | 1152-FBGA (35x35) | - | - | - | - | - | - | SI5338 | - | - | - | - | - | - | - | - | - | - | - | - | - | SI5338-EVB | - | 60 % | - | - | - | 200MHz | - | - | - | - | - | - | - | 200 MHz | - | - | - | - | 710 MHz | + 85 C | Skyworks Solutions Inc. | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 432 | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Stratix® V GX | - | - | Active | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | 5SGXMA5 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | 1 | 45 mA | - | - | - | 490000 | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | - | 4:4 | 53105664 | 185000 | Yes | Yes/Yes | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338P-B03751-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | - | - | - | SI5338 | - | - | - | - | - | - | - | - | - | - | - | - | - | SI5338-EVB | - | 60 % | - | - | - | - | - | - | - | - | - | - | - | 350 MHz | - | - | - | - | 710 MHz | + 85 C | PEI-Genesis | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL28PCIE14ALC Skyworks | In Stock | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | - | SL28PCIE14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C | - | EProClock® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135V ~ 3.465V | - | - | HCSL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Clock, Crystal | - | 2:4 | - | - | Yes | Yes/Yes | - | PCI Express (PCIe) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL28770ELCT Skyworks | In Stock | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | - | SL28770 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 133MHz | - | - | - | - | Turck | - | U7413-105 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C | - | EProClock® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135V ~ 3.465V | - | - | HCSL, LVCMOS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Crystal | - | 1:9 | - | - | Yes | No/Yes | - | Intel CPU Servers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |