- Series
- Mfr
- Package
- Product Status
- Package / Case
- Mounting Type
- Operating Temperature
- Differential - Input:Output
- Input
- Output
- Ratio - Input:Output
- Supplier Device Package
Attribute column
Manufacturer
Skyworks Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Body Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Manufacturer Part Number | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Propagation Delay - Max | RoHS | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Voltage - Supply | Shielding | Frequency | Military Standard | Output | Pin Count | Number of Outputs | Failure Rate | Number of Circuits | Plating | Load Capacitance | Frequency Tolerance | Input | Product Type | Ratio - Input:Output | Differential - Input:Output | Screening Level | Features | Product Category | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5330B-B00204-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | SI5330 | - | - | 710 MHz | - | - | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 4 ns | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C | - | * | - | - | Active | - | - | - | Fanout Buffer (Distribution), Translator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVDS | - | 4 Output | - | 1 | - | - | - | CML, HCSL, LVDS, LVPECL | - | 1:4 | Yes/Yes | - | - | - | - | - | - | - | - | ||
![]() SL18860DC Skyworks | In Stock | - | - | - | Surface Mount | 10-WFDFN | - | 10-TDFN (2x1.4) | - | - | SL18860 | - | - | 52 MHz | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | Fanout Buffer (Distribution) | - | - | - | - | - | - | - | 1.7V ~ 3.65V | - | - | - | LVCMOS | - | - | - | 1 | - | - | - | LVCMOS | - | 1:3 | No/No | - | - | - | - | - | - | - | - | ||
![]() SI5330K-A00226-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | SI5330 | - | - | 350 MHz | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Fanout Buffer (Distribution), Translator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVPECL | - | - | - | 1 | - | - | - | CMOS, HSTL, LVTTL, SSTL | - | 1:4 | No/Yes | - | - | - | - | - | - | - | - | ||
![]() SI53362-B-GMR Skyworks | In Stock | - | - | - | Surface Mount | Axial | - | Axial | - | - | SI53362 | - | - | 200 MHz | - | - | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | 4.5 ns | - | 3.63 V | 1.71 V | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | - | ±25ppm/°C | Fanout Buffer (Distribution), Multiplexer | 681 Ohms | - | - | Metal Film | - | 0.25W, 1/4W | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | 12 Output | S (0.001%) | 1 | - | - | - | LVCMOS | - | 2:6 | No/No | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() SI5330H-A00220-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | SI5330 | - | - | 350 MHz | Miscellaneous | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Fanout Buffer (Distribution), Translator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | SSTL | - | - | - | 1 | - | - | - | CML, HCSL, LVDS, LVPECL | - | 1:8 | Yes/No | - | - | - | - | - | - | - | - | ||
![]() SI5330J-B03834-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | SI5330 | - | - | 350 MHz | Turck | U-75372 | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tray | - | Active | 4 ns | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Fanout Buffer (Distribution), Translator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | HSTL | - | - | - | 1 | - | - | - | CML, HCSL, LVDS, LVPECL | - | 1:8 | Yes/No | - | - | - | - | - | - | - | - | ||
![]() SI5330B-B00206-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | SI5330 | - | - | 710 MHz | Dynapar | HS201024844B2 | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tray | - | Active | 4 ns | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Fanout Buffer (Distribution), Translator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVDS | - | 4 Output | - | 1 | - | - | - | CML, HCSL, LVDS, LVPECL | - | 1:4 | Yes/Yes | - | - | - | - | - | - | - | - | ||
![]() SI53354BD14698-AMR Skyworks | In Stock | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | - | - | - | Skyworks Solutions, Inc. | 1000 | 250 MHz | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | - | - | - | - | - | Clock Buffer | - | - | - | - | - | - | - | 1.71V ~ 3.46V | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | 1 | - | - | - | Clock, LVCMOS | - | 2:4 | Yes/Yes | - | - | Skyworks | - | - | - | - | - | ||
![]() SI53321-B-GQR Skyworks | In Stock | - | - | - | Surface Mount | 32-LQFP Exposed Pad | - | 32-LQFP (7x7) | - | - | SI53321 | - | - | 1.25 GHz | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Fanout Buffer (Distribution), Multiplexer | - | - | - | - | - | - | - | 2.375V ~ 3.63V | - | - | - | LVPECL | - | - | - | 1 | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 2:10 | Yes/Yes | - | - | - | - | - | - | - | - | ||
![]() SI5330A-A00200-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | SI5330 | - | - | 710 MHz | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | Fanout Buffer (Distribution), Translator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVPECL | - | - | - | 1 | - | - | - | CML, HCSL, LVDS, LVPECL | - | 1:4 | Yes/Yes | - | - | - | - | - | - | - | - | ||
![]() SI5330J-B03834-GMR Skyworks | In Stock | - | - | - | Surface Mount | Axial | - | Axial | - | - | SI5330 | - | - | 350 MHz | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | LR, Neohm | 0.091 Dia x 0.244 L (2.30mm x 6.20mm) | ±1% | Active | 2 | - | ±50ppm/°C | Fanout Buffer (Distribution), Translator | 120 kOhms | - | - | Metal Film | - | 0.6W | - | 1.71V ~ 3.63V | - | - | - | HSTL | - | - | -- | 1 | - | - | - | CML, HCSL, LVDS, LVPECL | - | 1:8 | Yes/No | - | -- | - | - | -- | - | - | - | ||
![]() SI5330C-B00208-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | Polyester | - | SI5330 | - | - | 250 MHz | Brady | 119834 | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | 4 ns | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Safety Signs | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | HCSL | - | 4 Output | - | 1 | - | - | - | CML, HCSL, LVDS, LVPECL | - | 1:4 | Yes/Yes | - | - | - | - | - | - | - | - | ||
![]() SL23EP04NZZI-1T Skyworks | In Stock | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | - | - | SL23EP04 | - | - | 220 MHz | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | Fanout Buffer (Distribution) | - | - | - | - | - | - | - | 2.97V ~ 3.63V | - | - | - | LVCMOS | - | - | - | 1 | - | - | - | Clock | - | 1:4 | No/No | - | - | - | - | - | - | - | - | ||
![]() SI5330F-A00214-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | SI5330 | - | - | 200 MHz | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Fanout Buffer (Distribution), Translator | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | CMOS | - | - | - | 1 | - | - | - | CMOS, HSTL, LVTTL, SSTL | - | 1:8 | No/No | - | - | - | - | - | - | - | - | ||
![]() SL23EP04NZZC-1T Skyworks | In Stock | - | - | - | Surface Mount | QFN | - | 8-TSSOP | - | - | SL23EP04 | - | - | 220 MHz | - | - | - | - | Skyworks Solutions Inc. | - | - | Surface Mount | -40C to 85C | Tape & Reel (TR) | 5(mm) | Obsolete | - | - | - | - | Industrial grade | 0°C ~ 70°C | Bulk | - | - | - | - | - | - | - | Fanout Buffer (Distribution) | - | - | - | - | - | - | - | 2.97V ~ 3.63V | - | - | - | LVCMOS | 4 | - | - | 1 | - | - | - | Clock | - | 1:4 | No/No | INDUSTRIALC | - | - | 7(mm) | - | 0.9(mm) | - | - | ||
![]() SL2304NZZC-1 Skyworks | In Stock | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | - | - | SL2304 | - | - | 140 MHz | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | Fanout Buffer (Distribution) | - | - | - | - | - | - | - | 2.97V ~ 3.63V | - | - | - | LVCMOS | - | - | - | 1 | - | - | - | Clock | - | 1:4 | No/No | - | - | - | - | - | - | - | - | ||
![]() SI53354BD12803-AMR Skyworks | In Stock | - | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | 3 | 40-QFN (6x6) | - | - | - | Skyworks Solutions, Inc. | 1000 | 250 MHz | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | - | - | Tape & Reel (TR) | - | Active | - | Compliant | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | 0.5 % | - | - | SMD/SMT | - | Clock Buffer | - | 85 °C | -40 °C | Ceramic | - | - | Clock & Timer ICs | 1.71V ~ 3.46V | - | 4.19 MHz | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | 1 | - | 30 pF | 0.5 % | Clock, LVCMOS | Clock Buffers | 2:4 | Yes/Yes | - | - | Clock Buffer | - | - | - | - | Lead Free | ||
![]() SI53354BD12804-AMR Skyworks | In Stock | - | - | Cable | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | Aluminium, Cadmium | Aluminium | - | Skyworks Solutions, Inc. | 1000 | 250 MHz | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | - | - | Tape & Reel (TR) | - | Active | - | Non-Compliant | - | - | - | -40°C ~ 105°C (TA) | Bulk | Automotive, AEC-Q100 | - | - | - | - | - | - | Clock Buffer | - | - | - | - | Green | - | Clock & Timer ICs | 1.71V ~ 3.46V | Unshielded | - | MIL-DTL-38999 | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | 1 | Cadmium | - | - | Clock, LVCMOS | Clock Buffers | 2:4 | Yes/Yes | - | - | Clock Buffer | - | - | - | No | - | ||
![]() SI53354BD12802-AMR Skyworks | In Stock | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | - | - | - | Skyworks Solutions, Inc. | 1000 | 250 MHz | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | - | - | Tape & Reel (TR) | - | Active | - | Non-Compliant | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | - | - | - | - | - | Clock Buffer | - | - | - | - | - | - | Clock & Timer ICs | 1.71V ~ 3.46V | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | 1 | - | - | - | Clock, LVCMOS | Clock Buffers | 2:4 | Yes/Yes | - | - | Clock Buffer | - | - | - | - | - | ||
![]() SI53354BD12817-AMR Skyworks | In Stock | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | - | - | - | Skyworks Solutions, Inc. | 1000 | 250 MHz | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | - | - | Tape & Reel (TR) | - | Active | - | Non-Compliant | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | - | - | - | - | - | Clock Buffer | - | - | - | - | - | - | Clock & Timer ICs | 1.71V ~ 3.46V | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | 1 | - | - | - | Clock, LVCMOS | Clock Buffers | 2:4 | Yes/Yes | - | - | Clock Buffer | - | - | - | - | - |