- Series
- Mfr
- Package
- Product Status
- Package / Case
- Mounting Type
- Operating Temperature
- Differential - Input:Output
- Input
- Output
- Ratio - Input:Output
- Supplier Device Package
Attribute column
Manufacturer
Skyworks Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dimensions | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Signal Type | Logic Family | Max Output Freq | Maximum Input Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operation Mode | Output Logic Level | Package | Package Type | Product Status | Propagation Delay - Max | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Power Rating | Voltage - Supply | Resistor Type | Output | Pin Count | Number of Outputs | Output Type | Number of Circuits | Operating Supply Current | Input Type | Logic Function | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Main Purpose | Resistance Tolerance | Product | Product Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5330G-B00218-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5330 | - | - | - | 200 MHz | - | - | - | 200 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | - | Tray | - | Active | 4 ns | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C | - | - | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V ~ 3.63V | - | CMOS | - | 8 Output | - | 1 | - | - | - | CML, HCSL, LVDS, LVPECL | 1:8 | - | Yes/No | - | - | - | - | - | - | - | ||
![]() SI5330K-B00224-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5330 | - | - | - | 350 MHz | - | - | - | 350 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | 4 ns | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C | - | - | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V ~ 3.63V | - | LVPECL | - | 4 Output | - | 1 | - | - | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | - | No/Yes | - | - | - | - | - | - | - | ||
![]() CY28353OXC-2 Skyworks | In Stock | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | CY28353 | - | - | - | 170 MHz | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | Buffer/Driver, Multiplexer | - | - | 2.375V ~ 2.625V | - | HCSL | - | - | - | 1 | - | - | - | Clock | 1:6 | - | Yes/Yes | - | - | - | - | - | - | - | ||
![]() SI53321-B-GQ Skyworks | In Stock | - | - | Surface Mount | 32-LQFP Exposed Pad | 32-LQFP (7x7) | SI53321 | - | - | - | 1.25 GHz | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | 25.0000 ppm/°C | Fanout Buffer (Distribution), Multiplexer | 1 MOhm | 1.0000 W | 2.375V ~ 3.63V | Industrial | LVPECL | - | - | - | 1 | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | 1 | - | 8.74 | - | - | - | ||
![]() SI53208-A02AGM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-48 | - | SI53208 | - | 55 % | 490 | - | - | - | 100 MHz | 200 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tray | - | Active | - | Details | 1.89 V | 1.425 V | - | - | Tray | Si53208 | - | Low Jitter | - | - | - | - | - | - | 8 Output | Differential | - | 42 mA, 44 mA | Clock | - | - | - | - | - | - | - | Clock Buffers | - | - | - | - | ||
![]() SI53301-B-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | SI53301 | - | 60 % | 490 | 725 MHz | - | - | - | 725 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tray | - | Active | 1000 ps | Details | 3.63 V | 1.71 V | 0.006653 oz | -40°C ~ 85°C | Tray | SI53301 | - | Fanout Buffer (Distribution), Multiplexer, Translator | - | - | 1.71V ~ 3.63V | - | LVCMOS, LVDS, LVPECL | - | 6 Output | - | 1 | 65 mA | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:6 | - | Yes/Yes | - | - | Clock Buffers / Level Translators | - | - | - | - | ||
![]() SI53314-B-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | SI53314 | - | 60 % | 490 | 1.25 GHz | - | - | - | 1.25 GHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tray | - | Active | 2750 ps | Details | 3.63 V | 1.71 V | 0.006653 oz | -40°C ~ 85°C | Tray | SI53314 | - | Fanout Buffer (Distribution), Multiplexer, Translator | - | - | 1.71V ~ 3.63V | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 6 Output | Differential | 1 | 65 mA | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:6 | - | Yes/Yes | - | - | Clock Buffers / Level Translators | - | - | - | - | ||
![]() SI53306-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (3x3) | SI53306 | - | 60 % | 1000 | 725 MHz | - | - | - | 725 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 1075 ps | Details | 3.63 V | 1.71 V | 0.002014 oz | -40°C ~ 85°C | MouseReel | SI53306 | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V ~ 3.63V | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 4 Output | Differential | 1 | 65 mA | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:4 | - | Yes/Yes | - | - | Clock Buffers / Level Translators | - | - | - | - | ||
![]() SI53303-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-44 | 44-QFN (7x7) | SI53303 | - | `60 % | 1000 | 725 MHz | - | - | - | 725 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | Details | 3.63 V | 1.71 V | - | -40°C ~ 85°C | Reel | SI53303 | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V ~ 3.63V | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 10 Output | Diffrential | 2 | 65 mA | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:5 | - | Yes/Yes | - | - | Clock Buffers / Level Translators | - | - | - | - | ||
![]() SI53302-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-44 | 44-QFN (7x7) | SI53302 | - | 60 % | 1000 | 725 MHz | - | - | - | 725 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 1000 ps | Details | 3.63 V | 1.71 V | 0.013051 oz | -40°C ~ 85°C | MouseReel | Si53302 | - | Fanout Buffer (Distribution), Multiplexer, Translator | - | - | 1.71V ~ 3.63V | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 10 Output | - | 1 | 65 mA | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | - | Clock Buffers / Level Translators | - | - | - | - | ||
![]() SI5330H-B00222-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5330 | - | 60 % | 490 | 350 MHz | - | - | - | 350 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tray | - | Active | 4 ns | Details | 3.63 V | 1.71 V | 0.032741 oz | -40°C ~ 85°C | Tray | SI5330H | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V ~ 3.63V | - | SSTL | - | 8 Output | SSTL | 1 | 10 mA | - | - | CML, HCSL, LVDS, LVPECL | 1:8 | - | Yes/No | - | - | Clock Buffers | - | - | - | - | ||
![]() SI5330L-B00228-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5330 | - | 60 % | 490 | 350 MHz | - | - | - | 350 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tray | - | Active | 4 ns | Details | 3.63 V | 1.71 V | 0.032741 oz | -40°C ~ 85°C | Tray | SI5330L | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V ~ 3.63V | - | LVDS | - | 4 Output | LVDS | 1 | 10 mA | - | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | - | No/Yes | - | - | Clock Buffers | - | - | - | - | ||
![]() SI5330L-B00230-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5330 | - | 60 % | 2500 | 350 MHz | - | - | - | 350 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | 4 ns | Details | 3.63 V | 1.71 V | 0.008113 oz | -40°C ~ 85°C | Cut Tape | SI5330L | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V ~ 3.63V | - | LVDS | - | 4 Output | LVDS | 1 | 10 mA | - | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | - | No/Yes | - | - | Clock Buffers | - | - | - | - | ||
![]() SI53326-B-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | SI53326 | - | 55 % | 490 | 200 MHz | - | - | - | 200 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tray | - | Active | 1 ns | Details | 3.63 V | 2.38 V | 0.352740 oz | -40°C ~ 85°C | Tray | Si5332x | - | Fanout Clock Buffer | - | - | 2.38V ~ 3.63V | - | LVPECL | - | 10 Output | LVPECL | 1 | 440 mA | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | - | Clock Buffers | - | - | - | - | ||
![]() SI53325-B-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | SI53325 | - | 55 % | 490 | 1.25 GHz | - | - | - | 1.25 GHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tray | - | Active | 1 ns | Details | 3.63 V | 2.38 V | 0.006653 oz | -40°C ~ 85°C | Tray | SI53325 | - | Fanout Clock Buffer | - | - | 2.375V ~ 3.63V | - | LVPECL | - | 5 Output | LVPECL | 2 | 440 mA | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:5 | - | Yes/Yes | - | - | Clock Buffers | - | - | - | - | ||
![]() SI53102-A2-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TDFN-8 | 8-TDFN (1.4x1.6) | SI53102 | - | 55 % | 3000 | 100MHz | - | - | - | 175 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 3.63 V | 2.97 V | 0.001764 oz | -40°C ~ 85°C | MouseReel | SI53102 | - | - | - | - | 2.25V ~ 3.63V | - | Clock | - | 2 Output | - | 1 | 12 mA | - | - | Clock | 1:2 | No | Yes/Yes | PCI Express (PCIe) | - | Clock Buffers | - | - | - | - | ||
![]() SI53306-B-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (3x3) | SI53306 | 3 x 3 x 0.85mm | 60 % | 490 | 725 MHz | CML, HCSL, LVCMOS, LVDS, LVPECL | LVCMOS | - | 725 MHz | 3.63 V | + 85 C | Skyworks Solutions Inc. | 1.71 V | - 40 C | Yes | SMD/SMT | Differential, Single Ended | CML, HCSL, LVCMOS, LVDS, LVPECL, Low Power LVPECL | Tray | QFN | Active | 1075 ps | Details | 3.63 V | 1.71 V | 0.002014 oz | -40°C ~ 85°C | Tray | SI53306 | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V ~ 3.63V | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 16 | 4 Output | Differential | 1 | 65 mA | - | Clock Driver | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:4 | - | Yes/Yes | - | - | Clock Buffers / Level Translators | - | 0.85mm | 3mm | 3mm | ||
![]() SI53315-B-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-44 | 44-QFN (7x7) | SI53315 | - | 52 % | 260 | 1.25 GHz | - | - | - | 1.25 GHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tray | - | Active | 400 ps | Details | 3.63 V | 1.71 V | 0.013051 oz | -40°C ~ 85°C | Tray | SI53315 | - | Fanout Buffer (Distribution), Multiplexer, Translator | - | - | 1.71V ~ 3.63V | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 10 Output | Differential | 1 | 100 mA | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | - | Clock Buffers / Level Translators | - | - | - | - | ||
![]() SI53102-A3-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TDFN-8 | 8-TDFN (1.4x1.6) | SI53102 | - | 55 % | 3000 | 100MHz | - | - | - | 175 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 3.63 V | 2.97 V | 0.001764 oz | -40°C ~ 85°C | MouseReel | SI53102 | - | - | - | - | 2.25V ~ 3.63V | - | Clock | - | 2 Output | - | 1 | 12 mA | - | - | Clock | 1:2 | No | Yes/Yes | PCI Express (PCIe) | - | Clock Buffers | - | - | - | - | ||
![]() SI53305-B-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-44 | 44-QFN (7x7) | SI53305 | - | 60 % | 260 | 725 MHz | - | - | - | 725 MHz | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | - | Tray | - | Active | 1000 ps | Details | 3.63 V | 1.71 V | 0.013051 oz | -40°C ~ 85°C | Tray | SI53305 | - | Fanout Buffer (Distribution), Multiplexer, Translator | - | - | 1.71V ~ 3.63V | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 10 Output | Differential | 1 | 65 mA | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | - | Clock Buffers / Level Translators | - | - | - | - |