- Series
- Mfr
- Package
- Product Status
- Package / Case
- Mounting Type
- Operating Temperature
- Differential - Input:Output
- Input
- Output
- Ratio - Input:Output
- Supplier Device Package
Attribute column
Manufacturer
Skyworks Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dimensions | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Max Output Freq | Maximum Input Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Supply Current | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay - Max | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Pin Count | Number of Outputs | Output Type | Number of Circuits | Operating Supply Current | Input Type | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Main Purpose | Divider/Multiplier | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI53106-A01AGMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-40 | 40-QFN (5x5) | SI53106 | - | 55 % | 2500 | 133.33MHz | - | 150 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | Details | 3.465 V | 3.135 V | - | -40°C ~ 85°C | MouseReel | - | - | 3.135V ~ 3.465V | HCSL | - | 6 Output | Differential | 1 | 19 mA | Differential | Clock | 1:6 | Yes | Yes/Yes | Intel QPI, PCI Express (PCIe) | - | Clock Buffers | - | - | - | ||
![]() SI53321-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | SI53321 | - | 55 % | 1000 | 1.25 GHz | - | 1.25 GHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | 1 ns | Details | 3.63 V | 2.38 V | 0.030336 oz | -40°C ~ 85°C | Reel | SI53321 | Fanout Clock Buffer | 2.375V ~ 3.63V | LVPECL | - | 10 Output | LVPECL | 1 | 440 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | - | Clock Buffers | - | - | - | ||
![]() SI53119-A01AGM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-72 | 72-QFN (10x10) | SI53119 | - | 55 % | 168 | 133.33MHz | - | 150 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tray | - | - | Active | - | Details | 3.465 V | 3.135 V | 0.010582 oz | -40°C ~ 85°C | Tray | Si53119 | - | 3.135V ~ 3.465V | HCSL | - | 19 Output | Differential | 1 | 25 mA | Differential | Clock | 1:19 | Yes | Yes/Yes | Intel QPI, PCI Express (PCIe) | - | Clock Buffers | - | - | - | ||
![]() SI53156-A01AGMR Skyworks Solutions, Inc. | 1619 |
| - | Surface Mount | QFN-32 | 32-QFN (5x5) | SI53156 | - | 55 % | 2500 | 100MHz | 100 MHz | 210 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | Details | 3.465 V | 3.135 V | 0.006653 oz | -40°C ~ 85°C | MouseReel | SI53156 | - | 3.135V ~ 3.465V | HCSL | - | 6 Output | - | 1 | 45 mA | - | Clock, Crystal | 1:6 | No | No/Yes | PCI Express (PCIe) | - | - | - | - | - | ||
![]() SI53311-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | SI53311 | - | 52 % | 1000 | 1.25 GHz | 1250 MHz | 1.25 GHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | 400 ps | Details | 3.63 V | 1.71 V | - | -40°C ~ 85°C | Reel | SI53311 | Fanout Buffer (Distribution), Multiplexer, Translator | 1.71V ~ 3.63V | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 6 Output | - | 1 | 100 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:6 | - | Yes/Yes | - | - | Clock Buffers / Level Translators | - | - | - | ||
![]() SI53302-B-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-44 | 44-QFN (7x7) | SI53302 | - | 60 % | 260 | 725 MHz | - | 725 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tray | - | - | Active | 1000 ps | Details | 3.63 V | 1.71 V | 0.013051 oz | -40°C ~ 85°C | Tray | Si53302 | Fanout Buffer (Distribution), Multiplexer, Translator | 1.71V ~ 3.63V | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 10 Output | - | 1 | 65 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | - | Clock Buffers / Level Translators | - | - | - | ||
![]() SI53112-A00AGM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | SI53112 | - | 55 % | 260 | 133.33MHz | - | 150 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tray | - | - | Active | - | Details | 3.465 V | 3.135 V | 0.007277 oz | -40°C ~ 85°C | Tray | Si53112 | - | 3.135V ~ 3.465V | HCSL | - | 12 Output | Differential | 1 | 18 mA | Differential | Clock | 1:12 | Yes | Yes/Yes | Intel QPI, PCI Express (PCIe) | - | Clock Buffers | - | - | - | ||
![]() SI53322-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (3x3) | SI53322 | - | 55 % | 1000 | 1.25 GHz | - | 1.25 GHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | 1 ns | Details | 3.63 V | 2.38 V | 0.002014 oz | -40°C ~ 85°C | MouseReel | SI53322 | Fanout Clock Buffer | 2.38V ~ 3.63V | LVPECL | - | 2 Output | LVPECL | 1 | 130 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:2 | - | Yes/Yes | - | - | Clock Buffers | - | - | - | ||
![]() SI53108-A01AGM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | SI53108 | 6 x 6 x 0.9mm | 55 % | 490 | 133.33MHz | - | 150 MHz | 3.465 V | + 85 C | 90 mA | Skyworks Solutions Inc. | 3.135 V | - 40 C | Yes | SMD/SMT | Tray | QFN | - | Active | 0 ps | Details | 3.465 V | 3.135 V | 0.005309 oz | -40°C ~ 85°C | Tray | - | - | 3.135V ~ 3.465V | HCSL | 48 | 8 Output | Differential | 1 | 79 mA | Differential | Clock | 1:8 | Yes | Yes/Yes | Intel QPI, PCI Express (PCIe) | - | Clock Buffers | 0.9mm | 6mm | 6mm | ||
![]() SI53360-B-GT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-16 | 16-TSSOP | SI53360 | - | 60 % | 96 | 200 MHz | - | 200 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tube | - | - | Active | 4.5 ns | Details | 3.63 V | 1.71 V | 0.006102 oz | -40°C ~ 85°C | Tube | SI53360 | Low Jitter CMOS Clock Buffer | 1.71V ~ 3.63V | LVCMOS | - | 8 Output | LVCMOS | 1 | 220 mA | - | LVCMOS | 2:8 | - | No/No | - | - | Clock Buffers | - | - | - | ||
![]() SI53154-A01AGMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI53154 | - | 55 % | 2500 | 210MHz | 100 MHz | 210 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | 3.465 V | 3.135 V | 0.032741 oz | -40°C ~ 85°C | MouseReel | SI53154 | - | 3.135V ~ 3.465V | Clock | - | 4 Output | - | 1 | 35 mA | - | Clock | 1:4 | No | Yes/Yes | PCI Express (PCIe) | - | - | - | - | - | ||
![]() SI53314-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | SI53314 | - | 60 % | 1000 | 1.25 GHz | - | 1.25 GHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | 2750 ps | Details | 3.63 V | 1.71 V | 0.020958 oz | -40°C ~ 85°C | Cut Tape | SI53314 | Fanout Buffer (Distribution), Multiplexer, Translator | 1.71V ~ 3.63V | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 6 Output | Differential | 1 | 65 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:6 | - | Yes/Yes | - | - | Clock Buffers / Level Translators | - | - | - | ||
![]() SI53323-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (3x3) | SI53323 | - | 55 % | 1000 | 1.25 GHz | - | 1.25 GHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | 1 ns | Details | 3.63 V | 2.38 V | 0.002014 oz | -40°C ~ 85°C | Reel | SI53323 | Fanout Clock Buffer | 2.38V ~ 3.63V | LVPECL | - | 4 Output | LVPECL | 1 | 210 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:4 | - | Yes/Yes | - | - | Clock Buffers | - | - | - | ||
![]() SI53119-A01AGMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-72 | 72-QFN (10x10) | SI53119 | - | 55 % | 2500 | 133.33MHz | - | 150 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | Details | 3.465 V | 3.135 V | - | -40°C ~ 85°C | Reel | Si53119 | - | 3.135V ~ 3.465V | HCSL | - | 19 Output | Differential | 1 | 25 mA | Differential | Clock | 1:19 | Yes | Yes/Yes | Intel QPI, PCI Express (PCIe) | - | Clock Buffers | - | - | - | ||
![]() SI53360-B-GTR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-16 | 16-TSSOP | SI53360 | - | 60 % | 1000 | 200 MHz | - | 200 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | 4.5 ns | Details | 3.63 V | 1.71 V | - | -40°C ~ 85°C | Reel | SI53360 | Low Jitter CMOS Clock Buffer | 1.71V ~ 3.63V | LVCMOS | - | 8 Output | LVCMOS | 1 | 220 mA | - | LVCMOS | 2:8 | - | No/No | - | - | Clock Buffers | - | - | - | ||
![]() SI53354BD12818-AM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-40 | 24-QFN (4x4) | - | - | 60 % | 490 | 250 MHz | - | 250 MHz | - | + 105 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tray | - | 215 mW | Active | - | - | 3.46 V | 1.71 V | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | Clock Buffer | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | - | 8 Output | Differential | 1 | 11 mA | - | Clock, LVCMOS | 2:4 | - | Yes/Yes | - | - | Clock Buffers | - | - | - | ||
![]() SI53354BD12817-AM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-40 | 40-QFN (6x6) | - | - | 60 % | 490 | 250 MHz | - | 250 MHz | - | + 105 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tray | - | 215 mW | Active | - | - | 3.46 V | 1.71 V | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | Clock Buffer | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | - | 8 Output | Differential | 1 | 11 mA | - | Clock, LVCMOS | 2:4 | - | Yes/Yes | - | - | Clock Buffers | - | - | - | ||
![]() SL2305SC-1T Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SL2305 | - | - | 2500 | 140MHz | - | 140 MHz | - | + 70 C | - | Skyworks Solutions Inc. | - | 0 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | 0 ps | Details | 3.6 V | 3 V | 0.001764 oz | 0°C ~ 70°C | MouseReel | SL2305SC | - | 3V ~ 3.6V | LVCMOS | - | 5 Output | - | 1 | - | - | Clock | 1:5 | Yes | No/No | - | No/No | Clock Buffers | - | - | - | ||
![]() SL2305SC-1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SL2305 | - | - | 96 | 140MHz | - | 140 MHz | - | + 70 C | - | Skyworks Solutions Inc. | - | 0 C | Yes | SMD/SMT | Tube | - | - | Obsolete | 0 ps | Details | 3.6 V | 3 V | 0.001764 oz | 0°C ~ 70°C | Tube | SL2305SC | - | 3V ~ 3.6V | LVCMOS | - | 5 Output | - | 1 | - | - | Clock | 1:5 | Yes | No/No | - | No/No | Clock Buffers | - | - | - | ||
![]() SI53119-A03AGM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-72 | 72-QFN (10x10) | SI53119 | - | 55 % | 168 | - | - | 150 MHz | - | + 85 C | - | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | Tray | - | - | Active | - | Details | 3.465 V | 3.135 V | - | - | Tray | Si53119 | PCIe Gen 3 Buffer | - | - | - | 19 Output | HCSL | - | 25 mA | Differential | - | - | - | - | - | - | Clock Buffers | - | - | - |