- Series
- Mfr
- Package
- Product Status
- Package / Case
- Mounting Type
- Operating Temperature
- Differential - Input:Output
- Input
- Output
- Ratio - Input:Output
- Supplier Device Package
Attribute column
Manufacturer
Skyworks Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Propagation Delay - Max | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Number of Outputs | Output Type | Number of Circuits | Operating Supply Current | Input Type | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Main Purpose | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI53152-A01AGMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI53152 | 55 % | 2500 | 100MHz | 100 MHz | 210 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 3.465 V | 3.135 V | 0.032741 oz | -40°C ~ 85°C | MouseReel | SI53152 | - | 3.135V ~ 3.465V | HCSL | 2 Output | - | 1 | 20 mA | - | Clock, Crystal | 1:2 | No | No/Yes | PCI Express (PCIe) | - | ||
![]() SI53313-B-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-44 | 44-QFN (7x7) | SI53313 | 60 % | 260 | 1.25 GHz | - | 1.25 GHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | 2750 ps | Details | 3.63 V | 1.71 V | 0.013051 oz | -40°C ~ 85°C | Tray | SI53313 | Fanout Buffer (Distribution), Translator | 1.71V ~ 3.63V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | Diffrential | 2 | 65 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:5 | - | Yes/Yes | - | Clock Buffers / Level Translators | ||
![]() SI53320-B-GT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-20 | 20-TSSOP | SI53320 | 55 % | 74 | 725 MHz | - | 725 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | Active | 1 ns | Details | 3.63 V | 2.38 V | 0.030336 oz | -40°C ~ 85°C | Tube | SI53320 | Fanout Clock Buffer | 1.71V ~ 3.63V | LVPECL | 5 Output | LVPECL | 1 | 260 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:5 | - | Yes/Yes | - | Clock Buffers | ||
![]() SI53112-A00AGMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | SI53112 | 55 % | 2000 | 133.33MHz | - | 150 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | 3.465 V | 3.135 V | - | -40°C ~ 85°C | MouseReel | Si53112 | - | 3.135V ~ 3.465V | HCSL | 12 Output | Differential | 1 | 18 mA | Differential | Clock | 1:12 | Yes | Yes/Yes | Intel QPI, PCI Express (PCIe) | Clock Buffers | ||
![]() SI53312-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-44 | 44-QFN (7x7) | SI53312 | 60 % | 1000 | 1.25 GHz | - | 1.25 GHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | 2750 ps | Details | 3.63 V | 1.71 V | - | -40°C ~ 85°C | Cut Tape | SI53312 | Fanout Buffer (Distribution), Multiplexer, Translator | 1.71V ~ 3.63V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | LVCMOS | 1 | 65 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | Clock Buffers / Level Translators | ||
![]() SI53323-B-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (3x3) | SI53323 | 55 % | 490 | 1.25 GHz | - | 1.25 GHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | 1 ns | Details | 3.63 V | 2.38 V | 0.023281 oz | -40°C ~ 85°C | Tray | SI53323 | Fanout Clock Buffer | 2.38V ~ 3.63V | LVPECL | 4 Output | LVPECL | 1 | 210 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:4 | - | Yes/Yes | - | Clock Buffers | ||
![]() SI53108-A01AGMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | SI53108 | 55 % | 2500 | 133.33MHz | - | 150 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 3.465 V | 3.135 V | 0.045779 oz | -40°C ~ 85°C | MouseReel | - | - | 3.135V ~ 3.465V | HCSL | 8 Output | Differential | 1 | 79 mA | Differential | Clock | 1:8 | Yes | Yes/Yes | Intel QPI, PCI Express (PCIe) | Clock Buffers | ||
![]() SI53320-B-GTR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-20 | 20-TSSOP | SI53320 | 55 % | 1000 | 725 MHz | - | 725 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | 1 ns | Details | 3.63 V | 2.38 V | 0.030336 oz | -40°C ~ 85°C | Reel | SI53320 | Fanout Clock Buffer | 1.71V ~ 3.63V | LVPECL | 5 Output | LVPECL | 1 | 260 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:5 | - | Yes/Yes | - | Clock Buffers | ||
![]() SI53308-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | SI53308 | 60 % | 1000 | 725 MHz | - | 725 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | 1000 ps | Details | 3.63 V | 1.71 V | 0.006653 oz | -40°C ~ 85°C | MouseReel | SI53308 | Fanout Buffer (Distribution), Translator | 1.71V ~ 3.63V | CML, HCSL, LVCMOS, LVDS, LVPECL | 6 Output | Differential | 2 | 65 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:3 | - | Yes/Yes | - | Clock Buffers / Level Translators | ||
![]() SI53352BD12751-AM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 24-QFN (4x4) | - | 60 % | 490 | 250 MHz | - | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 215 mW | Active | - | - | 3.46 V | 1.71 V | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | Clock Buffer | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 2 Output | Differential | 1 | 11 mA | - | Clock, LVCMOS | 1:2 | - | Yes/Yes | - | Clock Buffers | ||
![]() SI5330J-B00223-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5330 | 60 % | 490 | 350 MHz | - | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | 4 ns | Details | 3.63 V | 1.71 V | 0.032741 oz | -40°C ~ 85°C | Tray | SI5330J | Fanout Buffer (Distribution), Translator | 1.71V ~ 3.63V | HSTL | 8 Output | HSTL | 1 | 10 mA | - | CML, HCSL, LVDS, LVPECL | 1:8 | - | Yes/No | - | Clock Buffers | ||
![]() SI5330J-B00223-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5330 | - | 2500 | 350 MHz | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | - | Details | - | - | 0.008113 oz | -40°C ~ 85°C | Reel | SI5330J | Fanout Buffer (Distribution), Translator | 1.71V ~ 3.63V | HSTL | - | - | 1 | - | - | CML, HCSL, LVDS, LVPECL | 1:8 | - | Yes/No | - | Clock Buffers | ||
![]() SI5330M-B00231-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5330 | 60 % | 490 | 250 MHz | - | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | 4 ns | Details | 3.63 V | 1.71 V | 0.032741 oz | -40°C ~ 85°C | Tray | SI5330M | Fanout Buffer (Distribution), Translator | 1.71V ~ 3.63V | HCSL | 4 Output | HCSL | 1 | 10 mA | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | - | No/Yes | - | Clock Buffers | ||
![]() SI5330M-B00233-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5330 | 60 % | 490 | 250 MHz | - | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | 4 ns | Details | 3.63 V | 1.71 V | 0.008113 oz | -40°C ~ 85°C | Tray | SI5330M | Fanout Buffer (Distribution), Translator | 1.71V ~ 3.63V | HCSL | 4 Output | HCSL | 1 | 10 mA | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | - | No/Yes | - | Clock Buffers | ||
![]() SI53102-A2-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TDFN-8 | 8-TDFN (1.4x1.6) | SI53102 | 55 % | 100 | 100MHz | - | 175 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Bulk | - | Discontinued at Digi-Key | - | Details | 3.63 V | 2.97 V | 0.001764 oz | -40°C ~ 85°C | Cut Tape | SI53102 | - | 2.25V ~ 3.63V | Clock | 2 Output | - | 1 | 12 mA | - | Clock | 1:2 | No | Yes/Yes | PCI Express (PCIe) | Clock Buffers | ||
![]() SI53301-B-GMR Skyworks Solutions, Inc. | 33733 | - | - | - | QFN-32 | - | - | 60 % | 1000 | - | - | 725 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | 1000 ps | Details | 3.63 V | 1.71 V | 0.006653 oz | - | MouseReel | SI53301 | - | - | - | 6 Output | - | - | 65 mA | - | - | - | - | - | - | Clock Buffers / Level Translators | ||
![]() SI53304-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | SI53304 | 60 % | 1000 | 725 MHz | - | 725 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 1000 ps | Details | 3.63 V | 1.71 V | 0.014140 oz | -40°C ~ 85°C | MouseReel | SI53304 | Fanout Buffer (Distribution), Multiplexer, Translator | 1.71V ~ 3.63V | CML, HCSL, LVCMOS, LVDS, LVPECL | 6 Output | Differential | 1 | 65 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:6 | - | Yes/Yes | - | Clock Buffers / Level Translators | ||
![]() SI53321-B-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | SI53321 | 55 % | 490 | 1.25 GHz | - | 1.25 GHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | 1 ns | Details | 3.63 V | 2.38 V | 0.006653 oz | -40°C ~ 85°C | Tray | SI53321 | Fanout Clock Buffer | 2.375V ~ 3.63V | LVPECL | 10 Output | LVPECL | 1 | 440 mA | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | Clock Buffers | ||
![]() SI53354BD12802-AM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-40 | 40-QFN (6x6) | - | 60 % | 490 | 250 MHz | - | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 215 mW | Active | - | - | 3.46 V | 1.71 V | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | Clock Buffer | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 8 Output | Differential | 1 | 11 mA | - | Clock, LVCMOS | 2:4 | - | Yes/Yes | - | Clock Buffers | ||
![]() SI53352BD13107-AM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | 60 % | 490 | 250 MHz | - | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 215 mW | Active | - | - | 3.46 V | 1.71 V | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | Clock Buffer | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 2 Output | Differential | 1 | 11 mA | - | Clock, LVCMOS | 1:2 | - | Yes/Yes | - | Clock Buffers |