- Series
- Mfr
- Package
- Product Status
- Package / Case
- Mounting Type
- Operating Temperature
- Differential - Input:Output
- Input
- Output
- Ratio - Input:Output
- Supplier Device Package
Attribute column
Manufacturer
Skyworks Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Voltage - Supply | Output | Number of Outputs | Output Type | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Input Type | Reset | Number of Voltages Monitored | Reset Timeout | Input | Product Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Ratio - Input:Output | Undervoltage Threshold | Overvoltage Threshold | Differential - Input:Output | Product | Product Category | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Si53254A-D01AM Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-32 | - | 40-QFN (6x6) | SI53254 | - | 52 % | 490 | 100 MHz | - | - | - | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 670 mW | Active | - | AEC-Q100 | Details | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Clock Buffer | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL | 4 Output | Differential | 1 | - | - | 11 mA | Differential | - | - | - | HCSL | - | - | - | - | 1:4 | - | - | Yes/Yes | Clock Buffers | - | - | - | - | ||
![]() Si53352A-D01AM Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-32 | - | 32-QFN (5x5) | SI53352 | - | 52 %, 60 % | 490 | 170 MHz | - | - | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | AEC-Q100 | Details | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Clock Generators | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 2 Output | HCSL, LVDS, LVPECL, LVCMOS | 1 | - | - | 11 mA | - | - | - | - | Clock | - | - | - | - | 1:2 | - | - | Yes/Yes | Clock Generators | - | - | - | - | ||
![]() Si53258A-D01AMR Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-40 | - | 40-QFN (6x6) | SI53258 | - | 52 % | 1000 | 100 MHz | - | - | - | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 670 mW | Active | - | AEC-Q100 | Details | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | - | Clock Buffer | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL | 8 Output | Differential | 1 | - | - | 11 mA | Differential | - | - | - | HCSL | - | - | - | - | 1:8 | - | - | Yes/Yes | Clock Buffers | - | - | - | - | ||
![]() Si53254A-D02AM Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-32 | - | 32-QFN (5x5) | SI53254 | - | 52 % | 490 | 100 MHz | - | - | 100 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 670 mW | Active | - | AEC-Q100 | Details | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Clock Buffer | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL | 4 Output | Differential | 1 | - | - | 11 mA | Differential | - | - | - | HCSL | - | - | - | - | 2:4 | - | - | Yes/Yes | Clock Buffers | - | - | - | - | ||
![]() Si53258A-D02AMR Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-40 | - | 40-QFN (6x6) | SI53258 | - | 52 % | 1000 | 100 MHz | - | - | - | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 670 mW | Active | - | AEC-Q100 | Details | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | - | Clock Buffer | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL | 8 Output | Differential | 1 | - | - | 11 mA | Differential | - | - | - | HCSL | - | - | - | - | 2:8 | - | - | Yes/Yes | Clock Buffers | - | - | - | - | ||
![]() SI53354BD11363-AM Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-40 | - | 40-QFN (6x6) | - | - | 60 % | 490 | 250 MHz | - | 133.33 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 670 mW | Active | - | AEC-Q100 | - | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Universal | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 4 Output | HCSL, LVCMOS, LVDS, LVPECL | 1 | - | - | 11 mA | - | - | - | - | Clock, LVCMOS | - | - | - | - | 2:4 | - | - | Yes/Yes | Clock Buffers | - | - | - | - | ||
![]() SI53352BD11345-AM Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-32 | - | 32-QFN (5x5) | - | - | 60 % | 490 | 250 MHz | - | 133.33 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 215 mW | Active | - | AEC-Q100 | - | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Universal | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 2 Output | HCSL, LVCMOS, LVDS, LVPECL | 1 | - | - | 11 mA | - | - | - | - | Clock, LVCMOS | - | - | - | - | 1:2 | - | - | Yes/Yes | Clock Buffers | - | - | - | - | ||
![]() SI53354BD11308-AM Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-40 | - | 40-QFN (6x6) | - | - | 60 % | 490 | 250 MHz | - | 133.33 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 670 mW | Active | - | AEC-Q100 | - | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Universal | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 4 Output | HCSL, LVCMOS, LVDS, LVPECL | 1 | - | - | 11 mA | - | - | - | - | Clock, LVCMOS | - | - | - | - | 2:4 | - | - | Yes/Yes | Clock Buffers | - | - | - | - | ||
![]() SI53358BD10969-AM Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-40 | - | 40-QFN (6x6) | - | - | 60 % | 490 | 250 MHz | - | 133.33 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 670 mW | Active | - | AEC-Q100 | - | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Universal | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 8 Output | HCSL, LVCMOS, LVDS, LVPECL | 1 | - | - | 11 mA | - | - | - | - | Clock, LVCMOS | - | - | - | - | 2:8 | - | - | Yes/Yes | Clock Buffers | - | - | - | - | ||
![]() SI53352BD10967-AM Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-32 | - | 32-QFN (5x5) | - | - | 60 % | 490 | 250 MHz | - | 133.33 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 215 mW | Active | - | AEC-Q100 | - | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Universal | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 2 Output | HCSL, LVCMOS, LVDS, LVPECL | 1 | - | - | 11 mA | - | - | - | - | Clock, LVCMOS | - | - | - | - | 1:2 | - | - | Yes/Yes | Clock Buffers | - | - | - | - | ||
![]() SI53354BD12750-AM Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-40 | - | 24-QFN (4x4) | - | - | 60 % | 490 | 250 MHz | - | - | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 215 mW | Active | - | - | - | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Clock Buffer | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 8 Output | Differential | 1 | - | - | 11 mA | - | - | - | - | Clock, LVCMOS | - | - | - | - | 2:4 | - | - | Yes/Yes | Clock Buffers | - | - | - | - | ||
![]() SI53119-A03AGMR Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-72 | - | 72-QFN (10x10) | SI53119 | - | 55 % | 2500 | - | - | - | 150 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | 3.465 V | 3.135 V | - | - | - | Reel | Si53119 | - | - | PCIe Gen 3 Buffer | - | - | - | - | - | - | - | - | - | 19 Output | HCSL | - | - | - | 25 mA | Differential | - | - | - | - | - | - | - | - | - | - | - | - | Clock Buffers | - | - | - | - | ||
![]() SI53354BD12804-AM Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | QFN-40 | - | 40-QFN (6x6) | - | - | 60 % | 490 | 250 MHz | - | - | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 215 mW | Active | - | - | - | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Clock Buffer | - | - | - | - | - | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 8 Output | Differential | 1 | - | - | 11 mA | - | - | - | - | Clock, LVCMOS | - | - | - | - | 2:4 | - | - | Yes/Yes | Clock Buffers | - | - | - | - | ||
![]() SI53354BD13636-AMR Skyworks | In Stock | - | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | 5 | 40-QFN (6x6) | - | Skyworks Solutions, Inc. | - | 1000 | 250 MHz | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | - | - | Compliant | - | - | - | Yes | -40°C ~ 105°C (TA) | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Simple Reset/Power-On Reset | - | 85 °C | -40 °C | - | Clock & Timer ICs | - | 571 mW | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | - | - | 1 | 5.5 V | 1.1 V | 7 µA | - | Active Low | 1 | 300 ms | Clock, LVCMOS | Clock Buffers | 3.802 V | 3.998 V | 3.9 V | 2:4 | 3.802 V | 3.998 V | Yes/Yes | - | Clock Buffer | - | No | Lead Free | ||
![]() SI53354BD13636-AM Skyworks | In Stock | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | - | Skyworks Solutions, Inc. | - | 490 | 250 MHz | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tray | - | Active | - | - | Details | - | - | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Clock Buffer | - | - | - | - | Clock & Timer ICs | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | - | - | 1 | - | - | - | - | - | - | - | Clock, LVCMOS | Clock Buffers | - | - | - | 2:4 | - | - | Yes/Yes | - | Clock Buffer | - | - | - | ||
![]() SI53354BD13610-AM Skyworks | In Stock | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | - | Skyworks Solutions, Inc. | - | 490 | 250 MHz | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tray | - | Active | - | - | Details | - | - | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | - | Clock Buffer | - | - | - | - | Clock & Timer ICs | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | - | - | 1 | - | - | - | - | - | - | - | Clock, LVCMOS | Clock Buffers | - | - | - | 2:4 | - | - | Yes/Yes | - | Clock Buffer | - | - | - | ||
![]() SI53352BD12533-AMR Skyworks | In Stock | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | Skyworks Solutions, Inc. | - | 1000 | 250 MHz | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | - | Clock Buffer | - | - | - | - | Clock & Timer ICs | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | - | - | 1 | - | - | - | - | - | - | - | Clock, LVCMOS | Clock Buffers | - | - | - | 1:2 | - | - | Yes/Yes | - | Clock Buffer | - | - | - | ||
![]() Si5330D-B00212-GM Skyworks | In Stock | - | - | - | - | - | - | - | - | Skyworks Solutions, Inc. | - | 75 | - | Skyworks | - | - | - | - | - | Yes | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | SI5330D | - | - | - | - | - | - | - | Clock & Timer ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Buffers | - | - | - | - | - | - | - | - | Clock Buffer | - | - | - | ||
![]() SI53354BD13021-AMR Skyworks | In Stock | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | - | Skyworks Solutions, Inc. | - | 1000 | 250 MHz | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | - | - | Non-Compliant | - | - | 75 V | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | 1 % | 100 ppm/°C | Clock Buffer | 62 Ω | 155 °C | -55 °C | Thick Film | Clock & Timer ICs | 100 mW | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | - | - | 1 | - | - | - | - | - | - | - | Clock, LVCMOS | Clock Buffers | - | - | - | 2:4 | - | - | Yes/Yes | - | Clock Buffer | 500 µm | - | Lead Free | ||
![]() SI53352BD13107-AMR Skyworks | In Stock | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | Skyworks Solutions, Inc. | - | 1000 | 250 MHz | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | - | Clock Buffer | - | - | - | - | Clock & Timer ICs | - | - | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | - | - | 1 | - | - | - | - | - | - | - | Clock, LVCMOS | Clock Buffers | - | - | - | 1:2 | - | - | Yes/Yes | - | Clock Buffer | - | - | - |