- Mfr
- Product Status
- Series
- Package
- Package / Case
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Product Type
- Packaging
Attribute column
Manufacturer
Skyworks Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Level | Jitter | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Main Purpose | Divider/Multiplier | Output Level | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5332FD11461-GM2 Skyworks Solutions, Inc. | 34 |
| - | Surface Mount | QFN-40 | 40-QFN (6x6) | si5332-8ex-evb | 60 % | 490 | 200MHz | - | 175 fs | 200 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | Details | 3.63 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 8 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 3:8 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5341B-D11677-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | Si5341-D-EVB | 60 % | 260 | 350MHz | - | 90 fs | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | Details | 3.47 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 115 mA, 120 mA | Clock, Crystal, LVCMOS | 4:10 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5341A-D11647-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | 1.028GHz | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | 3.47 V | 1.71 V | - | -40°C ~ 85°C (TA) | Reel | MultiSynth™ | Clock Generators | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 115 mA, 120 mA | Clock, Crystal, LVCMOS | 4:10 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5332CD11186-AM1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | 60 % | 490 | 333.33MHz | - | - | 333.33 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | AEC-Q100 | - | 3.46 V | 1.71 V | - | -40°C ~ 105°C (TA) | Tray | Si5332 | Programmable Clock Generators | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 6 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | - | Yes/No | - | Clocks Generators | ||
![]() SI5332DD11187-AM1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | 60 % | 490 | 200MHz | - | - | 200 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | AEC-Q100 | - | 3.46 V | 1.71 V | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | Programmable Clock Generators | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 6 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | - | Yes/No | - | Clocks Generators | ||
![]() SI5357A-D-AMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-32 | - | - | 60 % | - | - | - | - | 170 MHz | 250 MHz | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | AEC-Q100 | - | 3.63 V | 1.71 V | MultiSynth | - | - | Si5357 | Clock Generators | - | - | 12 Output | LVCMOS | 1.71 V to 3.63 V | - | 45 mA | - | - | - | - | - | - | - | Clocks | ||
![]() SI5332DD13175-AM1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | si5332-6ex-evb | 60 % | 490 | 200MHz | - | 190 fs | 200 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | Details | 3.46 V | 1.71 V | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | Programmable Clock Generators | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 6 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5350C-B13235-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (4x4) | Si535C-B20QFN-EVB | 60 % | 200 | 200MHz | - | 70 ps | 200 MHz | 27 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | - | Active | - | Details | 3.6 V | 1.71 V | - | -40°C ~ 85°C (TA) | Cut Tape | - | Programmable Clock Generators | 1.71V ~ 1.89V, 2.25V ~ 2.75V, 3V ~ 3.6V | HCSL, LVCMOS | 8 Output | CMOS, HCSL | 1.8 V, 2.5 V, 3.3 V | 1 | 25 mA | Clock, Crystal | 2:8 | Yes | No/No | - | Yes/No | - | Clock Generators | ||
![]() SI51214-B13165-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TDFN-6 | 6-TDFN (1.2x1.4) | SI51211-EVB | 60 % | 100 | 133MHz | - | 150 ps | 133 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Strip | - | Active | - | Details | 1.89 V | 1.71 V | - | -40°C ~ 85°C (TA) | Cut Tape | - | Programmable Clock Generators | 1.71V ~ 1.89V | LVCMOS | 2 Output | CMOS | 1.8 V | 1 | 5.5 mA | Clock, Crystal | 1:2 | Yes | No/No | - | Yes/No | - | Clock Generators | ||
![]() SI5332AD13283-AM1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | 52 % | 1000 | 333.33MHz | - | 11 ps | 333.33 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | 3.46 V | 1.71 V | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | Clock Generators | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 6 Output | HCSL, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | - | Yes/No | - | Automotive Grade Clock Generators | ||
![]() SI5332HD11116-GM2 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-40 | 40-QFN (6x6) | si5332-8ex-evb | 60 % | 490 | 200MHz | - | 175 fs | 200 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | Details | 3.63 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 8 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 3:8 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5332BD11440-AM1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | si5332-6ex-evb | 60 % | 490 | 200MHz | - | 190 fs | 200 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | Details | 3.46 V | 1.71 V | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | Programmable Clock Generators | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 6 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5351B-B13189-GM1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (3x3) | SI535B-B20QFN-EVB | 60 % | 50 | 200MHz | - | 70 ps | 200 MHz | 27 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Strip | - | Active | - | Details | 3.6 V | 2.25 V | - | -40°C ~ 85°C (TA) | Cut Tape | - | Programmable Clock Generators | 2.25V ~ 2.75V, 3V ~ 3.6V | LVCMOS | 4 Output | CMOS | 2.5 V, 3.3 V | 1 | 24 mA | Clock, Crystal | 1:4 | Yes | No/No | - | Yes/No | - | Clock Generators | ||
![]() SI5394P-A13220-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-44 | 44-QFN (7x7) | Si5394P-A-EVB | - | 260 | 25MHz, 50MHz, 100MHz, 125MHz, 200MHz, 156.25MHz, 312.5MHz, 625MHz | LVCMOS | - | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 750 mW | Active | - | Details | 3.47 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | - | Jitter Cleaner | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 4 Output | - | - | 1 | 120 mA | LVCMOS, Crystal | 4:4 | Yes | Yes/Yes | - | Yes/No | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Jitter Attenuator | ||
![]() SI5332HD12790-GM1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | si5332-6ex-evb | 60 % | 490 | 200MHz | - | 175 fs | 200 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 6 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5332AD12951-GM2 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-40 | 40-QFN (6x6) | si5332-8ex-evb | 60 % | 490 | 333.33MHz | - | 190 fs | 333.33 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 8 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 3:8 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5332DD12813-GM2 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-40 | 40-QFN (6x6) | si5332-8ex-evb | 60 % | 490 | 200MHz | - | 190 fs | 200 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 8 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 3:8 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5335A-B12799-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338-EVB | 60 % | 490 | 350MHz | - | 0.7 ps | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | CMOS, HSTL, SSTL, Clock, Crystal | 1:4 | Yes with Bypass | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5338Q-B12902-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338-EVB | 60 % | 490 | 200MHz | - | 0.7 ps | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | - | 3.63 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | CML, CMOS, HCSL, HSCT, HSTL, LVDS, LVPECL, SSTL, Crystal | 4:4 | Yes with Bypass | Yes/Yes | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | Clock Generators | ||
![]() SI51210-B08904-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TDFN-6 | 6-TDFN (1.2x1.4) | - | 60 % | 3000 | 170MHz | - | 145 ps | 170 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | 2.75 V, 3.63 V | 2.25 V, 2.97 V | - | -40°C ~ 85°C (TA) | Reel | - | Clock Generators | 2.25V ~ 2.75V, 2.97V ~ 3.63V | LVCMOS | 2 Output | CMOS | 2.5 V, 3.3 V | 1 | 6.3 mA | Clock, Crystal | 1:2 | Yes | No/No | - | Yes/No | - | Clock Generators |