- Mfr
- Product Status
- Series
- Package
- Manufacturer
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Base Product Number
- Package / Case
Attribute column
Manufacturer
Skyworks Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Level | Jitter | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Main Purpose | Divider/Multiplier | Output Level | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI52112-A2-GM2R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TDFN-10 | 10-TDFN (3x3) | SI52112 | Si52112-B4-EVB | 55 % | 3000 | 100MHz | - | 250 ps | 100 MHz | 25 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 3.63 V | 2.97 V | - | 0.001764 oz | -40°C ~ 85°C | MouseReel | SI52112-A2 | Clock Generators | 2.97V ~ 3.63V | HCSL | 2 Output | HCSL | 3.3 V | 1 | 17 mA | Clock, Crystal | 1:2 | Yes | No/Yes | PCI Express (PCIe) | - | - | Clock Generators | ||
![]() SI5341C-D-GM Skyworks Solutions, Inc. | 26 |
| - | Surface Mount | QFN-64 | 64-QFN (9x9) | SI5341 | Si5341-D-EVB | 60 % | 260 | 1.028GHz | - | 90 fs | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.47 V | 1.71 V | MultiSynth | - | -40°C ~ 85°C | Tray | Si5341 | Programmable Clock Generators | 1.71V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 115 mA, 120 mA | LVCMOS, LVDS, LVPECL, Crystal | 4:10 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5328C-C-GM Skyworks Solutions, Inc. | 2292 |
| - | Surface Mount | QFN-36 | 36-QFN (6x6) | SI5328 | - | 55 % | 490 | 346MHz | - | 0.3 ps | 346 MHz | 346 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | - | - | - | 0.003266 oz | -40°C ~ 85°C | Tray | SI5328 | Programmable Clock Generators | 2.25V ~ 3.63V | CML, CMOS, LVDS, LVPECL | 1 Output | Differential | 1.8 V, 2.5 V, 3.3 V | 1 | 251 mA | Clock | 2:2 | Yes | Yes/Yes | Ethernet | - | - | Clock Generators | ||
![]() SI5327D-C-GM Skyworks Solutions, Inc. | 415 |
| - | Surface Mount | QFN-36 | 36-QFN (6x6) | SI5327 | Si5327-EVB | 60 % | 490 | 243MHz | - | 0.5 ps | 243 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | - | 0.003266 oz | -40°C ~ 85°C | Tray | SI5327D | Clock Multipliers | 1.71V ~ 3.63V | CML, LVCMOS, LVDS, LVPECL | 2 Output | CML, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 251 mA | LVCMOS, LVDS, LVPECL, Crystal | 3:2 | Yes | Yes/Yes | - | Yes/Yes | - | Clock Generators | ||
![]() SI5369B-C-GQ Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | TQFP-100 | 100-TQFP (14x14) | SI5369 | si5369-evb | 60 % | 90 | 808MHz | - | 0.3 ps | 808 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | - | 0.017626 oz | -40°C ~ 85°C | Tray | SI5369B | Clock Multipliers | 1.71V ~ 3.63V | CML, LVCMOS, LVDS, LVPECL | 5 Output | CML, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 394 mA | LVCMOS, Crystal | 5:5 | Yes | Yes/Yes | - | Yes/Yes | - | Clock Generators | ||
![]() SI52112-B5-GTR Skyworks Solutions, Inc. | 39 |
| - | Surface Mount | TSSOP-8 | 8-TSSOP | SI52112 | Si52112-B6-EVB | 55 % | 2500 | 100MHz | - | 250 ps | 100 MHz | 25 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.46 V | 3.13 V | - | 0.005573 oz | -40°C ~ 85°C | Reel | SI52112-B5 | Clock Generators | 2.97V ~ 3.63V | HCSL | 2 Output | HCSL | 3.3 V | 1 | 17 mA | Clock, Crystal | 1:2 | Yes | No/Yes | PCI Express (PCIe) | - | - | Clock Generators | ||
![]() SI52144-A01AGMR Skyworks Solutions, Inc. | 4054 |
| - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI52144 | - | 55 % | 2500 | 100MHz | - | 1 ps | 100 MHz | 25 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | 0.032741 oz | -40°C ~ 85°C | MouseReel | SI52144 | Clock Generators | 3.135V ~ 3.465V | HCSL | 4 Output | - | 3.3 V | 1 | 50 mA | Clock, Crystal | 1:4 | Yes | No/Yes | PCI Express (PCIe) | - | - | Clock Generators | ||
![]() SI5369C-C-GQ Skyworks Solutions, Inc. | 9 |
| - | Surface Mount | TQFP-100 | 100-TQFP (14x14) | SI5369 | si5369-evb | 60 % | 90 | 346MHz | - | 0.3 ps | 346 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | - | 0.017626 oz | -40°C ~ 85°C | Tray | SI5369C | Clock Multipliers | 1.71V ~ 3.63V | CML, LVCMOS, LVDS, LVPECL | 5 Output | CML, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 394 mA | LVCMOS, Crystal | 5:5 | Yes | Yes/Yes | - | Yes/Yes | - | Clock Generators | ||
![]() SI52112-B3-GM2R Skyworks Solutions, Inc. | 2967 |
| - | Surface Mount | TDFN-10 | 10-TDFN (3x3) | SI52112 | Si52112-B4-EVB | 55 % | 3000 | 100MHz | - | 250 ps | 100 MHz | 25 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 3.63 V | 2.97 V | - | 0.001764 oz | -40°C ~ 85°C | MouseReel | SI52112-B3 | Clock Generators | 2.97V ~ 3.63V | HCSL | 2 Output | HCSL | 3.3 V | 1 | 17 mA | Clock, Crystal | 1:2 | Yes | No/Yes | PCI Express (PCIe) | - | - | Clock Generators | ||
![]() SI5341D-D-GM Skyworks Solutions, Inc. | 314 |
| - | Surface Mount | QFN-64 | 64-QFN (9x9) | SI5341 | Si5341-D-EVB | 60 % | 260 | 350MHz | - | 90 fs | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.47 V | 1.71 V | MultiSynth | 0.092594 oz | -40°C ~ 85°C | Tray | Si5341 | Programmable Clock Generators | 1.71V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 115 mA, 120 mA | LVCMOS, LVDS, LVPECL, Crystal | 4:10 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5324B-C-GM Skyworks Solutions, Inc. | 914 |
| - | Surface Mount | QFN-36 | 36-QFN (6x6) | SI5324 | SI5324-EVB | - | 490 | 808MHz | CMOS | - | 808 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | - | 0.003266 oz | -40°C ~ 85°C | Tray | SI5324B | - | 1.71V ~ 3.63V | CML, CMOS, LVDS, LVPECL | 2 Output | - | - | 1 | 251 mA | Clock | 2:2 | Yes | Yes/Yes | Ethernet (WAN), SONET/SDH/STM, Video | - | CML, LVCMOS, LVDS, LVPECL | Clock Multiplier/Jitter Attenuator | ||
![]() Si5395B-A09520-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | - | Si5395A-A-EVB | - | 260 | 350MHz | LVCMOS | - | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 1000 mW | Active | Details | 3.47 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | - | Jitter Cleaner | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 12 Output | - | - | 1 | 150 mA | LVCMOS, Crystal | 4:12 | Yes | Yes/Yes | - | Yes/No | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Jitter Attenuator | ||
![]() Si5395B-A09519-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | - | Si5395A-A-EVB | - | 260 | 350MHz | LVCMOS | - | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 1000 mW | Active | Details | 3.47 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | - | Jitter Cleaner | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 12 Output | - | - | 1 | 150 mA | LVCMOS, Crystal | 4:12 | Yes | Yes/Yes | - | Yes/No | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Jitter Attenuator | ||
![]() SI5338K-B11540-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | 2500 | 710MHz | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | - | Active | Details | - | - | - | 0.015873 oz | -40°C ~ 85°C (TA) | Reel | MultiSynth™ | - | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | 1 | - | CML, CMOS, HCSL, HSCT, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | Yes with Bypass | Yes/Yes | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | ||
![]() SI5338L-B11654-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | SI5338-EVB | 60 % | 490 | 350MHz | - | 0.7 ps | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.63 V | 1.71 V | - | 0.015873 oz | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | CML, CMOS, HCSL, HSCT, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | Yes with Bypass | Yes/Yes | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | Clock Generators | ||
![]() SI5341A-D11647-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | - | Si5341-D-EVB | 60 % | 260 | 1.028GHz | - | 90 fs | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.47 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 115 mA, 120 mA | Clock, Crystal, LVCMOS | 4:10 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5341B-D11568-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | - | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | 350MHz | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Reel | MultiSynth™ | Clock Generators | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 115 mA, 120 mA | Clock, Crystal, LVCMOS | 4:10 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5341B-D11564-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | - | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | 350MHz | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Reel | MultiSynth™ | Clock Generators | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 115 mA, 120 mA | Clock, Crystal, LVCMOS | 4:10 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5394E-A12072-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-44 | 44-LGA (7x7) | - | Si5394E-A-EVB | - | 260 | 25MHz, 50MHz, 100MHz, 125MHz, 200MHz, 156.25MHz, 312.5MHz, 625MHz | LVCMOS | - | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 750 mW | Active | Details | 3.47 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | - | Jitter Cleaner | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 4 Output | - | - | 1 | 120 mA | LVCMOS, Crystal | 4:4 | Yes | Yes/Yes | - | Yes/No | CML, HCSL, LVDS, LVPECL | Clock Jitter Attenuator | ||
![]() SI5394J-A11755-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-44 | 44-LGA (7x7) | - | Si5394J-A-EVB | - | 260 | 1.028GHz | LVCMOS | - | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 750 mW | Active | Details | 3.47 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | - | Jitter Cleaner | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 4 Output | - | - | 1 | 120 mA | LVCMOS, Crystal | 4:4 | Yes | Yes/Yes | - | Yes/No | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Jitter Attenuator |