- Series
- Mfr
- Product Status
- Package
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Packaging
- Type
- Mounting Type
- Supplier Device Package
- Moisture Sensitive
- Base Product Number
Attribute column
Manufacturer
Skyworks Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Level | Jitter | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Input Frequency | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Frequency Range | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Main Purpose | Divider/Multiplier | Output Level | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI4133-D-GTR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | SI4133 | - | - | 2500 | 1.8GHz | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -40°C ~ 85°C | Reel | SI4133 | Frequency Synthesizer | 2.7V ~ 3.6V | Clock | 2 Output | - | 3 V | 1 | 18 mA | Crystal | 1:3 | Yes | No/No | - | Yes/No | - | Clock Generators | - | - | - | ||
![]() SI5338H-B-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 2500 | 350MHz | - | 0.7 ps | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | -40°C ~ 85°C | Reel | Si5338 | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | Yes | Yes/Yes | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | Clock Generators | - | - | - | ||
![]() SI5338J-B-GMR Skyworks Solutions, Inc. | 46 |
| - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 2500 | 200MHz | - | 0.7 ps | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | -40°C ~ 85°C | Reel | Si5338 | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | Yes | Yes/Yes | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | Clock Generators | - | - | - | ||
![]() SI5338M-B-GMR Skyworks Solutions, Inc. | 17 |
| - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 2500 | 200MHz | - | 0.7 ps | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | -40°C ~ 85°C | MouseReel | Si5338 | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | Yes | Yes/Yes | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | Clock Generators | - | - | - | ||
![]() SI5355A-B03087-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | 2500 | 200MHz | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Yes | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | Si5355 | Clock Generator | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | Clock, CMOS | - | - | - | 1 | - | Clock, Crystal | 2:8 | Yes | No/No | - | Yes/No | - | - | - | - | - | ||
![]() SI51211-A07304-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TDFN-8 | 8-TDFN (1.4x1.6) | - | - | 60 % | 3000 | 170MHz | - | 145 ps | 170 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | 2.75 V, 3.63 V | 2.25 V, 2.97 V | - | - | -40°C ~ 85°C (TA) | Reel | - | Clock Generators | 2.25V ~ 2.75V, 2.97V ~ 3.63V | LVCMOS | 3 Output | CMOS | 2.5 V, 3.3 V | 1 | 6.3 mA | Clock, Crystal | 1:3 | Yes | No/No | - | Yes/No | - | Clock Generators | - | - | - | ||
![]() SI5332DD14508-AM1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | si5332-6ex-evb | 60 % | 490 | 200MHz | - | 190 fs | 200 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | - | Active | Details | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 6 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 2:6 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | - | - | - | ||
![]() SI4133-D-GM Skyworks Solutions, Inc. | 667 |
| - | Surface Mount | QFN-28 | 28-QFN (5x5) | SI4133 | - | - | 490 | 1.8GHz | - | - | - | 26 MHz | + 85 C | Skyworks Solutions Inc. | 2 MHz | - 40 C | Yes | SMD/SMT | 526 MHz to 1.72 GHz | Tray | - | Active | Details | 3.6 V | 2.7 V | - | 0.002243 oz | -40°C ~ 85°C | Tray | SI4133 | RF Synthesizer | 2.7V ~ 3.6V | Clock | - | - | 3 V | 3 Circuit | - | Crystal | 1:3 | Yes | No/No | - | Yes/No | - | - | 0.84 mm | 5 mm | 5 mm | ||
![]() SI5342A-D09807-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-44 | - | SI5342 | SI5342-D-EVB | - | 260 | - | LVCMOS | - | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | 670 mW | Active | Details | 3.47 V | 1.71 V | - | - | - | Tray | * | - | - | - | 2 Output | - | - | - | 135 mA | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizer / Jitter Cleaner | - | - | - | ||
![]() SI5341D-D09885-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5338K-B10419-GMR Skyworks Solutions, Inc. | 38 |
| - | - | - | - | SI5338 | - | - | 2500 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Yes | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | 0.015873 oz | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5341B-D09100-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5341B-D09948-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5341B-D09841-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5341-D-EVB | 60 % | 260 | - | - | 90 fs | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | - | Active | Details | 3.47 V | 1.71 V | - | - | - | Tray | * | Programmable Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5356B-B01835-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-24 | - | SI5356 | Si5356-EVB | 60 % | 490 | - | - | 2 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | - | Active | Details | 3.63 V | 1.71 V | - | - | - | Tray | * | Programmable Clock Generators | - | - | 8 Output | CMOS | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5341A-D11344-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | - | Si5341-D-EVB | 60 % | 260 | 1.028GHz | - | 90 fs | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | - | Active | Details | 3.47 V | 1.71 V | MultiSynth | - | -40°C ~ 85°C (TA) | Tray | Si5341 | Programmable Clock Generators | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 115 mA, 120 mA | Clock, Crystal, LVCMOS | 4:10 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | - | - | - | ||
![]() SI5345B-D09731-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | SI5345 | SI5345-D-EVB | - | 1000 | - | LVCMOS | - | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | 900 mW | Active | Details | 3.47 V | 1.71 V | MultiSynth | - | - | Reel | Si5345 | - | - | - | 10 Output | - | - | - | 135 mA | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizer / Jitter Cleaner | - | - | - | ||
![]() SI5338L-B13083-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | SI5338-EVB | 60 % | 490 | 350MHz | - | 0.7 ps | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | - | Active | - | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | CML, CMOS, HCSL, HSCT, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | Yes with Bypass | Yes/Yes | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | Clock Generators | - | - | - | ||
![]() SI5335D-B13102-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | SI5338-EVB | 60 % | 490 | 200MHz | - | 0.7 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | - | Active | - | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | CMOS, HSTL, SSTL, Clock, Crystal | 1:4 | Yes with Bypass | Yes/Yes | - | Yes/No | - | Clock Generators | - | - | - | ||
![]() SI5341B-D12690-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | - | Si5341-D-EVB | 60 % | 260 | 350MHz | - | 90 fs | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | - | Active | - | 3.47 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVCMOS, LVDS, LVPECL | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 115 mA, 120 mA | Clock, Crystal, LVCMOS | 4:10 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | - | - | - |