- Series
- Mfr
- Product Status
- Package
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Packaging
- Type
- Mounting Type
- Moisture Sensitive
- Supplier Device Package
- Base Product Number
Attribute column
Manufacturer
Skyworks Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Jitter | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Main Purpose | Divider/Multiplier | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5391B-A10873-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-64 | 64-QFN (9x9) | SI5391 | Si5391A-A-EVB | 60 % | 260 | 350MHz | 75 fs | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | Active | Details | 3.47 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | - | Programmable Clock Generators | 1.71V ~ 1.89V, 3.14V ~ 3.47V | CML, HCSL, LVDS, LVPECL, LVCMOS | 12 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | 1 | 130 mA | LVCMOS, Crystal | 4:12 | Yes | Yes/Yes | - | Yes/No | Clock Generators | ||
![]() SI5338Q-B11119-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | 2500 | 200MHz | - | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | - | 0.015873 oz | -40°C ~ 85°C (TA) | Reel | MultiSynth™ | - | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | 1 | - | CML, CMOS, HCSL, HSCT, HSTL, LVDS, LVPECL, SSTL, Crystal | 4:4 | Yes with Bypass | Yes/Yes | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | ||
![]() SI5332FD11268-GM3 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-48 | 48-QFN (7x7) | - | si5332-12ex-evb | 60 % | 490 | 200MHz | 175 fs | 200 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | Active | Details | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 12 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 3:12 | Yes | Yes/Yes | - | Yes/No | Clock Generators | ||
![]() SI5338C-B05299-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | - | 60 % | 2500 | - | 9 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Reel | Si5338 | Programmable Clock Generators | - | - | 4 Output | CMOS | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338B-B07079-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | - | 60 % | 2500 | - | 9 ps | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Reel | Si5338 | Programmable Clock Generators | - | - | 4 Output | HSTL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338B-B07062-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | - | 60 % | 2500 | - | 9 ps | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Reel | Si5338 | Programmable Clock Generators | - | - | 4 Output | HSTL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338A-B08604-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | - | 60 % | 2500 | - | 9 ps | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Reel | Si5338 | Programmable Clock Generators | - | - | 4 Output | LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338B-B04561-GM Skyworks Solutions, Inc. | 115 | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 490 | - | 0.7 ps | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Tray | Si5338 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338B-B08603-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 490 | - | 0.7 ps | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Tray | Si5338 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338C-B02514-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | - | 60 % | 2500 | - | 9 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Reel | Si5338 | Programmable Clock Generators | - | - | 4 Output | CMOS | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338C-B02077-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | - | 60 % | 2500 | - | 9 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Reel | Si5338 | Programmable Clock Generators | - | - | 4 Output | CMOS | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338C-B02314-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-24 | - | SI5338 | - | 60 % | 2500 | - | 9 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Reel | Si5338 | Programmable Clock Generators | - | - | 4 Output | CMOS | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338G-B02776-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 490 | - | 0.7 ps | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Tray | Si5338 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338G-B02774-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 490 | - | 0.7 ps | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Tray | Si5338 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338C-B02373-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 490 | - | 0.7 ps | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Tray | Si5338 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5335A-B09713-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-24 | - | SI5335 | SI5338-EVB | 60 % | 490 | - | 0.7 ps | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | Active | - | 3.63 V | 1.71 V | - | - | - | Tray | Si5335 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338A-B09496-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-24 | - | SI5338 | SI5338-EVB | 60 % | 490 | - | 0.7 ps | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | Active | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Tray | Si5338 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | Clock Generators | ||
![]() SI5351A-B09548-GTR Skyworks Solutions, Inc. | In Stock | - | - | - | - | - | SI5351 | - | - | 2500 | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | - | - | - | MultiSynth | - | - | Reel | Si5351 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5351B-B09542-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | - | - | SI5351 | - | - | 2500 | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | - | - | - | MultiSynth | - | - | Reel | Si5351 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338A-B09846-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-24 | - | SI5338 | - | - | 2500 | - | - | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | MultiSynth | 0.015873 oz | - | Reel | Si5338 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |