- Series
- Mfr
- Product Status
- Package
- Factory Pack QuantityFactory Pack Quantity
- Package / Case
- Packaging
- Type
- Mounting Type
- Supplier Device Package
- Moisture Sensitive
- Base Product Number
Attribute column
Manufacturer
Skyworks Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Level | Jitter | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Number of Outputs | Output Type | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Main Purpose | Divider/Multiplier | Output Level | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI51210-B08566-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TDFN-6 | 6-TDFN (1.2x1.4) | - | - | 60 % | 3000 | 170MHz | - | 145 ps | 170 MHz | 165 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | 2.75 V, 3.63 V | 2.25 V, 2.97 V | - | - | -40°C ~ 85°C (TA) | Reel | - | Clock Generators | 2.25V ~ 2.75V, 2.97V ~ 3.63V | LVCMOS | 2 Output | CMOS | 2.5 V, 3.3 V | 1 | 6.3 mA | Clock, Crystal | 1:2 | Yes | No/No | - | Yes/No | - | Clock Generators | ||
![]() SI5332AD08587-GM2 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-40 | 40-QFN (6x6) | - | si5332-8ex-evb | 60 % | 490 | 333.33MHz | - | 190 fs | 333.33 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | Details | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 8 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | Clock, Crystal, LVCMOS | 3:8 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5332BD09255-GM3 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | SI5332 | si5332-12ex-evb | 60 % | 490 | 333.33MHz | - | 190 fs | 200 MHz | 250 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | Details | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.63V | HCSL, LVCMOS, LVDS, LVPECL | 12 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | LVCMOS, Crystal | 3:12 | Yes | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5335D-B10617-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-24 | - | SI5335 | SI5338-EVB | 60 % | 490 | - | - | 0.7 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | Details | 3.63 V | 1.71 V | - | - | - | Tray | * | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341B-D10758-GMR Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5340-D-EVB, Si5341-D-EVB | 60 % | 1000 | - | - | 90 fs | 800 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | 3.47 V | 1.71 V | - | - | - | Reel | * | Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341A-D10625-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5341-D-EVB | 60 % | 260 | - | - | 90 fs | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | Details | 3.47 V | 1.71 V | - | - | - | Tray | * | Programmable Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5341B-D10711-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5341 | Si5341-D-EVB | 60 % | 260 | - | - | 90 fs | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | Details | 3.47 V | 1.71 V | - | - | - | Tray | * | Programmable Clock Generators | - | - | 10 Output | CML, HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 3.3 V | - | 115 mA, 120 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5345D-D10608-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-64 | - | SI5345 | SI5345-D-EVB | - | 260 | - | LVCMOS | - | 350 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | 900 mW | Active | - | Details | 3.47 V | 1.71 V | - | - | - | Tray | * | - | - | - | 10 Output | - | - | - | 135 mA | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizer / Jitter Cleaner | ||
![]() SI5355A-B01832-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-24 | - | SI5355 | Si5356-EVB | 60 % | 490 | - | - | 2 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | Details | 3.63 V | 1.71 V | - | - | - | Tray | Si5355 | Programmable Clock Generators | - | - | 8 Output | CMOS | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5345C-D-GMR Skyworks Solutions, Inc. | 33 |
| - | - | QFN-64 | - | SI5345 | SI5345-D-EVB | - | 1000 | - | LVCMOS | - | 1028 MHz | 750 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 900 mW | Active | - | Details | 3.47 V | 1.71 V | MultiSynth | - | - | Reel | Si5345 | - | - | - | 10 Output | - | - | - | 135 mA | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | Clock Synthesizer / Jitter Cleaner | ||
![]() SI5332C-D-AM2R Skyworks Solutions, Inc. | 23 |
| - | Surface Mount | QFN-40 | 40-QFN (6x6) | SI5332 | - | 52 %, 60 % | 1000 | 333.33MHz | - | 190 fs | 333.33 MHz | 50 MHz, 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | AEC-Q100 | Details | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Reel | Si5332 | Clock Generators | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 8 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.71 V to 3.46 V | 2 | 45 mA | Clock, Crystal, LVCMOS | 2:8 | Yes with Bypass | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5332A-D-AM3 Skyworks Solutions, Inc. | 6 |
| - | Surface Mount | QFN-48 | 48-QFN (6x6) | SI5332 | si5332-12a-evb | 60 % | 490 | 333.33MHz | - | 190 fs | 333.33 MHz | 250 MHz | + 105 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | AEC-Q100 | Details | 3.46 V | 1.71 V | - | - | -40°C ~ 105°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 3.46V | HCSL, LVCMOS, LVDS, LVPECL | 12 Output | HCSL, LVCMOS, LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | 2 | 45 mA | Clock, Crystal, LVCMOS | - | Yes with Bypass | Yes/Yes | - | Yes/No | - | Clock Generators | ||
![]() SI5338M-B13104-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | SI5338-EVB | 60 % | 490 | 200MHz | - | 0.7 ps | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | - | 3.63 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | Tray | MultiSynth™ | Programmable Clock Generators | 1.71V ~ 1.98V, 2.25V ~ 2.75V, 2.97V ~ 3.63V | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | 1 | 45 mA | CML, CMOS, HCSL, HSCT, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | Yes with Bypass | Yes/Yes | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | Clock Generators | ||
![]() SI5338B-B05081-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 490 | - | - | 0.7 ps | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Tray | Si5338 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5335D-B09701-GM Skyworks Solutions, Inc. | In Stock | - | - | - | QFN-24 | - | SI5335 | SI5338-EVB | 60 % | 490 | - | - | 0.7 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | - | 3.63 V | 1.71 V | - | - | - | Tray | Si5335 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338C-B05958-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | - | 60 % | 2500 | - | - | 9 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Reel | Si5338 | Programmable Clock Generators | - | - | 4 Output | CMOS | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338G-B08472-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | - | 60 % | 2500 | - | - | 9 ps | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Reel | Si5338 | Programmable Clock Generators | - | - | 4 Output | LVDS, LVPECL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338B-B02818-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 490 | - | - | 0.7 ps | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | Active | - | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Tray | Si5338 | Programmable Clock Generators | - | - | 4 Output | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338E-B08110-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | - | 60 % | 2500 | - | - | 9 ps | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Reel | Si5338 | Programmable Clock Generators | - | - | 4 Output | HSTL, SSTL | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | ||
![]() SI5338C-B02078-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI5338 | - | 60 % | 2500 | - | - | 9 ps | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 1.71 V | MultiSynth | 0.015873 oz | - | Reel | Si5338 | Programmable Clock Generators | - | - | 4 Output | CMOS | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | Clock Generators |