- Data Rate
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- Packaging
- Series
- Isolation Type
- Isolation Voltage
- Number of Channels
- Polarity
- Package / Case
- Type
Attribute column
Manufacturer
Skyworks Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Interface Type | Isolation Type | Maximum Data Rate | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay Time | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Connector Type | Type | Applications | Technology | Voltage - Supply | Depth | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Supply Current-Max | Data Rate | Rise Time | Rise / Fall Time (Typ) | Wavelength | Channel Type | Number of Transceivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8442AA-D-IS1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8442 | - | 2500 | 2 Channel | - | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 275 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 2 Channel | Details | 5.5 V | 2.7 V | - | 0.006637 oz | -40°C ~ 125°C | Reel | SI8442AA | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | 2.7 V to 5.5 V | Unidirectional | 4 Channel | - | 1 Mb/s | - | 3.8ns, 2.8ns | - | Unidirectional | - | 35ns, 35ns | 25kV/µs (Typ) | 1000 Vrms | 2/2 | No | 25ns | - | Shutdown | - | - | ||
![]() SI8442AB-D-IS1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8442 | - | 2500 | 2 Channel | - | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 275 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 2 Channel | Details | 5.5 V | 2.7 V | - | 0.006637 oz | -40°C ~ 125°C | Reel | SI8442AB | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | 2.7 V to 5.5 V | Unidirectional | 4 Channel | - | 1 Mb/s | - | 3.8ns, 2.8ns | - | Unidirectional | - | 35ns, 35ns | 25kV/µs (Typ) | 2500 Vrms | 2/2 | No | 25ns | - | Shutdown | - | - | ||
![]() SI8661BC-B-IS1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8661 | si86xxiso-kit | 2500 | 5 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | - | 0.019313 oz | -40°C ~ 125°C | MouseReel | Si866x | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 3750Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | 150 Mb/s | - | 2.5ns, 2.5ns | - | Unidirectional | - | 13ns, 13ns | 35kV/µs | 3750 Vrms | 5/1 | No | 4.5ns | - | Shutdown | - | - | ||
![]() SI8650BD-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8650 | si86xxiso-kit | 1250 | 5 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | - | 0.019313 oz | -40°C ~ 125°C | Reel | Si865x | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 5 Channel | - | 150 Mb/s | - | 2.5ns, 2.5ns | - | Unidirectional | - | 13ns, 13ns | 35kV/µs | 5000 Vrms | 5/0 | No | 4.5ns | - | Shutdown | - | - | ||
![]() SI8641BA-B-IUR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QSOP-16 | - | 16-QSOP | SI8641 | si86xxiso-kit | 2500 | 3 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | - | 0.002931 oz | -40°C ~ 125°C | MouseReel | Si864x | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 1000Vrms | - | Unidirectional | 4 Channel | - | 150 Mb/s | - | 2.5ns, 2.5ns | - | Unidirectional | - | 13ns, 13ns | 35kV/µs | 1000 Vrms | 3/1 | No | 4.5ns | - | Shutdown | - | - | ||
![]() SI5040-D-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | LGA-32 | - | - | SI5040 | - | 1000 | - | I2C, SPI | - | - | - | + 95 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 575 mW | Not For New Designs | - | - | - | - | - | - | Details | 1.89 V | 1.62 V | CMEMS | - | - | Reel | SI5040 | - | - | XFP Telecom and Datacom Modules | - | 1.8V | - | - | 1.8 V | - | - | 370 mA | 9.95 Gb/s | - | - | - | - | 1 Transceiver | - | - | - | - | - | - | Ethernet Transceivers | - | - | - | ||
![]() SI8455BA-B-IUR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QSOP-16 | - | 16-QSOP | SI8455 | - | 2500 | 5 Channel | - | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Not For New Designs | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | - | - | -40°C ~ 125°C | Reel | SI8455BA | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | - | Unidirectional | 5 Channel | - | 150 Mb/s | - | 3.8ns, 2.8ns | - | Unidirectional | - | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 5/0 | No | 2.5ns | - | Shutdown | - | - | ||
![]() SI8642EC-B-IS1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8642 | si86xxiso-kit | 2500 | 2 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.375 V | - | 0.019313 oz | -40°C ~ 125°C | MouseReel | Si864x | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 Channel | - | 150 Mb/s | - | 2.5ns, 2.5ns | - | Unidirectional | - | 13ns, 13ns | 35kV/µs | 3750 Vrms | 2/2 | No | 4.5ns | - | Shutdown | - | - | ||
![]() SI8630EC-B-IS1R Skyworks Solutions, Inc. | In Stock | - | - | - | SOIC-Narrow-16 | - | - | - | si86xxiso-kit | 2500 | 3 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | - | - 40 C | Yes | SMD/SMT | - | - | 275 mW | - | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | - | 0.019313 oz | - | Reel | si863x | - | General Purpose | - | - | - | - | - | - | Unidirectional | 3 Channel | - | 150 Mb/s | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | Shutdown | - | - | ||
![]() SI8640ED-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8640 | si86xxiso-kit | 1250 | 4 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | - | 0.019313 oz | -40°C ~ 125°C | MouseReel | Si864x | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 Channel | - | 150 Mb/s | - | 2.5ns, 2.5ns | - | Unidirectional | - | 13ns, 13ns | 35kV/µs | 5000 Vrms | 4/0 | No | 4.5ns | - | Shutdown | - | - | ||
![]() SI8651ED-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8651 | si86xxiso-kit | 1250 | 4 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | - | 0.019313 oz | -40°C ~ 125°C | Reel | Si865x | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 5 Channel | - | 150 Mb/s | - | 2.5ns, 2.5ns | - | Unidirectional | - | 13ns, 13ns | 35kV/µs | 5000 Vrms | 4/1 | No | 4.5ns | - | Shutdown | - | - | ||
![]() SI8641BD-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8641 | si86xxiso-kit | 1250 | 3 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | - | 0.023492 oz | -40°C ~ 125°C | MouseReel | Si864x | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 Channel | - | 150 Mb/s | - | 2.5ns, 2.5ns | - | Unidirectional | - | 13ns, 13ns | 35kV/µs | 5000 Vrms | 3/1 | No | 4.5ns | - | Shutdown | - | - | ||
![]() SI8422AB-D-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-8 | - | 8-SOIC | SI8422 | - | 96 | 1 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 150 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | - | 1 Channel | Details | 5.5 V | 2.7 V | - | 0.003365 oz | -40°C ~ 125°C | Tube | SI8422 | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 2 Channel | - | 1 Mb/s | - | 2ns, 2ns | - | Unidirectional | - | 35ns, 35ns | 20kV/µs | 2500 Vrms | 1/1 | No | 25ns | - | Shutdown | - | - | ||
![]() SI8422BB-D-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-8 | - | 8-SOIC | SI8422 | - | 96 | 1 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 150 mW | Active | 8 ns | General Purpose | 6 ns | 3 ns | - | 1 Channel | Details | 5.5 V | 2.7 V | - | 0.003365 oz | -40°C ~ 125°C | Tube | SI8422 | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 2 Channel | - | 150 Mb/s | - | 2ns, 2ns | - | Unidirectional | - | 11ns, 11ns | 20kV/µs | 2500 Vrms | 1/1 | No | 3ns | - | Shutdown | - | - | ||
![]() SI8420AB-D-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-8 | 8 | 8-SOIC | SI8420 | - | 96 | 2 Channel | - | Capacitive Coupling | 1Mbps | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 150 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | - | 0.009171 oz | -40°C ~ 125°C | Tube | SI8420AB | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | 1.55mm | 2500Vrms | 2.7 V to 5.5 V | Unidirectional | 2 Channel | - | 1 Mb/s | 5ns | 3.8ns, 2.8ns | - | Unidirectional | - | 35ns, 35ns | 25kV/µs (Typ) | 5000 Vrms | 2/0 | No | 25ns | - | Shutdown | 5mm | 4mm | ||
![]() SI8423AB-D-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-8 | - | 8-SOIC | SI8423 | - | 2500 | 2 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 150 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | - | 0.013767 oz | -40°C ~ 125°C | MouseReel | - | - | General Purpose | - | Magnetic Coupling | 2.6V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 2 Channel | - | 1 Mb/s | - | 2ns, 2ns | - | Unidirectional | - | 35ns, 35ns | 20kV/µs | 2500 Vrms | 2/0 | No | 25ns | - | Shutdown | - | - | ||
![]() SI8640BT-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | 16 | 16-SOIC | SI8640 | si86xxiso-kit | 46 | 4 Channel | - | Capacitive Coupling | 150Mbit/s | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC W | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | - | 0.017637 oz | -40°C ~ 125°C | Tube | Si864x | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | 2.35mm | 5000Vrms | - | Unidirectional | 4 Channel | - | 150 Mb/s | 4ns | 2.5ns, 2.5ns | - | Unidirectional | - | 13ns, 13ns | 60kV/µs | 5000 Vrms | 4/0 | No | 4.5ns | - | Shutdown | 10.3mm | 7.5mm | ||
![]() SI8421BD-D-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8421 | - | 46 | 1 Channel | - | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 150 mW | Active | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 1 Channel | Details | 5.5 V | 2.7 V | - | - | -40°C ~ 125°C | Tube | - | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 Channel | - | 150 Mb/s | - | 2ns, 2ns | - | Unidirectional | - | 11ns, 11ns | 20kV/µs | 5000 Vrms | 1/1 | No | 3ns | - | Shutdown | - | - | ||
![]() SI8420BD-D-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8420 | - | 46 | 2 Channel | - | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 150 mW | Active | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | - | - | -40°C ~ 125°C | Tube | - | - | General Purpose | - | Capacitive Coupling | 2.7V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 Channel | - | 150 Mb/s | - | 2ns, 2ns | - | Unidirectional | - | 11ns, 11ns | 20kV/µs | 5000 Vrms | 2/0 | No | 3ns | - | Shutdown | - | - | ||
![]() SI8660AB-B-IS1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8660 | si86xxiso-kit | 2500 | 6 Channel | - | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | - | 0.019313 oz | -40°C ~ 125°C | MouseReel | Si86xx | - | General Purpose | - | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | 1 Mb/s | - | 2.5ns, 2.5ns | - | Unidirectional | - | 35ns, 35ns | 35kV/µs | 2500 Vrms | 6/0 | No | 25ns | - | Shutdown | - | - |