- Data Rate
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- Packaging
- Series
- Isolation Type
- Isolation Voltage
- Number of Channels
- Polarity
- Package / Case
- Type
Attribute column
Manufacturer
Skyworks Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Maximum Data Rate | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay Time | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Depth | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Output Current | Data Rate | Rise Time | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Shutdown | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Si88340BC-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | SI88340 | - | 46 | - | Capacitive Coupling | - | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tube | - | - | Active | - | - | - | - | - | - | Details | - | - | - | -40°C ~ 125°C | Tube | - | General Purpose | Capacitive Coupling | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 Channel | - | - | 100 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 4/0 | No | 7ns | - | - | - | ||
![]() SI8620DB-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 2500 | - | Capacitive Coupling | - | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | Details | - | - | - | -40°C ~ 125°C | Reel | Si862x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | - | - | Unidirectional | 2 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | - | Yes | 4.5ns | - | - | - | ||
![]() SI8401AB-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-8 | - | 8-SOIC | SI8401 | - | 2500 | 0 Channel | Capacitive Coupling | - | 4.3 ns | + 125 C | 6 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 220 mW | Not For New Designs | 25 ns | I2C | 40 ns | 12 ns | - | 0 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | SI8401AB | I2C Isolator | Capacitive Coupling | 3V ~ 5.5V | - | 2500Vrms | 3 V to 5.5 V | Bidirectional, Unidirectional | 2 Channel | 4.2 mA | - | 10 Mb/s | - | - | Bidirectional | - | 25kV/µs (Typ) | 2500 Vrms | 2/2 | No | - | Shutdown | - | - | ||
![]() SI8463AB-B-IS1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8463 | - | 2500 | 3 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 3 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Reel | SI8463AB | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | 2.7 V to 5.5 V | Unidirectional | 6 Channel | - | - | 1 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2500 Vrms | 3/3 | No | 25ns | Shutdown | - | - | ||
![]() SI8420AB-D-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-8 | - | 8-SOIC | SI8420 | - | 2500 | 2 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 150 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | 0.003365 oz | -40°C ~ 125°C | Reel | SI8420AB | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | 2.7 V to 5.5 V | Unidirectional | 2 Channel | - | - | 1 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 5000 Vrms | 2/0 | No | 25ns | Shutdown | - | - | ||
![]() SI88443BC-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | SI88443 | si88xxxiso-kit | 38 | 1 Channel | Capacitive Coupling | - | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 2.27 W | Active | 18 ns | General Purpose | 10 ns | 7 ns | - | 3 Channel | - | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Capacitive Coupling | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 Channel | - | - | 100 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 1/3 | No | 7ns | Shutdown | - | - | ||
![]() SI8642EA-B-IU Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QSOP-16 | - | 16-QSOP | - | si86xxiso-kit | 96 | 2 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | - | 2 Channel | Details | 5.5 V | 2.375 V | 0.017637 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Capacitive Coupling | 2.375V ~ 5.5V | - | 1000Vrms | - | Unidirectional | 4 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 1000 Vrms | 2/2 | Yes | 4.5ns | Shutdown | - | - | ||
![]() SI8620DB-B-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-16 | - | 8-SOIC | - | si86xxiso-kit | 96 | 2 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 150 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | - | 0 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tube | Si862x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | - | - | Unidirectional | 2 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | - | Yes | 4.5ns | Shutdown | - | - | ||
![]() SI88640BC-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | SI88640 | - | 46 | - | Capacitive Coupling | - | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tube | - | - | Active | - | - | - | - | - | - | Details | - | - | - | -40°C ~ 125°C | Tube | - | General Purpose | Capacitive Coupling | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 Channel | - | - | 100 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 4/0 | No | 7ns | - | - | - | ||
![]() SI8641AB-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8641 | si86xxiso-kit | 1250 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | MouseReel | Si86xx | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 4 Channel | - | - | 1 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 3/1 | No | 25ns | Shutdown | - | - | ||
![]() SI8602AB-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-8 | - | 8-SOIC | SI8602 | si86xxiso-kit | 2500 | 0 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 220 mW | Active | 20 ns | I2C | 40 ns | 12 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 3 V | 0.006596 oz | -40°C ~ 125°C | MouseReel | Si8602AB | I2C Isolator | Capacitive Coupling | 3V ~ 5.5V | - | 2500Vrms | - | Bidirectional, Unidirectional | 2 Channel | 4.7 mA | - | 10 Mb/s | - | - | Bidirectional, Unidirectional | - | 35kV/µs | 2500 Vrms | 2/1 | No | - | Shutdown | - | - | ||
![]() SI8650EC-B-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8650 | si86xxiso-kit | 48 | 5 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si865x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 3750Vrms | 2.5 V to 5.5 V | Unidirectional | 5 Channel | - | 10 mA | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 5/0 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8651BC-B-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8651 | si86xxiso-kit | 48 | 4 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si865x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 3750Vrms | 2.5 V to 5.5 V | Unidirectional | 5 Channel | - | 10 mA | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 4/1 | No | 4.5ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8661AB-B-IS1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8661 | si86xxiso-kit | 2500 | 5 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.019313 oz | -40°C ~ 125°C | MouseReel | Si86xx | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | - | 1 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 5/1 | No | 25ns | Shutdown | - | - | ||
![]() SI8663BC-B-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8663 | si86xxiso-kit | 48 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 3 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 3750Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | 10 mA | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 3/3 | No | 4.5ns | Shutdown | - | - | ||
![]() SI88440EC-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-20 | - | 20-SOIC | SI88440 | si88xxxiso-kit | 38 | 4 Channel | Capacitive Coupling | - | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 2.27 W | Active | 18 ns | General Purpose | 10 ns | 7 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | Si88440 | General Purpose | Capacitive Coupling | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 Channel | - | - | 100 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 4/0 | No | 7ns | Shutdown | - | - | ||
![]() SI88640BC-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | SI88640 | - | 1250 | - | Capacitive Coupling | - | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | Details | - | - | - | -40°C ~ 125°C | Reel | - | General Purpose | Capacitive Coupling | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 Channel | - | - | 100 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/µs | 3750 Vrms | 4/0 | No | 7ns | - | - | - | ||
![]() SI8606AD-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8606 | si86xxiso-kit | 1250 | 2 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 275 mW | Active | 20 ns | I2C | 40 ns | 12 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 3 V | 0.016709 oz | -40°C ~ 125°C | Reel | SI8606AD | I2C Isolator | Capacitive Coupling | 3V ~ 5.5V | - | 5000Vrms | - | Bidirectional, Unidirectional | 4 Channel | 8.3 mA | - | 10 Mb/s | - | - | Bidirectional, Unidirectional | - | 35kV/µs | 5000 Vrms | 4/2 | No | - | Shutdown | - | - | ||
![]() SI8662ED-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8662 | si86xxiso-kit | 1250 | 4 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.375 V | 0.019313 oz | -40°C ~ 125°C | MouseReel | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 4/2 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8622EC-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-8 | - | 8-SOIC | SI8622 | si86xxiso-kit | 2500 | 1 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 150 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.003365 oz | -40°C ~ 125°C | MouseReel | Si862x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 3750Vrms | - | Unidirectional | 2 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 1/1 | No | 4.5ns | Shutdown | - | - |