- Data Rate
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- Packaging
- Series
- Isolation Type
- Isolation Voltage
- Number of Channels
- Polarity
- Package / Case
- Type
Attribute column
Manufacturer
Skyworks Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Maximum Data Rate | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay Time | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Depth | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Output Current | Data Rate | Rise Time | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Shutdown | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8720BC-A-IPR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | DIP-8 Gull Wing | - | 8-DIP Gull Wing | SI8720 | si871xsdip6-kit | 500 | 1 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 253 mW | Active | 50 ns | General Purpose | 66 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Cut Tape | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 3750Vrms | - | Unidirectional | 1 Channel | 1.5 mA | - | 15 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 35kV/µs | 3750 Vrms | 1/0 | No | 25ns | Shutdown | - | - | ||
![]() SI8630AB-B-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | 16 | - | - | si86xxiso-kit | 48 | 3 Channel | Capacitive Coupling | 1Mbps | 4 ns | + 125 C | 4 ns | - | - 40 C | Yes | SMD/SMT | - | SOIC | 415 mW | - | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | - | Tube | Si86xx | General Purpose | - | - | 1.25mm | - | - | Unidirectional | 3 Channel | - | - | 1 Mb/s | 4ns | - | - | - | - | 2500 Vrms | - | - | - | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8452BA-B-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8452 | - | 48 | 3 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 415 mW | Not For New Designs | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 2 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Tube | SI8452BA | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | 2.7 V to 5.5 V | Unidirectional | 5 Channel | - | - | 150 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 3/2 | No | 2.5ns | Shutdown | - | - | ||
![]() SI8711AC-B-IP Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | DIP-8 Gull Wing | 8 | 8-DIP Gull Wing | SI8711 | si871xdip8-kit | 50 | 1 Channel | Capacitive Coupling | - | 5 ns | + 125 C | 15 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 140 mW | Active | 60 ns | General Purpose | 66 ns | 20 ns | AEC-Q100 | 0 Channel | Details | 30 V | 3 V | 0.029383 oz | -40°C ~ 125°C | Tube | Si8711AC | General Purpose | Capacitive Coupling | 3V ~ 30V | 3.43mm | 3750Vrms | - | Unidirectional | 1 Channel | 1.7 mA | - | 15 Mb/s | 15ns | 15ns, 5ns | Unidirectional | 60ns, 60ns | 20kV/µs | 3750 Vrms | 1/0 | No | 20ns | Shutdown | 9.9mm | 6.6mm | ||
![]() SI8642BD-B-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | 16 | 16-SOIC | SI8642 | si86xxiso-kit | 46 | 2 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 2.65mm | 5000Vrms | 2.5 V to 5.5 V | Unidirectional | 4 Channel | - | 10 mA | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 2/2 | No | 4.5ns | Shutdown | 10.3mm | 7.5mm | ||
![]() SI8660BA-B-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8660 | si86xxiso-kit | 48 | 6 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 1000Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | 10 mA | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 1000 Vrms | 6/0 | No | 4.5ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8631AB-B-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8631 | si86xxiso-kit | 1250 | 2 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | MouseReel | si863x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 3 Channel | - | - | 1 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 2/1 | No | 25ns | Shutdown | - | - | ||
![]() SI8715BC-A-IPR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | DIP-8 Gull Wing | - | 8-DIP Gull Wing | SI8715 | si871xsdip6-kit | 500 | 1 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 253 mW | Active | 50 ns | General Purpose | 66 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | MouseReel | - | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 3750Vrms | - | Unidirectional | 1 Channel | 1.5 mA | - | 15 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 35kV/µs | 3750 Vrms | 1/0 | No | 25ns | Shutdown | - | - | ||
![]() SI8652ED-B-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8652 | si86xxiso-kit | 46 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si865x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | 2.5 V to 5.5 V | Unidirectional | 5 Channel | - | 10 mA | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 3/2 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8663ED-B-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8663 | si86xxiso-kit | 46 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 3 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | 10 mA | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 3/3 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8410BD-D-ISR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8410 | - | 1250 | 1 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 150 mW | Active | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 1 Channel | - | - | 150 Mb/s | - | 2ns, 2ns | Unidirectional | 11ns, 11ns | 20kV/µs | 5000 Vrms | 1/0 | No | 3ns | Shutdown | - | - | ||
![]() SI8451AB-B-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8451 | - | 48 | 4 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 415 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 1 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Tube | SI8451AB | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | 2.7 V to 5.5 V | Unidirectional | 5 Channel | - | - | 1 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2500 Vrms | 4/1 | No | 25ns | Shutdown | - | - | ||
![]() SI8661BD-B-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | 16 | 16-SOIC | SI8661 | si86xxiso-kit | 46 | 5 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 7.5mm | 5000Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | 10 mA | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 5/1 | No | 4.5ns | Shutdown | 10.3mm | 2.65mm | ||
![]() SI8630EC-B-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8630 | si86xxiso-kit | 48 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.001764 oz | -40°C ~ 125°C | Tube | si863x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 3750Vrms | 2.5 V to 5.5 V | Unidirectional | 3 Channel | - | 10 mA | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 3/0 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8431BB-D-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8431 | - | 48 | 2 Channel | Capacitive Coupling | 150Mbps | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 275 mW | Not For New Designs | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 1 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Tube | SI8431BB | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 1.25mm | 2500Vrms | 2.7 V to 5.5 V | Unidirectional | 3 Channel | - | - | 150 Mb/s | 5ns | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 2/1 | No | 2.5ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8631ED-B-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8631 | si86xxiso-kit | 46 | 2 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.001764 oz | -40°C ~ 125°C | Tube | si863x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | 2.5 V to 5.5 V | Unidirectional | 3 Channel | - | 10 mA | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 2/1 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8435BB-D-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8435 | - | 48 | 3 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Not For New Designs | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Tube | SI8435BB | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | 2.7 V to 5.5 V | Unidirectional | 3 Channel | - | - | 150 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 3/0 | No | 2.5ns | Shutdown | - | - | ||
![]() SI8630BB-B-IS1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8630 | si86xxiso-kit | 48 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | Tube | si863x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 3 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 3/0 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8442BA-D-IU Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QSOP-16 | - | 16-QSOP | SI8442 | - | 96 | 2 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Not For New Designs | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 2 Channel | Details | 5.5 V | 2.7 V | 0.002931 oz | -40°C ~ 125°C | Tube | SI8442BA | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | 2.7 V to 5.5 V | Unidirectional | 4 Channel | - | - | 150 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 2/2 | No | 2.5ns | Shutdown | - | - | ||
![]() SI8622BC-B-IS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-8 | 8 | 8-SOIC | SI8622 | si86xxiso-kit | 96 | 1 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 150 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si862x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.55mm | 3750Vrms | 2.5 V to 5.5 V | Unidirectional | 2 Channel | - | 10 mA | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 1/1 | No | 4.5ns | Shutdown | 5mm | 4mm |