- Series
- Mfr
- Package
- Product Status
- Data Rate
- Duplex
- Package / Case
- Function
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Drivers
Attribute column
Manufacturer
Skyworks Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | HTS Code | Fastening Type | Current Rating (Amps) | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Shell Size - Insert | JESD-30 Code | Function | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Shell Size, MIL | Adjustable Threshold | Cable Opening | Data Rate | Seated Height-Max | Protocol | Number of Drivers/Receivers | Screening Level | Duplex | Number of Drivers | Number of Receivers | Features | Diameter | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5100-H-ZL4 Skyworks | In Stock | - | - | Surface Mount | 195-BBGA | - | - | - | 195-BGA (15x15) | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -20°C ~ 85°C | SiPHY™ | - | - | - | Transceiver | - | - | - | - | - | - | 1.71V ~ 1.89V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SONET/SDH | 1/1 | - | Full | - | - | - | - | - | - | - | - | ||
![]() SI5110-F-BC Skyworks | In Stock | - | - | Surface Mount | 99-BCBGA | - | - | - | 99-CBGA (11x11) | - | - | - | - | SI5110 | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -20°C ~ 85°C | SiPHY™ | - | - | - | Transceiver | - | - | - | - | - | - | 1.71V ~ 1.89V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SONET/SDH | 1/1 | - | Full | - | - | - | - | - | - | - | - | ||
![]() SI85856D-IS Skyworks | In Stock | - | - | - | SOIC-16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | Tube | - | - | - | - | - | - | - | Active | - | 5.5 V | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | 2.5 V to 5.5 V | - | - | - | - | - | 92 mA | - | - | - | 10 Mb/s | - | - | - | - | Half Duplex | 1 Driver | 1 Receiver | - | - | - | - | - | - | ||
![]() SI85838D-ISR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI85838D-IS Skyworks | In Stock | - | - | - | SOIC-16 | - | - | - | - | PET | - | - | - | - | - | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | Tube | - | - | - | - | - | - | - | Active | - | 5.5 V | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | 2.5 V to 5.5 V | - | - | - | - | - | 92 mA | - | - | - | 10 Mb/s | - | - | - | - | Full Duplex | 1 Driver | 1 Receiver | - | 200mm | - | - | - | - | ||
![]() SI5040-A-GM Skyworks | In Stock | - | - | Surface Mount | 32-VFLGA | - | - | - | 32-LGA (5x5) | - | - | - | - | SI5040 | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | 1.8V, 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI85836D-ISR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI85837D-IS Skyworks | In Stock | - | - | - | SOIC-16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | Tube | - | - | - | - | - | - | - | Active | - | 5.5 V | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | 2.5 V to 5.5 V | - | - | - | - | - | 72 mA | - | - | - | 1 Mb/s | - | - | - | - | Full Duplex | 1 Driver | 1 Receiver | - | - | - | - | - | - | ||
![]() SI5100-H-XL4 Skyworks | In Stock | - | - | Surface Mount | 195-BBGA | - | - | - | 195-BGA (15x15) | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -20°C ~ 85°C | SiPHY™ | - | - | - | Transceiver | - | - | - | - | - | - | 1.71V ~ 1.89V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SONET/SDH | 1/1 | - | Full | - | - | - | - | - | - | - | - | ||
![]() SKYA21004 Skyworks Solutions Inc | In Stock | - | - | - | - | YES | - | - | - | - | - | 36 | - | - | - | - | SKYWORKS SOLUTIONS INC | - | - | - | 3 | - | 105 °C | -40 °C | - | UNSPECIFIED | HVQCCN | LCC36,.16X.28,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | Yes | - | - | 5 V | +1V | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | QUAD | - | NO LEAD | - | 260 | 1 | - | 0.5 mm | unknown | - | - | R-XQCC-N36 | - | - | 5.5 V | INDUSTRIAL | 2.8 V | 6 | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | 0.95 mm | - | - | AEC-Q100 | - | - | - | - | - | 7 mm | 4 mm | - | - | ||
![]() SI47925A2GE1AM Skyworks Solutions Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI85858D-IS Skyworks | In Stock | - | - | - | SOIC-16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | Tube | - | - | - | - | - | - | - | Active | - | 5.5 V | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | 2.5 V to 5.5 V | - | - | - | - | - | 92 mA | - | - | - | 10 Mb/s | - | - | - | - | Full Duplex | 1 Driver | 1 Receiver | - | - | - | - | - | - | ||
![]() SI5110-G-BC Skyworks | In Stock | - | - | Panel Mount | 99-BCBGA | - | Flange | Aluminum Alloy | 99-CBGA (11x11) | - | Polyphenylene Sulfide (PPS) | - | - | 2M805-004 | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | - | - | - | - | - | Bulk | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 150°C | 2M | Crimp | - | Receptacle, Female Sockets | Transceiver | 85 | Black | - | - | Threaded | 5A | 1.71V ~ 1.89V | - | A | - | Shielded | - | - | IP67 - Dust Tight, Waterproof | - | - | Black Zinc Nickel | 19-85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SONET/SDH | 1/1 | - | Full | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() SI85855D-ISR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI85833D-IS Skyworks | In Stock | - | - | - | SOIC-16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | Tube | - | - | - | - | - | - | - | Active | - | 5.5 V | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | 2.5 V to 5.5 V | - | - | - | - | - | 72 mA | - | - | - | 1 Mb/s | - | - | - | - | Half Duplex | 1 Driver | 1 Receiver | - | - | - | - | - | - | ||
![]() SI85858D-ISR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI85833D-ISR Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5100-H-GL Skyworks | In Stock | - | - | Surface Mount | 195-LBGA | - | - | - | 195-PBGA (15x15) | - | - | - | - | SI5100 | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -20°C ~ 85°C | SiPHY™ | - | - | - | Transceiver | - | - | - | - | - | - | 1.71V ~ 1.89V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SONET/SDH | 1/1 | - | Full | - | - | - | - | - | - | - | - | ||
![]() SI5100-H-BL Skyworks | In Stock | - | - | Surface Mount | 195-LBGA | - | - | - | 195-PBGA (15x15) | - | - | - | - | SI5100 | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -20°C ~ 85°C | SiPHY™ | - | - | - | Transceiver | - | - | - | - | - | - | 1.71V ~ 1.89V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SONET/SDH | 1/1 | - | Full | - | - | - | - | - | - | - | - | ||
![]() SI85835D-IS Skyworks | In Stock | - | - | - | SOIC-16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Vishay Sfernice | - 40 C | - | SMD/SMT | - | - | Bag | - | - | - | - | - | - | - | Active | - | 5.5 V | 2.5 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | 2.5 V to 5.5 V | - | - | - | - | - | 92 mA | - | - | - | 10 Mb/s | - | - | - | - | Half Duplex | 1 Driver | 1 Receiver | - | - | - | - | - | - |