- Interface
- Max Input Voltage
- Max Power Dissipation
- Max Supply Current
- Min Input Voltage
- Moisture Sensitivity Level (MSL)
- Mount
- Number of I/Os
- Number of Pins
- Operating Supply Voltage
- Packaging
- Part Status
Attribute column
Manufacturer
Skyworks Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Number of I/Os | Turn Off Delay Time | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output Type | Operating Supply Voltage | Power Supplies | Interface | Power Dissipation | Max Supply Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Turn On Delay Time | Min Input Voltage | Max Input Voltage | Number of Segments | Interrupt Output | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AAT4292IJQ-T1 Skyworks Solutions Inc. | In Stock | - | Datasheet | Surface Mount | - | - | 10 | 7 | - | - | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | - | - | 3.8Ohm | 85°C | -40°C | 440mW | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 5.5V | - | Serial | - | 10μA | - | - | - | 1.8V | 5.5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AAT4295IJS-T1 Skyworks Solutions Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TFSOJ (0.069, 1.75mm Width) | 8 | 3 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Obsolete | 1 (Unlimited) | 8 | EAR99 | 2.1Ohm | - | - | 440mW | 1.8V~5.5V | DUAL | C BEND | - | 1 | 5V | 0.5mm | - | - | AAT4295 | - | 5.5V | 5V | Serial | 440mW | 1μA | - | - | 2.7 μs | 1.8V | 5.5V | 3 | No | 1.1mm | 2mm | 1.75mm | ROHS3 Compliant | - | ||
![]() AAT4296IJS-T1 Skyworks Solutions Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TFSOJ (0.069, 1.75mm Width) | 8 | 5 | 2.1 μs | -40°C~85°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | 8 | - | 6Ohm | - | - | 440mW | 1.8V~5.5V | DUAL | J BEND | - | - | 5V | - | - | - | AAT4296 | Push-Pull | 5.5V | 5V | Serial | - | 10μA | PARALLEL IO PORT, GENERAL PURPOSE | 5 | 2.7 μs | 1.8V | 5.5V | - | No | - | - | - | ROHS3 Compliant | Lead Free |