- Base Product Number
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Moisture Sensitive
- Package
- Packaging
- Product Status
- Series
- Baud Rates
- Data Format
- Data Rate
- Interface Type
Attribute column
Manufacturer
Skyworks Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Baud Rates | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Packaging | Series | Voltage - Supply | Frequency | Operating Supply Voltage | Operating Supply Current | Data Rate | Product | Data Format |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI2434-D-GT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-24 | 24-TSSOP | SI2434 | 33.6k | 62 | SPI, UART | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | Active | Details | 3.6 V | 3 V | - | 0.007478 oz | Tube | Si2434 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 33.6 kb/s | ISOModems | V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A | ||
![]() SI2494-A-FMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-38 | 38-QFN (5x7) | SI2494 | - | 2500 | SPI, UART | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3.6 V | 3 V | - | 0.006674 oz | Reel | SI2494 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 56 kb/s | ISOModems | V.34, V.92 | ||
![]() SI2404-D-FS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | SI2404 | 2.4k | 48 | SPI, UART | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | Active | Details | 3.6 V | 3 V | - | 0.006679 oz | Tube | SI2404 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 2.4 kb/s | ISOModems | V.21, V.22, V.23, V.29, Bell 103, Bell 212A | ||
![]() SI2457-D-FTR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-24 | 24-TSSOP | SI2457 | 56k | 2500 | SPI, UART | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3.6 V | 3 V | - | 0.007478 oz | Reel | SI2457 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 56 kb/s | ISOModems | V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A | ||
![]() SI2415-D-GT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-24 | 24-TSSOP | SI2415 | 2.4k | 62 | SPI, UART | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | Active | Details | 3.6 V | 3 V | - | 0.007478 oz | Tube | SI2415 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 14.4 kb/s | ISOModems | V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A | ||
![]() SI2494-A-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-38 | 38-QFN (5x7) | SI2494 | - | 2500 | SPI, UART | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3.6 V | 3 V | - | 0.006674 oz | Reel | SI2494 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 56 kb/s | ISOModems | V.34, V.92 | ||
![]() SI2457-D-FT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-24 | 24-TSSOP | SI2457 | 56k | 62 | SPI, UART | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | Active | Details | 3.6 V | 3 V | - | 0.007478 oz | Tube | SI2457 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 56 kb/s | ISOModems | V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A | ||
![]() SI2415-D-FTR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-24 | 24-TSSOP | SI2415 | 2.4k | 2500 | SPI, UART | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | 3.6 V | 3 V | - | 0.007478 oz | Reel | SI2415 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 14.4 kb/s | ISOModems | V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A | ||
![]() SI2415-D-FS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | SI2415 | 2.4k | 48 | SPI, UART | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | Active | Details | 3.6 V | 3 V | - | 0.006679 oz | Tube | SI2415 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 14.4 kb/s | ISOModems | V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A | ||
![]() SI2404-D-GT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-24 | 24-TSSOP | SI2404 | 2.4k | 62 | SPI, UART | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | Active | Details | 3.6 V | 3 V | - | 0.007478 oz | Tube | SI2404 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 2.4 kb/s | ISOModems | V.21, V.22, V.23, V.29, Bell 103, Bell 212A | ||
![]() SI2457-D-GT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-24 | 24-TSSOP | SI2457 | 56k | 62 | SPI, UART | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | Active | Details | 3.6 V | 3 V | ISOmodem | 0.007478 oz | Tube | SI2457 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 56 kb/s | ISOModems | V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A | ||
![]() SI2493-D-FT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-24 | 24-TSSOP | SI2493 | - | 62 | SPI, UART | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | Active | Details | 3.6 V | 3 V | - | 0.007478 oz | Tube | SI2493 | 3V ~ 3.6V | 4.92 MHz | 3.3 V | 17 mA | 56 kb/s | ISOModems | V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A |