- Mfr
- Package
- Product Status
- Series
- Package / Case
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Current - Supply
- Function
- Interface
- Operating Temperature
Attribute column
Manufacturer
Skyworks Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Baud Rates | Development Kit | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Function | Operating Supply Voltage | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Current - Supply | Product | Data Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI32260-C-GM1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-60 | 60-QFN (8x8) | SI32260 | - | Si32260CQC20SL0EVB, Si32260CTS20SL0EVB, Si32261CFB20SL0EVB, Si32261CQC20SL0EVB | 348 | SPI | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | 1.4 W | Active | Details | 3.47 V | 3.13 V | - | -40°C ~ 85°C | Tray | ProSLIC® | ProSLIC Single-Chip Dual Wideband FXS | 3.13V ~ 3.47V | Subscriber Line Interface Concept (SLIC), CODEC | - | - | GCI, PCM, SPI | 1 | 53 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | - | - | - | - | ||
![]() SI32261-C-FM1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-60 | 60-QFN (8x8) | SI32261 | - | Si32261CFB20SL0EVB, Si32261CQC20SL0EVB | 348 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tray | - | 1.4 W | Active | Details | 3.47 V | 3.13 V | - | 0°C ~ 70°C | Tray | ProSLIC® | ProSLIC Single-Chip Dual Wideband FXS | 3.13V ~ 3.47V | Subscriber Line Interface Concept (SLIC), CODEC | - | - | GCI, PCM, SPI | 1 | 53 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | - | - | - | - | ||
![]() SI32178-B-FM1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | LGA-42 | 42-QFN (5x7) | SI32178 | - | - | 364 | I2C, SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tray | - | 750 mW | Active | - | 3.47 V | 3.13 V | 0.001764 oz | - | Tray | ProSLIC® | ProSLIC Single-Chip FXS Solution | 3.3V | Subscriber Line Interface Concept (SLIC), CODEC | - | 1 Channel | GCI, PCM, SPI | 1 | 44.2 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | - | - | - | - | ||
![]() SI3018-F-FS-R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | SI3018 | - | - | 2500 | - | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SI3018-F-FSR | - | Active | Details | 3.6 V | 3 V | 0.006682 oz | 0°C ~ 70°C | MouseReel | Si3018 | - | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | 15 Channel | Parallel, SPI, UART | 1 | - | 8.5mA | DAA - Direct Access Arrangements | - | - | - | - | ||
![]() SI3019-F-FMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | SI3019 | - | - | 2500 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | 3.6 V | 3 V | 0.002469 oz | 0°C ~ 70°C | Cut Tape | Si3019 | Programmable Voice DAA Solution | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | GCI, PCM, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs | - | - | - | - | ||
![]() Si32281-A-GM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-48 | 48-QFN (7x7) | SI32281 | - | - | 260 | 3-Wire, PCM | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | - | Active | Details | 3.3 V | 3.3 V | - | -40°C ~ 85°C | Tray | Si3218x | ProSLIC Single Chip Dual FXS Solution | 3.3V | - | 3.3 V | 1 Channel | 3-Wire, PCM | 2 | 45 mA | - | Wideband FXS | - | - | - | - | ||
![]() SI3050-E1-GT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-20 | 20-TSSOP | SI3050 | - | - | 74 | SPI | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | - | Active | Details | 3.6 V | 3 V | 0.002733 oz | -40°C ~ 85°C | Tube | Si3050 | Programmable Voice DAA Solution | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | GCI, PCM, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs | - | - | - | - | ||
![]() SI3015-F-FS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | SI3015 | 2.4k | - | 48 | - | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | - | - | Active | Details | 3 V | 3 V | 0.006678 oz | - | Tube | ISOmodem® | Chipset | 3.3V, 5V | - | - | - | - | - | 26 mA | - | Modem ICs | V.90 | 1.5 mm | 10 mm | 4 mm | ||
![]() SI32178-B-FM1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | LGA-42 | 42-QFN (5x7) | SI32178 | - | - | 2500 | I2C, SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 750 mW | Active | - | 3.47 V | 3.13 V | - | - | Cut Tape | ProSLIC® | ProSLIC Single-Chip FXS Solution | 3.3V | Subscriber Line Interface Concept (SLIC), CODEC | - | 1 Channel | GCI, PCM, SPI | 1 | 44.2 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | - | - | - | - | ||
![]() SI3011-F-FMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | - | - | - | 2500 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 3.6 V | 3 V | 0.002469 oz | 0°C ~ 70°C | Reel | Si3011 | Programmable Voice DAA Solution | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | PCM, Serial, SPI | 1 | 8.5 mA | 10mA | Voice DAAs | - | - | - | - | ||
![]() SI3050-E1-FM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI3050 | - | - | 490 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tray | - | - | Active | Details | 3.6 V | 3 V | 0.032741 oz | 0°C ~ 70°C | Tray | Si3050 | Programmable Voice DAA Solution | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | GCI, PCM, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs | - | - | - | - | ||
![]() SI3019-F-GT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-16 | 16-TSSOP | SI3019 | - | - | 96 | SPI | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | - | Active | Details | 3.6 V | 3 V | 0.002374 oz | -40°C ~ 85°C | Tube | Si3019 | Programmable Voice DAA Solution | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | GCI, PCM, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs | - | - | - | - | ||
![]() SI3050-E1-FT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-20 | 20-TSSOP | SI3050 | - | - | 74 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | - | - | Active | Details | 3.6 V | 3 V | 0.002733 oz | 0°C ~ 70°C | Tube | Si3050 | Programmable Voice DAA Solution | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | GCI, PCM, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs | - | - | - | - | ||
![]() SI3016-F-FS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | SI3016 | - | - | 48 | - | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | - | - | Not For New Designs | Details | 3.3 V, 5 V | 3.3 V, 5 V | 0.006678 oz | - | Tube | SI3016 | - | 3.3V, 5V | - | 3.3 V, 5 V | 1 Channel | - | - | - | - | DAA - Direct Access Arrangements | V.90 | - | - | - | ||
![]() SI3050-E1-GTR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-20 | 20-TSSOP | SI3050 | - | - | 2500 | SPI | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | 3.6 V | 3 V | 0.002469 oz | -40°C ~ 85°C | Cut Tape | Si3050 | Programmable Voice DAA Solution | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | GCI, PCM, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs | - | - | - | - | ||
![]() SI3019-F-GS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | SI3019 | - | - | 48 | SPI | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | - | Active | Details | 3.6 V | 3 V | 0.006678 oz | -40°C ~ 85°C | Tube | Si3019 | Programmable Voice DAA Solution | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | GCI, PCM, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs | - | - | - | - | ||
![]() SI32260-C-FM1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-60 | 60-QFN (8x8) | SI32260 | - | Si32260CQC20SL0EVB, Si32260CTS20SL0EVB, Si32261CFB20SL0EVB, Si32261CQC20SL0EVB | 2500 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.4 W | Active | - | 3.47 V | 3.13 V | - | 0°C ~ 70°C | Cut Tape | ProSLIC® | ProSLIC Single-Chip Dual Wideband FXS | 3.13V ~ 3.47V | Subscriber Line Interface Concept (SLIC), CODEC | - | - | GCI, PCM, SPI | 1 | 53 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | - | - | - | - | ||
![]() SI32261-C-FM1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-60 | 60-QFN (8x8) | SI32261 | - | Si32261CFB20SL0EVB, Si32261CQC20SL0EVB | 2500 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.4 W | Active | - | 3.47 V | 3.13 V | - | 0°C ~ 70°C | Reel | ProSLIC® | ProSLIC Single-Chip Dual Wideband FXS | 3.13V ~ 3.47V | Subscriber Line Interface Concept (SLIC), CODEC | - | - | GCI, PCM, SPI | 1 | 53 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | - | - | - | - | ||
![]() SI32260-C-FM2R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-47 | 47-QFN/LGA (6x8) | SI32260 | - | Si32260CQC20SL0EVB, Si32260CTS20SL0EVB, Si32261CFB20SL0EVB, Si32261CQC20SL0EVB | 2500 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.25 W | Active | Details | 3.47 V | 3.13 V | - | 0°C ~ 70°C | Cut Tape | ProSLIC® | ProSLIC Single-Chip Dual Wideband FXS | 3.13V ~ 3.47V | Subscriber Line Interface Concept (SLIC), CODEC | - | - | GCI, PCM, SPI | 1 | 53 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | - | - | - | - | ||
![]() SI32261-C-FM2R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-47 | 60-QFN (8x8) | SI32261 | - | Si32261CFB20SL0EVB, Si32261CQC20SL0EVB | 2500 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.25 W | Active | - | 3.47 V | 3.13 V | - | 0°C ~ 70°C | Reel | ProSLIC® | ProSLIC Single-Chip Dual Wideband FXS | 3.13V ~ 3.47V | Subscriber Line Interface Concept (SLIC), CODEC | - | - | GCI, PCM, SPI | 1 | 53 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | - | - | - | - |