- Mfr
- Package
- Product Status
- Series
- Package / Case
- Mounting Type
- Supplier Device Package
- Voltage - Supply
- Current - Supply
- Function
- Interface
- Operating Temperature
Attribute column
Manufacturer
Skyworks Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Power (Watts) | Voltage - Supply | Function | Operating Supply Voltage | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Current - Supply | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Si32284-A-FM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-48 | 48-QFN (7x7) | SI32284 | - | 260 | 3-Wire, PCM | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | - | Active | Details | 3.3 V | 3.3 V | - | 0°C ~ 70°C | Tray | Si3218x | ProSLIC Single Chip Dual FXS Solution | - | 3.3V | - | 3.3 V | 1 Channel | 3-Wire, PCM | 2 | 45 mA | - | Wideband FXS | ||
![]() Si32193-A-FM1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-38 | 38-QFN (4x6) | SI32193 | Si32193ACB10SL0EVB | 2500 | 3-Wire | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.47 V | 3.13 V | - | 0°C ~ 70°C | Reel | ProSLIC® | ProSLIC Single-Channel FXS Solutions | - | 3.3V | Subscriber Line Interface Concept (SLIC), CODEC | - | 1 Channel | 3-Wire | 1 | 44.7 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | ||
![]() Si32286-A-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-56 | 56-QFN (8x8) | SI32286 | - | 2500 | 3-Wire, PCM | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.3 V | 3.3 V | - | -40°C ~ 85°C | Reel | Si3218x | ProSLIC Single Chip Dual FXS Solution | - | 3.3V | - | 3.3 V | 1 Channel | 3-Wire, PCM | 2 | 45 mA | - | Wideband FXS | ||
![]() Si32193-A-FM1 Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-38 | 38-QFN (4x6) | SI32193 | Si32193ACB10SL0EVB | 43 | 3-Wire | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | - | Active | Details | 3.47 V | 3.13 V | - | 0°C ~ 70°C | Tube | ProSLIC® | ProSLIC Single-Channel FXS Solutions | - | 3.3V | Subscriber Line Interface Concept (SLIC), CODEC | - | 1 Channel | 3-Wire | 1 | 44.7 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | ||
![]() Si32287-A-FM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-56 | 56-QFN (8x8) | SI32287 | - | 37 | 3-Wire, PCM | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | - | Active | Details | 3.3 V | 3.3 V | - | 0°C ~ 70°C | Tube | Si3218x | ProSLIC Single Chip Dual FXS Solution | - | 3.3V | - | 3.3 V | 1 Channel | 3-Wire, PCM | 2 | 45 mA | - | Wideband FXS | ||
![]() Si32280-A-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-48 | 48-QFN (7x7) | SI32280 | - | 2500 | 3-Wire, PCM | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.3 V | 3.3 V | - | -40°C ~ 85°C | Reel | Si3218x | ProSLIC Single Chip Dual FXS Solution | - | 3.3V | - | 3.3 V | 1 Channel | 3-Wire, PCM | 2 | 45 mA | - | Wideband FXS | ||
![]() Si32286-A-FM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-56 | 56-QFN (8x8) | SI32286 | - | 37 | 3-Wire, PCM | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | - | Active | Details | 3.3 V | 3.3 V | - | 0°C ~ 70°C | Tube | Si3218x | ProSLIC Single Chip Dual FXS Solution | - | 3.3V | - | 3.3 V | 1 Channel | 3-Wire, PCM | 2 | 45 mA | - | Wideband FXS | ||
![]() Si32284-A-GMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-48 | 48-QFN (7x7) | SI32284 | - | 2500 | 3-Wire, PCM | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 3.3 V | 3.3 V | - | -40°C ~ 85°C | Reel | Si3218x | ProSLIC Single Chip Dual FXS Solution | - | 3.3V | - | 3.3 V | 1 Channel | 3-Wire, PCM | 2 | 45 mA | - | Wideband FXS | ||
![]() SI3050-E1-FMR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | SI3050 | - | 2500 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 3.6 V | 3 V | 0.002469 oz | 0°C ~ 70°C | Cut Tape | Si3050 | Programmable Voice DAA Solution | - | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | GCI, PCM, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs | ||
![]() SI32174-C-FM1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-42 | 42-QFN (5x7) | SI32174 | Si32174CQC10SL0EVB | 2500 | I2C, SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 750 mW | Active | - | 3.47 V | 3.13 V | - | 0°C ~ 70°C | Reel | ProSLIC® | ProSLIC Single-Channel FXS Solution | 750 mW | 3.13V ~ 3.47V | Subscriber Line Interface Concept (SLIC), CODEC | - | 1 Channel | PCM, SPI | 1 | 43.8 mA, 44.6 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | ||
![]() SI3019-F-FT Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | TSSOP-16 | 16-TSSOP | SI3019 | - | 96 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | - | Active | Details | 3.6 V | 3 V | 0.002469 oz | 0°C ~ 70°C | Tube | Si3019 | Programmable Voice DAA Solution | - | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | GCI, PCM, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs | ||
![]() SI32260-C-GM2R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-47 | 60-QFN (8x8) | SI32260 | Si32260CQC20SL0EVB, Si32260CTS20SL0EVB, Si32261CFB20SL0EVB, Si32261CQC20SL0EVB | 2500 | SPI | + 85 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.25 W | Active | - | 3.47 V | 3.13 V | - | -40°C ~ 85°C | Reel | ProSLIC® | ProSLIC Single-Chip Dual Wideband FXS | - | 3.13V ~ 3.47V | Subscriber Line Interface Concept (SLIC), CODEC | - | - | GCI, PCM, SPI | 1 | 53 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | ||
![]() SI3019-F-FS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | SI3019 | - | 48 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | - | Active | Details | 3.6 V | 3 V | 0.006678 oz | 0°C ~ 70°C | Tube | Si3019 | Programmable Voice DAA Solution | - | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | GCI, PCM, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs | ||
![]() SI32171-C-FM1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-42 | 42-QFN (5x7) | SI32171 | Si32171CFB10SL0EVB | 2500 | I2C, SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR) | 750 mW | Active | - | 3.47 V | 3.13 V | - | 0°C ~ 70°C | Reel | ProSLIC® | ProSLIC Single-Channel FXS Solution | - | 3.3V | Subscriber Line Interface Concept (SLIC), CODEC | - | 1 Channel | GCI, PCM, SPI | 1 | 43.8 mA, 44.6 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | ||
![]() SI3011-F-FS Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-16 | 16-SOIC | SI3011 | - | 48 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tube | - | Active | Details | 3.6 V | 3 V | 0.006678 oz | 0°C ~ 70°C | Tube | Si3011 | Programmable Voice DAA Solution | - | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | PCM, Serial, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs | ||
![]() SI32176-C-FM1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-42 | 42-QFN (5x7) | SI32176 | Si32176CBB10SL0EVB | 2500 | I2C, SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 750 mW | Active | - | 3.47 V | 3.13 V | - | 0°C ~ 70°C | Reel | ProSLIC® | ProSLIC Single-Channel FXS Solution | - | 3.3V | Subscriber Line Interface Concept (SLIC), CODEC | - | 1 Channel | GCI, PCM, SPI | 1 | 43.8 mA, 44.6 mA | - | Pro Subscriber Line Interface Concept (SLIC) ICs | ||
![]() SI3019-F-FM Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | SI3019 | - | 490 | SPI | + 70 C | Skyworks Solutions Inc. | 0 C | Yes | SMD/SMT | Tray | - | Active | Details | 3.6 V | 3 V | 0.324873 oz | 0°C ~ 70°C | Tray | Si3019 | Programmable Voice DAA Solution | - | 3V ~ 3.6V | Direct Access Arrangement (DAA) | 3.3 V | - | GCI, PCM, SPI | 1 | 8.5 mA | 8.5mA | Voice DAAs |