- Applications
- Fault Protection
- Interface
- Load Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
Attribute column
Manufacturer
Skyworks PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Applications | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Reach Compliance Code | Current Rating | Base Part Number | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Interface | Element Configuration | Nominal Supply Current | Output Configuration | Power Dissipation | Turn On Delay Time | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Continuous Drain Current (ID) | Voltage - Load | Fault Protection | Number of Drivers | Rds On (Typ) | Drain to Source Resistance | Load Type | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AAT4910IJS-T1 Skyworks Solutions Inc. | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | 8-TFSOJ (0.069, 1.75mm Width) | 8 | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | - | - | DC Motors, DC-DC Converters | 625mW | 4.5V~5.5V | - | - | - | unknown | - | AAT4910 | - | - | - | - | On/Off | Dual | - | Half Bridge | 625mW | - | - | 2ns | 28V | 2 ns | 2A | 28V Max | Over Temperature, Shoot-Through | 2 | - | - | Inductive | 850μm | 2mm | 1.75mm | ROHS3 Compliant | - | ||
![]() AAT4901IJS-1-T1 Skyworks Solutions Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TFSOJ (0.069, 1.75mm Width) | 8 | -40°C~150°C TJ | Cut Tape (CT) | 2014 | ASPM™, FastSwitch™ | Obsolete | 1 (Unlimited) | - | EAR99 | - | DC Motors, Solenoids, Transformers | - | 2V~5.5V | - | - | - | unknown | - | - | - | - | 3A | - | Logic | - | - | Half Bridge (2) | - | - | 700mA | - | - | - | - | 2V~5.5V | Over Temperature, Shoot-Through | - | 200m Ω LS, 240m Ω HS | - | Inductive | 850μm | 2mm | - | ROHS3 Compliant | - | ||
![]() AAT4900IGV-T1 Skyworks Solutions Inc. | 100000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | ASPM™ | Obsolete | 1 (Unlimited) | 5 | - | 145MOhm | DC Motors, DC-DC Converters | 526mW | 2V~5.5V | DUAL | GULL WING | 5V | unknown | 2A | - | Not Qualified | 6.3V | - | 5V | On/Off | - | 4mA | Half Bridge | 526mW | 40 ns | 2A | 5ns | - | 5 ns | 2A | 2V~5.5V | Over Temperature, Shoot-Through | 1 | 105m Ω LS, 130m Ω HS | 130mOhm | Inductive | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AAT4901IJS-3-T1 Skyworks Solutions Inc. | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | 8-TFSOJ (0.069, 1.75mm Width) | 8 | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | ASPM™, FastSwitch™ | Obsolete | 1 (Unlimited) | - | - | - | DC Motors, Solenoids, Transformers | - | 2V~5.5V | - | - | - | unknown | - | AAT4901 | - | - | 3A | - | Logic | - | - | Half Bridge (2) | - | - | 700mA | - | - | - | - | 2V~5.5V | Over Temperature, Shoot-Through | - | 200m Ω LS, 240m Ω HS | - | Inductive | - | - | - | ROHS3 Compliant | - |