- Package / Case
- Series
- Mounting Styles
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Packaging
- RoHS
- Mfr
- Mounting Type
- Package
- Product Status
- Supplier Device Package
Attribute column
Manufacturer
Skyworks PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Fall Time | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Qualification | Rds On - Drain-Source Resistance | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Supply Voltage | Pin Count | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Operating Supply Current | Output Current | Voltage - Forward (Vf) (Typ) | Topology | Current - Output High, Low | Logic Type | Rise Time | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Features | Shutdown |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8232DB-D-ISR Skyworks Solutions, Inc. | 40 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | SI8232 | 1250 | 20 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | 60 ns, 60 ns | - | - | Details | - | - | - | -40°C ~ 125°C | Reel | Si823x | - | - | - | - | CQC, CSA, UR, VDE | - | - | 4.5 V to 5.5 V | - | - | 2 | - | - | - | - | - | - | 20 ns | 20ns, 20ns (Max) | - | 2 Driver | 60ns, 60ns | 20kV/µs | - | 5.6ns | 4.5V ~ 5.5V | 500mA | Isolated Gate Drivers | - | - | ||
![]() SI8261ACC-C-IS Skyworks Solutions, Inc. | 64 |
| - | Surface Mount | SOIC-8 | 8-SOIC | SI8261 | 96 | 8.5 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 300 mW | Active | - | AEC-Q100 | - | Details | 30 V | 5 V | 0.017870 oz | -40°C ~ 125°C | Tube | Si8261 | - | 30V | 8 | 2 Output | CQC, CSA, UR, VDE | 3750Vrms | 0.4 V | - | Non-Inverting | Inverting | 1 | 2 mA | 600 mA | 2.8V (Max) | Isolated Gate Driver | 400mA, 600mA | - | 5.5 ns | 5.5ns, 8.5ns | 30 mA | 1 Driver | 60ns, 50ns | 35kV/µs | - | 28ns | 13.5V ~ 30V | 600mA | Isolated Gate Drivers | - | No | ||
![]() SI8261BBC-C-IPR Skyworks Solutions, Inc. | 11500 |
| - | Surface Mount | DIP-8 | 8-DIP Gull Wing | SI8261 | 500 | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | Through Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | Active | 74 ns | AEC-Q100 | - | Details | 30 V | 5 V | 0.080001 oz | -40°C ~ 125°C | Cut Tape | Si8261 | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | - | - | - | - | 1 | 30 mA | - | 2.8V (Max) | - | 500mA, 1.2A | - | - | 5.5ns, 8.5ns | 30 mA | - | 60ns, 50ns | 35kV/µs | 6.5 kVrms | 28ns | 9.4V ~ 30V | 4A | Isolated Gate Drivers | - | - | ||
![]() SI8261BAC-C-IPR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | DIP-8 | 8-DIP Gull Wing | SI8261 | 500 | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | Through Hole | Tape & Reel (TR) | - | 300 mW | Active | 68 ns | AEC-Q100 | - | Details | 30 V | 5 V | 0.080001 oz | -40°C ~ 125°C | Cut Tape | Si8261 | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | - | - | - | - | 1 | 30 mA | - | 2.8V (Max) | - | 500mA, 1.2A | - | - | 5.5ns, 8.5ns | 30 mA | - | 60ns, 50ns | 35kV/µs | 6.5 kVrms | 28ns | 6.5V ~ 30V | 4A | Isolated Gate Drivers | - | - | ||
![]() SI8274GB1-IS1R Skyworks Solutions, Inc. | 2254 |
| - | Surface Mount | SOIC-16 | 16-SOIC | SI8274 | 2500 | 13.3 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.2 W | Active | 105 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Reel | Si8274 | Half-Bridge | - | - | 1 Output | CQC, CSA, UR, VDE | 2500Vrms | 4.2 V to 30 V | - | - | - | 2 | 8 mA | 10 mA | - | - | 1.8A, 4A | TTL | 10.5 ns | 10.5ns, 13.3ns | - | 1 Driver | 75ns, 60ns | 150kV/µs | - | 19ns | 4.2V ~ 30V | 4A | Isolated Gate Drivers | High and Low Sides Dependency | Shutdown | ||
![]() SI8261BCC-C-IP Skyworks Solutions, Inc. | 80 |
| - | Surface Mount | DIP-8 | 8-DIP Gull Wing | SI8261 | 50 | 8.5 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | Through Hole | Tube | PDIP | 300 mW | Active | - | AEC-Q100 | - | Details | 30 V | 5 V | 0.080001 oz | -40°C ~ 125°C | Tube | Si8261 | - | 30V | 8 | 2 Output | CQC, CSA, UR, VDE | 3750Vrms | 0.25 V | - | Non-Inverting | Inverting | 1 | 2 mA | 4 A | 2.8V (Max) | Isolated Gate Driver | 500mA, 1.2A | - | 5.5 ns | 5.5ns, 8.5ns | 30 mA | 1 Driver | 60ns, 50ns | 35kV/µs | - | 28ns | 13.5V ~ 30V | 4A | Isolated Gate Drivers | - | No | ||
![]() SI8261BAC-C-ISR Skyworks Solutions, Inc. | 12459 |
| - | Surface Mount | SOIC-8 | 8-SOIC | SI8261 | 2500 | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | Active | 69 ns | AEC-Q100 | - | Details | 30 V | 5 V | 0.019048 oz | -40°C ~ 125°C | MouseReel | Si8261 | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | - | - | - | - | 1 | 30 mA | - | 2.8V (Max) | - | 500mA, 1.2A | - | - | 5.5ns, 8.5ns | 30 mA | - | 60ns, 50ns | 35kV/µs | 4.5 kVrms | 28ns | 6.5V ~ 30V | 4A | Isolated Gate Drivers | - | - | ||
![]() SI8271BB-IS Skyworks Solutions, Inc. | 800 |
| - | Surface Mount | SOIC-8 | 8-SOIC | SI8271 | 96 | 13.3 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 1.2 W | Active | 75 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | 0.019048 oz | -40°C ~ 125°C | Tube | Si8271 | Half-Bridge | - | - | 1 Output | CQC, CSA, UR, VDE | 2500Vrms | 4.2 V to 30 V | - | - | - | 1 | 8 mA | 10 mA | - | - | 1.8A, 4A | TTL | 10.5 ns | 10.5ns, 13.3ns | - | 1 Driver | 60ns, 60ns | 150kV/µs | - | 8ns | 6.7V ~ 30V | 4A | Isolated Gate Drivers | - | Shutdown | ||
![]() SI8261BCC-C-ISR Skyworks Solutions, Inc. | 10299 |
| - | Surface Mount | SOIC-8 | 8-SOIC | SI8261 | 2500 | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | AEC-Q100 | - | Details | - | - | 0.006122 oz | -40°C ~ 125°C | Cut Tape | Si8261 | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | - | - | - | - | 1 | - | - | 2.8V (Max) | - | 500mA, 1.2A | - | - | 5.5ns, 8.5ns | 30 mA | - | 60ns, 50ns | 35kV/µs | - | 28ns | 13.5V ~ 30V | 4A | Isolated Gate Drivers | - | - | ||
![]() SI8271GB-IS Skyworks Solutions, Inc. | 2855 |
| - | Surface Mount | SOIC-8 | 8-SOIC | SI8271 | 96 | 13.3 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 1.2 W | Active | 75 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | 0.019048 oz | -40°C ~ 125°C | Tube | Si8271 | Half-Bridge | - | - | 1 Output | CQC, CSA, UR, VDE | 2500Vrms | 4.2 V to 30 V | - | - | - | 1 | 8 mA | 10 mA | - | - | 1.8A, 4A | TTL | 10.5 ns | 10.5ns, 13.3ns | - | 1 Driver | 60ns, 60ns | 150kV/µs | - | 8ns | 4.2V ~ 30V | 4A | Isolated Gate Drivers | - | Shutdown | ||
![]() SI82397BD-ISR Skyworks Solutions, Inc. | 14 |
| - | Surface Mount | SOIC-16 | 16-SOIC | SI82397 | 1250 | 12 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 1.2 W | Active | 40 ns | AEC-Q100 | - | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Cut Tape | Si8239x | - | - | - | 1 Output | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | Non-Inverting | 2 | 3.7 mA | 8 V | - | - | 2A, 4A | TTL | 12 ns | 12ns, 12ns (Max) | - | 2 Driver | 40ns, 40ns | 35kV/µs | - | 5.6ns | 10V ~ 24V | 4A | Isolated Gate Drivers | Automotive, High Electromagnetic Immunity | Shutdown | ||
![]() SI8261BBA-C-ISR Skyworks Solutions, Inc. | 5 |
| - | - | - | - | SI8261 | 2500 | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | - | Tape & Reel (TR) | - | 300 mW | Active | 73 ns | - | - | Details | 30 V | 5 V | - | -40°C ~ 125°C | Reel | Si8261 | - | - | - | - | CQC, CSA, UR, VDE | - | - | - | - | - | 1 | 30 mA | - | 2.8V (Max) | - | 500mA, 1.2A | - | - | 5.5ns, 8.5ns | 30 mA | - | 60ns, 50ns | 35kV/µs | - | 10ns (Typ) | 9.4V ~ 30V | 4A | Isolated Gate Drivers | - | - | ||
![]() SI8271BB-ISR Skyworks Solutions, Inc. | 6609 |
| - | Surface Mount | SOIC-8 | 8-SOIC | SI8271 | 2500 | 13.3 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.2 W | Active | 75 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | 0.026309 oz | -40°C ~ 125°C | Cut Tape | Si8271 | Half-Bridge | - | - | 1 Output | CQC, CSA, UR, VDE | 2500Vrms | 4.2 V to 30 V | - | - | - | 1 | 8 mA | 10 mA | - | - | 1.8A, 4A | TTL | 10.5 ns | 10.5ns, 13.3ns | - | 1 Driver | 60ns, 60ns | 150kV/µs | - | 8ns | 6.7V ~ 30V | 4A | Isolated Gate Drivers | High and Low Sides Dependency | Shutdown | ||
![]() SI8261BBC-C-ISR Skyworks Solutions, Inc. | 11000 |
| - | Surface Mount | SOIC-8 | 8-SOIC | SI8261 | 2500 | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | Active | 75 ns | AEC-Q100 | - | Details | 30 V | 5 V | 0.019048 oz | -40°C ~ 125°C | MouseReel | Si8261 | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | - | - | - | - | 1 | 30 mA | - | 2.8V (Max) | - | 500mA, 1.2A | - | - | 5.5ns, 8.5ns | 30 mA | - | 60ns, 50ns | 35kV/µs | 4.5 kVrms | 28ns | 9.4V ~ 30V | 4A | Isolated Gate Drivers | - | - | ||
![]() SI8275GBD-IS1R Skyworks Solutions, Inc. | 14 |
| - | Surface Mount | SOIC-16 | 16-SOIC | SI8275 | 2500 | 13.3 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.2 W | Active | 75 ns | AEC-Q100 | 2.7 Ohms | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Reel | Si8275 | Half-Bridge | - | - | 2 Output | CQC, CSA, UR, VDE | 2500Vrms | 4.2 V to 30 V | - | - | - | 2 | 8 mA | 10 mA | - | - | 1.8A, 4A | TTL | 10.5 ns | 10.5ns, 13.3ns | - | 2 Driver | 75ns, 75ns | 200kV/µs | - | 8ns | 4.2V ~ 30V | 4A | Isolated Gate Drivers | High and Low Sides Dependency | Shutdown | ||
![]() SI82391BD-ISR Skyworks Solutions, Inc. | 40 |
| - | Surface Mount | SOIC-16 | 16-SOIC | SI82391 | 1250 | 12 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 1.2 W | Active | 40 ns | AEC-Q100 | - | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Reel | Si8239x | - | - | - | 1 Output | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | Non-Inverting | 2 | 5 mA | 8 V | - | - | 2A, 4A | TTL | 12 ns | 12ns, 12ns (Max) | - | 2 Driver | 40ns, 40ns | 35kV/µs | - | 5.6ns | 10V ~ 24V | 4A | Isolated Gate Drivers | Automotive, High Electromagnetic Immunity | Shutdown | ||
![]() SI8261AAC-C-IS Skyworks Solutions, Inc. | 6980 |
| - | Surface Mount | SOIC-8 | 8-SOIC | SI8261 | 96 | 8.5 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 300 mW | Active | - | AEC-Q100 | - | Details | 30 V | 5 V | 0.019048 oz | -40°C ~ 125°C | Tube | Si8261 | - | 30V | 8 | 2 Output | CQC, CSA, UR, VDE | 3750Vrms | 0.4 V | - | Non-Inverting | Inverting | 1 | 2 mA | 600 mA | 2.8V (Max) | Isolated Gate Driver | 400mA, 600mA | - | 5.5 ns | 5.5ns, 8.5ns | 30 mA | 1 Driver | 60ns, 50ns | 35kV/µs | - | 28ns | 6.5V ~ 30V | 600mA | Isolated Gate Drivers | - | No | ||
![]() SI8261BCC-C-IPR Skyworks Solutions, Inc. | 5994 |
| - | Surface Mount | 8-SMD, Gull Wing | 8-DIP Gull Wing | SI8261 | 500 | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | AEC-Q100 | - | Details | - | - | - | -40°C ~ 125°C | Cut Tape | Si8261 | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | - | - | - | - | 1 | - | - | 2.8V (Max) | - | 500mA, 1.2A | - | - | 5.5ns, 8.5ns | 30 mA | - | 60ns, 50ns | 35kV/µs | - | 28ns | 13.5V ~ 30V | 4A | Isolated Gate Drivers | - | - | ||
![]() SI8282BD-ISR Skyworks Solutions, Inc. | 14 |
| - | Surface Mount | SOIC-20 | 20-SOIC | - | 1250 | 8.5 ns | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 100 mW | Active | 50 ns | - | 2.48 Ohms | Details | 5.5 V | 2.8 V | - | -40°C ~ 125°C | Reel | Si8282 | High-Side, Low-Side | - | - | 1 Output | CQC, CSA, UR, VDE | 5000Vrms | 30 V | - | - | - | 1 | 10.5 mA | 84 mA | - | - | 2.5A, 3A | CMOS | 5.5 ns | 5.5ns, 8.5ns | - | 1 Driver | 50ns, 50ns | 35kV/µs | - | 5ns | - | 4A | Isolated Gate Drivers | - | - | ||
![]() SI8261ABD-C-ISR Skyworks Solutions, Inc. | 95 |
| - | Surface Mount | SDIP-6 | 6-SDIP Gull Wing | SI8261 | 1000 | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | Active | 60 ns | AEC-Q100 | - | Details | 30 V | 5 V | - | -40°C ~ 125°C | MouseReel | Si8261 | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | 1 | 2 mA | - | 2.8V (Max) | - | 400mA, 600mA | - | - | 5.5ns, 8.5ns | 30 mA | - | 60ns, 50ns | 35kV/µs | - | 28ns | 9.4V ~ 30V | 600mA | Isolated Gate Drivers | - | - |