- Package / Case
- Series
- Mfr
- Product Status
- Package
- Number of Channels
- Data Rate
- Mounting Styles
- Mounting Type
- Supplier Device Package
- Type
- Channel Type
Attribute column
Manufacturer
Skyworks Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | On Resistance - Max | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Number of Outputs | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Output Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI88341BD-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88341 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 5000 Vrms | 3/1 | No | 7ns | - | - | - | ||
![]() SI88642ED-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88642 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 2/2 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI8382P-IU Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SSOP (0.154", 3.90mm Width) | 20-QSOP | SI8382 | Skyworks Solutions, Inc. | Si838xISO-KIT | 56 | 8 Channel | Capacitive Coupling | Skyworks | 3.7 ns | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | - | 1.2 W | Active | General Purpose | - | 80 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.25 V | 0.008508 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.25V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | 2Mbps | Digital Isolators | 3.9ns, 3.7ns | Unidirectional | - | - | 2500 Vrms | 8/0 | No | - | - | Shutdown | Digital Isolators | ||
![]() SI8717BC-A-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | SI8717 | Skyworks Solutions, Inc. | si871xsdip6-kit | 2500 | 1 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | 253 mW | Active | General Purpose | 66 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.003365 oz | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 3750Vrms | - | Unidirectional | 1 | 1.5 mA | - | 15Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 35kV/μs | 3750 Vrms | 1/0 | No | 25ns | - | Shutdown | Digital Isolators | ||
![]() SI8452AB-B-IS1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8452 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 2.7 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.7V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 5 | - | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 2500 Vrms | 3/2 | No | 25ns | - | - | - | ||
![]() SI8380PM-IU Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SSOP (0.154", 3.90mm Width) | 20-QSOP | SI8380 | Skyworks Solutions, Inc. | Si838xISO-KIT | 56 | 8 Channel | Capacitive Coupling | Skyworks | 3.7 ns | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | - | 1.2 W | Active | General Purpose | - | 80 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.25 V | 0.008508 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.25V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | 250kbps | Digital Isolators | 3.9ns, 3.7ns | Unidirectional | - | 200kV/μs | 2500 Vrms | 8/0 | No | - | - | Shutdown | Digital Isolators | ||
![]() SI83411AAA-IFR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 32-VFDFN Exposed Pad | 32-DFN (9x9) | SI83411 | Skyworks Solutions, Inc. | - | 1250 | - | - | Skyworks | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | 38 mOhms | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Details | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Reel | - | SPI | Switch ICs | 2.25V ~ 5.5V | 1 Output | 1500Vrms | 2.25 V to 5.5 V | - | 4 | - | 2 A | - | Power Switch ICs - Power Distribution | 3μs, 3μs | Unidirectional | 2.1μs, 2.2μs (Typ) | 100kV/μs | - | 4/0 | No | 10μs (Min) | Power Switch ICs | - | Power Switch ICs - Power Distribution | ||
![]() SI8620ED-B-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8620 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Cut Tape (CT) | - | - | Active | - | - | - | - | - | - | 5.5 V | 2.5 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | 3.3 mA | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 5000 Vrms | 2/0 | No | 4.5ns | - | - | - | ||
![]() SI88240BC-IS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88240 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tube | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 4/0 | No | 7ns | - | - | - | ||
![]() SI88340ED-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88340 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 4/0 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI8663BD-B-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8663 | Skyworks Solutions, Inc. | si86xxiso-kit | 1250 | 3 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | 415 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 3 Channel | Details | 5.5 V | 2.375 V | 0.019313 oz | -40°C ~ 125°C | MouseReel | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 5000Vrms | 2.5 V to 5.5 V | Unidirectional | 6 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 5000 Vrms | 3/3 | No | 4.5ns | - | Shutdown | Digital Isolators | ||
![]() SI88242EC-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88242 | Skyworks Solutions, Inc. | - | 1250 | 2 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | 10 ns | 4.5 ns | - | 2 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | 10.8 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 2/2 | No | 7ns | - | Shutdown | Digital Isolators | ||
![]() SI88320BD-IS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88320 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tray | - | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 2/0 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI8441BB-C-IS1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8441 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.7V ~ 5.5V | - | 2500Vrms | - | - | 4 | - | - | 150Mbps | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | - | 3/1 | No | 2.5ns | - | - | - | ||
![]() SI8718BC-A-IPR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-DIP Gull Wing | SI8718 | Skyworks Solutions, Inc. | si871xsdip6-kit | 500 | 1 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | 253 mW | Active | General Purpose | 66 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | MouseReel | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 3750Vrms | - | Unidirectional | 1 | 1.5 mA | - | 15Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 35kV/μs | 3750 Vrms | 1/0 | No | 25ns | - | Shutdown | Digital Isolators | ||
![]() SI83415ADA-IF Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 32-VFDFN Exposed Pad | 32-DFN (9x9) | SI83415 | Skyworks Solutions, Inc. | - | 260 | - | - | Skyworks | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | 38 mOhms | Tube | - | - | Active | - | - | - | - | - | Details | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Tray | - | SPI | Switch ICs | 2.25V ~ 5.5V | 1 Output | 1500Vrms | 2.25 V to 5.5 V | - | 4 | - | 2 A | - | Power Switch ICs - Power Distribution | 3μs, 3μs | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | - | 4/0 | No | 10μs (Min) | Power Switch ICs | - | Power Switch ICs - Power Distribution | ||
![]() SI8719BC-A-IPR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-DIP Gull Wing | SI8719 | Skyworks Solutions, Inc. | si871xsdip6-kit | 500 | 1 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | 253 mW | Active | General Purpose | 66 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | MouseReel | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 3750Vrms | - | Unidirectional | 1 | 1.5 mA | - | 15Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 35kV/μs | 3750 Vrms | 1/0 | No | 25ns | - | Shutdown | Digital Isolators | ||
![]() SI88321BC-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88321 | Skyworks Solutions, Inc. | - | 1250 | 1 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | 2.27 W | Active | - | 10 ns | 4.5 ns | - | 1 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | 8 mA | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/1 | No | 7ns | - | Shutdown | Digital Isolators | ||
![]() SI8450BA-A-IS1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8450 | Skyworks Solutions, Inc. | - | 2500 | 5 Channel | Capacitive Coupling | Skyworks | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | SI8450BA-A-IS1 | 415 mW | Not For New Designs | General Purpose | 6 ns | 2.5 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 2.7V ~ 5.5V | - | 1000Vrms | 2.7 V to 5.5 V | Unidirectional | 5 | - | - | 150Mbps | Digital Isolators | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/μs (Typ) | 1000 Vrms | 5/0 | No | 2.5ns | - | Shutdown | Digital Isolators | ||
![]() SI8382PS-IU Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SSOP (0.154", 3.90mm Width) | 20-QSOP | SI8382 | Skyworks Solutions, Inc. | Si838xISO-KIT | 56 | 8 Channel | Capacitive Coupling | Skyworks | 3.7 ns | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | - | 1.2 W | Active | General Purpose | - | 80 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.25 V | 0.008508 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.25V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | 2Mbps | Digital Isolators | 3.9ns, 3.7ns | Unidirectional | - | - | 2500 Vrms | 8/0 | No | - | - | Shutdown | Digital Isolators |