- Package / Case
- Series
- Mfr
- Product Status
- Package
- Number of Channels
- Data Rate
- Mounting Styles
- Mounting Type
- Supplier Device Package
- Type
- Channel Type
Attribute column
Manufacturer
Skyworks Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Voltage - Isolation | Output Type | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Input Type | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8622BD-B-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8622 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 2.5 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.5V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 2 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | 5000 Vrms | 1/1 | No | 4.5ns | - | - | ||
![]() SI8716BC-A-IP Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-DIP Gull Wing | SI8716 | Skyworks Solutions, Inc. | si871xsdip6-kit | 50 | 1 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 253 mW | Active | General Purpose | 66 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.017637 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 3750Vrms | Logic | - | Unidirectional | 1 | 1.5 mA | Emulator | 15Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 50ns, 50ns | 35kV/μs | 3750 Vrms | 1/0 | No | 25ns | Shutdown | Digital Isolators | ||
![]() SI8630BT-IS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8630 | Skyworks Solutions, Inc. | si86xxiso-kit | 46 | 3 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 3 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/μs | 5000 Vrms | 3/0 | No | 4.5ns | Shutdown | Digital Isolators | ||
![]() SI88441ED-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88441 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 3/1 | No | 4.8ns (Typ) | - | - | ||
![]() SI88343BD-IS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88343 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 5000 Vrms | 1/3 | No | 7ns | - | - | ||
![]() SI88420BD-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88420 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 2/0 | No | 4.8ns (Typ) | - | - | ||
![]() SI88440ED-IS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88440 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tray | - | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 4/0 | No | 4.8ns (Typ) | - | - | ||
![]() SI88441BD-IS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88441 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | - | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | - | 3/1 | No | 7ns | - | - | ||
![]() SI8621ET-IS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8621 | Skyworks Solutions, Inc. | si86xxiso-kit | 46 | 1 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 150 mW | Active | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.5V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 2 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/μs | 5000 Vrms | 1/1 | No | 4.5ns | Shutdown | Digital Isolators | ||
![]() SI8384PF-IU Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SSOP (0.154", 3.90mm Width) | 20-QSOP | SI8384 | Skyworks Solutions, Inc. | Si838xISO-KIT | 56 | 8 Channel | Capacitive Coupling | Skyworks | 3.7 ns | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 1.2 W | Active | General Purpose | - | 80 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.25 V | 0.008508 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.25V ~ 5.5V | 2500Vrms | - | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | 2Mbps | Digital Isolators | 3.9ns, 3.7ns | Unidirectional | - | - | 2500 Vrms | 8/0 | No | - | Shutdown | Digital Isolators | ||
![]() SI8711BC-B-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | SI8711 | Skyworks Solutions, Inc. | si871xdip8-kit | 2500 | 1 Channel | Capacitive Coupling | Skyworks | 5 ns | + 125 C | 15 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 140 mW | Active | General Purpose | 66 ns | 20 ns | AEC-Q100 | 0 Channel | Details | 30 V | 3 V | 0.003365 oz | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 30V | 3750Vrms | - | - | Unidirectional | 1 | 1.7 mA | - | 15Mbps | Digital Isolators | 15ns, 5ns | Unidirectional | 60ns, 60ns | 35kV/μs | 3750 Vrms | 1/0 | No | 20ns | Shutdown | Digital Isolators | ||
![]() SI88340ED-IS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88340 | Skyworks Solutions, Inc. | si88xxxiso-kit | 46 | 4 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tray | - | 2.27 W | Not For New Designs | General Purpose | 10 ns | 7 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 4/0 | No | 4.8ns (Typ) | Shutdown | Digital Isolators | ||
![]() SI88344EC-IS Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88344 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tube | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/4 | No | 7ns | - | - | ||
![]() SI88620EC-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88620 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 2 | 9.5 mA | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 2/0 | No | 7ns | - | - | ||
![]() SI8662EC-B-IS1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8662 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.5V ~ 5.5V | 3750Vrms | - | - | - | 6 | - | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/μs | - | 4/2 | No | 4.5ns | - | - | ||
![]() SI8405AB-B-IS1 Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8405 | Skyworks Solutions, Inc. | - | 48 | 1 Channel | Capacitive Coupling | Skyworks | 4.3 ns | + 125 C | 6 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Not For New Designs | I2C | 40 ns | 12 ns | - | 1 Channel | Details | 5.5 V | 3 V | 0.006637 oz | -40°C ~ 125°C | Tube | - | I2C | Interface ICs | 3V ~ 5.5V | 2500Vrms | - | 3 V to 5.5 V | Bidirectional, Unidirectional | 4 | 6.2 mA | - | - | Digital Isolators | - | Bidirectional, Unidirectional | - | 25kV/μs (Typ) | 2500 Vrms | 3/3 | No | - | Shutdown | Digital Isolators | ||
![]() SI8652BB-B-IUR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SSOP (0.154", 3.90mm Width) | 16-QSOP | SI8652 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.5V ~ 5.5V | 2500Vrms | - | - | Unidirectional | 5 | - | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/μs | 2500 Vrms | 3/2 | No | 4.5ns | - | - | ||
![]() SI88422BC-ISR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88422 | Skyworks Solutions, Inc. | - | 1250 | - | Capacitive Coupling | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Details | - | - | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | 5000Vrms | - | - | Unidirectional | 2 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/2 | No | 7ns | - | Digital Isolators | ||
![]() SI8382PF-IU Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 20-SSOP (0.154", 3.90mm Width) | 20-QSOP | SI8382 | Skyworks Solutions, Inc. | Si838xISO-KIT | 56 | 8 Channel | Capacitive Coupling | Skyworks | 3.7 ns | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 1.2 W | Active | General Purpose | - | 80 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.25 V | 0.008508 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 2.25V ~ 5.5V | 2500Vrms | - | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | 2Mbps | Digital Isolators | 3.9ns, 3.7ns | Unidirectional | - | - | 2500 Vrms | 8/0 | No | - | Shutdown | Digital Isolators | ||
![]() SI8451AB-A-IS1R Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8451 | Skyworks Solutions, Inc. | - | 2500 | 4 Channel | Capacitive Coupling | Skyworks | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | SI8451AB-A-IS1 | 415 mW | Not For New Designs | General Purpose | 250 ns | 25 ns | - | 1 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 2.7V ~ 5.5V | 2500Vrms | - | 2.7 V to 5.5 V | Unidirectional | 5 | - | - | 1Mbps | Digital Isolators | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 2500 Vrms | 4/1 | No | 25ns | Shutdown | Digital Isolators |